- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | Actuator | Actuator Style | AWG (min.) | AWG max. | Base Product Number | Brand | Cable features | Contact Materials | Contact Sizes | Content | Core layout | Cross section (each core) | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Ihs Manufacturer | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material housing | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mounting Styles | No. of leads | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Outside Ø | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Sold per metre | Suitable for safety functions | Type of control element | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Applications | HTS Code | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Lead Spacing | Note | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Insulation | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Includes | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Standards | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height Seated (Max) | Body Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKD2510N12 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | 240 V | - | - | - | XCKD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A (AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AO18 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 22 | 7 | - | - | Halogen-free,Flexible | - | - | Sold per metre | 7 x 0.25 | 0.34mm² | - | - | - | - | Orange | - | Yes | - | Non-Illuminated | - | - | 99220711 | - | Cu-strand, tin-plated. | - | 250m | +105°C | +105°C | - | Schneider Electric | -40°C | -10°C | - | Chassis Mount | 1x | 300V | - | - | - | - | - | - | 1.20mm | No | - | - | - | Active | - | - | - | Yes | - | - | - | - | 120 V | 125 V | -18°C ~ 85°C | - | 9007 | - | - | - | - | - | - | - | - | 99220711 | - | - | - | - | - | - | - | - | 3A (AC), 200mA (DC) | - | - | IP20 | - | - | - | - | - | - | Screw Terminal | - | - | Side Rotary - No Lever | - | - | DPDT (DB/DM) | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/cUL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5209174-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | Multimode Bypass Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMD2118L2 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | 240 V | 250 V | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A (AC), 100mA (DC) | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Cable with Connector | - | - | Roller Plunger | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2118D44R0 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | XCKP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2118P20 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | 240 V | - | - | - | XCKP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A (AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKP2127G11 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66/IP67 | 5,000,000 Cycles | None | None | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | Schneider Electric | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | Box | - | - | - | Active | - | - | - | - | No | Roller lever | Cable entry PG | - | 240 V | 250 V | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A (AC), 270mA (DC) | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Screw Terminal | - | - | Lever, Roller | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAJ101XBL0N74SNOPTQ TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Lever | - | - | - | SAJ101 | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | 30 V | -25°C ~ 75°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (DC) | - | - | - | - | 100 mA | - | - | - | - | PC Pin | - | - | Lever, Straight | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 0.1A at 30VDC | SPDT | 26gf | - | PCB | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.087 (2.2mm) | 0.378 (9.6mm) | 2.000gf | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | ||
![]() D2SW1021R Omron | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | D2SW1021 | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F1778X2 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±20% | - | Active | -- | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | 10000pF | - | - | - | 3A (AC/DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Solder Lug | - | - | Lever, Straight | - | - | SPDT | On-Mom | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | - | - | - | - | 0.039 (1.0mm) | - | 0.031 (0.80mm) | - | 0.346 (8.80mm) | 6.118gf | - | - | - | - | - | - | - | -- | - | - | 0.394 (10.00mm) | - | - | X2 | ||
![]() LM971 -DC26J Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5M0111M Omron | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | SS5M0111 | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | 125 V | - | -25°C ~ 85°C | - | SS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A (AC) | - | - | IP40 | - | - | - | - | - | - | Solder Lug | - | - | Lever, Roller | - | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | 30,000,000 Cycles | - | - | - | 50gf | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | 0.031 (0.80mm) | - | 0.571 (14.50mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 125 V | 30 V | -40°C ~ 85°C | - | DM3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A (AC/DC) | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | Lever, Straight | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | - | 0.035 (0.9mm) | - | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.281 (7.15mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AEQ4090 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Square D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NGCMA10RX01C Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZD30S01S31-GF03 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wieland | - | 71.353.1035.0 | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZM190G20C01 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | - | 2000-68400-4410000 | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1478670-6 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 1478670 | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 125V | - | -20°C ~ 130°C | Bulk | -- | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (AC) | - | - | -- | - | 100mA (AC) | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | - | - | Lever, Roller | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | - | 0.051 (1.3mm) | - | 0.047 (1.2mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.000gf | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() JJKV0UG1300NOPPRTB TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | JJKV0 | TE Connectivity / P&B | - | Silver Plated | - | - | - | - | - | 50,000 Cycles | - | - | - | 100 | - | - | Non-Illuminated | - | TE Connectivity | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | PCB Mount | - | - | - | - | - | - | - | Vertical | - | Tube | - | 2331350-1 | - | Active | - | Details | - | - | - | - | - | 0.035274 oz | - | 30V | -40°C ~ 85°C | Tube | JJK | - | - | - | Active | - | - | - | - | - | 1 | - | - | - | - | - | Switches | - | 100mA (DC) | - | - | -- | - | 100mA (DC) | - | - | - | - | Gull Wing | - | - | Angled Toggle (Detector) | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | 100 @ 30 mA @ V dc | - | 100gf | - | - | Detector Switches | - | - | - | - | - | - | -- | - | -- | 0.018 (0.45mm) | 0.522 (13.25mm) | -- | - | - | - | - | - | SPST | - | -- | Detector Switches | - | - | - | - | - | ||
![]() AH14609 Panasonic | In Stock | - | - | Free Hanging (In-Line) | - | NO | - | Circular | Composite | - | - | Plunger, Pin | Plunger | - | - | CTV06RQF | Panasonic Industrial Devices | - | - | 22D (97), 8 Quadrax (2) | - | - | - | - | 30000 Cycle(s) | - | - | - | 50 | - | PANASONIC CORP | Non-Illuminated | - | Panasonic | - | AH14609 | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | PCB Mount | - | - | - | - | - | 85 °C | -25 °C | - | - | Bulk | ROHS COMPLIANT | AH14609-A | Active | Active | 5.51 | Details | Yes | - | - | - | - | 0.017637 oz | - | 30 VDC | -65°C ~ 200°C | Tube | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | e4 | - | - | - | EAR99 | Plug Housing | For Male Pins | 99 (97 + 2 Quadrax) | Silver (Ag) | - | 8536.50.70.00 | - | Threaded | Switches | Crimp | - | D | Shielded | Environment Resistant | compliant | 3:00 AM | - | - | Electroless Nickel | 25-7 | Solder Pin | 12.8 mm | 6 mm | PIN PLUNGER | Silver | - | - | ON - (OFF), OFF - (ON) | - | Contacts Not Included | 2 A | 30 V | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.47 N | - | - | Snap Action Switches | - | - | 3 A | - | - | - | - | 125 V | - | - | - | - | 0.75 mm | MOMENTARY | - | 0.5 mm | 0.47 N | - | - | Coupling Nut, Self Locking | Basic / Snap Action Switches | IP40 | - | 6.5 mm | - | - | ||
![]() AH1462619 Panasonic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | Lever | Lever | - | - | - | Panasonic Industrial Devices | - | Gold Clad Silver Nickel Alloy | - | - | - | - | - | 100000 Cycle(s) | - | - | - | 50 | - | PANASONIC CORP | Non-Illuminated | - | Panasonic | - | AH1462619 | - | - | - | - | - | +85°C | Suntsu Electronics, Inc. | - | - | -25°C | PCB Mount | - | - | - | - | - | 85 °C | -25 °C | - | - | Bulk | ROHS COMPLIANT | - | Active | Active | 5.52 | Details | Yes | - | - | - | - | 0.017637 oz | - | 30 VDC | -10°C ~ 70°C | Tube | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | e4 | - | - | - | EAR99 | - | MHz Crystal | - | Gold (Au) | - | 8536.50.70.00 | - | - | Switches | - | - | - | - | - | compliant | 3:00 AM | 32 MHz | ±20ppm | - | - | Solder Pin | 12.8 mm | 6 mm | Hinge Lever | - | 100 Ohms | - | ON - (OFF), OFF - (ON) | - | - | 0.1 A | 30 V | SOLDER | 12pF | Fundamental | - | ±15ppm | 500000Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPDT | 0.49 N | - | PCB | Snap Action Switches | -25 → +85°C | - | 0.1 A | - | - | - | - | 125 V | - | - | - | 0.049N | 2.65 mm | MOMENTARY | - | 2.1 mm | 0.49 N | SPDT | - | - | Basic / Snap Action Switches | IP40 | 0.020 (0.50mm) | 6.5 mm | - | - |