- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuating force | Approvals | Base Product Number | Brand | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | ECCN | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Material housing | Max. temperature | Maximum Current | Mfr | Min. temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | ON Travel | Operation Direction | Operation type | Package | Part # Aliases | Product Status | Range | RoHS | RoHS-compliant | Suitable for safety functions | Switching current (max.) | Type of control element | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Voltage - Supply | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Output Type | Circuit | Switch Function | Current - Supply (Disable) (Max) | Durability | Spread Spectrum Bandwidth | Mechanical Life | Contact Current Rating | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Absolute Pull Range (APR) | Switching Current | Connection Type | Lamp Type | Features | Product Category | Power Type | IP Rating | Diameter | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSM4116L2 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | 240 V | 250 V | -25°C ~ 70°C | - | XCSM | - | - | - | - | - | - | - | 1.5A (AC), 100mA (DC) | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Cable Leads | - | - | - | Side Rotary, Roller | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2SW1030H Omron | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | 125 V | 30 V | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | 3A (AC/DC) | 1.8V ~ 3.3V | - | IP67 - Dust Tight, Waterproof | - | - | 113.333333 MHz | ±20ppm | CMOS | PC Pin | Standby (Power Down) | Crystal | 6.8mA (Typ) | Round (Pin Plunger) | - | SPDT | On-Mom | 1.1µA | - | - | 5,000,000 Cycles | - | 180gf | - | - | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.024 (0.6mm) | 0.331 (8.40mm) | 30gf | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() 3SE51140CD021AL0 Siemens | In Stock | - | - | - | Chassis Mount | - | Metal | Metal | 360g | 30N | - | 3SE5114 | - | Plug | - | 1pc(s) | IP66/IP67 | 12 | (L x W) 130.5 mm x 40 mm | - | 10,000,000 Cycles | None | None | - | - | - | - | - | - | Metal | +85°C | 4A | Siemens | -25°C | - | 0 | 1 | 1 | - | - | Steel wheel,Tappet | Box | - | Active | - | - | Yes | Yes | 4A | Roller cam | Plug-in connection M12 | - | 125 V | 24 V | -25°C ~ 85°C | - | 3SE5 | - | - | - | 3SE5114-0CD02-1AL0 | - | - | - | 4A (AC), 3A (DC) | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 37.3mm | - | - | - | - | Connector | - | - | - | Roller Plunger | - | DPST-NO/NC | On-Mom, Off-Mom | - | 15000000 | - | 15,000,000 Cycles | - | 3059gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67 | - | - | 130.5mm | 40mm | - | ||
![]() JJIH0UG150NOPMRTR TE Connectivity | In Stock | - | - | - | Surface Mount | - | - | - | - | - | CE, cUL | JJIH0 | TE Connectivity / P&B | - | - | - | - | - | - | - | 100,000 Cycles | - | - | 3800 | - | Non-Illuminated | - | Cutler Hammer, Div of Eaton Co | E57-18LS05-DD | - | - | - | TE Connectivity ALCOSWITCH Switches | - | PCB Mount | - | - | - | 2 mm | Horizontal | - | Tape & Reel (TR);Cut Tape (CT); | 2331383-1 | Active | 5 mm | Details | - | - | - | - | - | 0.035274 oz | - | 5V | -10°C ~ 60°C | Tape & Reel (TR) | JJI | - | Active | - | - | - | - | Switches | 10mA (DC) | - | Shielded | -- | - | 10mA (DC) | - | - | - | Gull Wing | - | - | - | Angled Toggle (Detector) | NO | SPST-NO | Off-Mom | - | - | - | 100,000 Cycles | - | 30gf | Detector Switches | - | -- | -- | 0.012 (0.3mm) | 0.087 (2.2mm) | -- | - | - | 4 Pin Micro | - | Board Guide | Detector Switches | DC | - | 18 mm | - | - | - | - | ||
![]() D2HW-C202MRS BY OMR Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D439-R1ML Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2GWA02FBYOMR Omron | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Press-Fit | - | - | - | Round (Pin Plunger) | - | SPST-NC | On-Mom | - | - | - | 200,000 Cycles | - | 122gf | - | - | 0.065 (1.7mm) | 0.010 (0.25mm) | - | 0.315 (8.0mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1C-H1RB Cherry | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | 120 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | 880 mN | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() D3VM0206B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0369G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1278E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V15M0232B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1238F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0595R Omron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D487-ZGAA-50 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0021C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0298D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V10M0134D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1102R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |