- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator | Alternate PN | Base Product Number | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | ECCN Code | Type | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Termination Type | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Switch Action | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V15H22-EP200B06 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | 6000 Cycle(s) | 1200 | - | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | - | V15H22-EP200B-06 | V15 | - | - | - | Chassis Mount | - | - | - | Active | - | 5.72 | - | - | - | - | - | V15 | EAR99 | - | 8536.50.70.00 | - | - | unknown | - | - | 27.8 mm | 10.3 mm | LONG ROLLER LEVER | - | SPST | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 22 A | - | - | 250 V | - | - | - | - | MOMENTARY | 1.96 N | - | - | - | - | - | 15.9 mm | ||
![]() V15T22-DZ200 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | 6000 Cycle(s) | 1200 | - | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | - | V15T22-DZ200 | V15 | - | - | - | Chassis Mount | - | - | - | Active | - | 5.72 | - | - | - | - | - | V15 | EAR99 | - | 8536.50.70.00 | - | - | unknown | - | - | 27.8 mm | 10.3 mm | PIN PLUNGER | - | SPDT | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 22 A | - | - | 250 V | - | - | - | - | MOMENTARY | 1.96 N | - | - | - | - | - | 15.9 mm | ||
![]() V15H22-EP100 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | 6000 Cycle(s) | 1200 | - | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | - | V15H22-EP100 | V15 | - | - | - | Chassis Mount | - | - | - | Active | - | 5.72 | - | - | - | - | - | V15 | EAR99 | - | 8536.50.70.00 | - | - | unknown | - | - | 28.8 mm | 10.3 mm | PIN PLUNGER | - | SPST | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 22 A | - | - | 250 V | - | - | - | - | MOMENTARY | 0.98 N | - | - | - | - | - | 15.9 mm | ||
![]() 91SE14-1GN77 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 100 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS0101F020PR E-Switch | In Stock | - | - | Through Hole | - | - | Lever | Q980005 | - | - | 50,000 Cycles | 1000 | - | - | Non-Illuminated | - | 100,000 Cycle | - | - | + 85 C | E-Switch | - 25 C | - | Bulk | BULK | - | - | Active | - | Details | - | 6 V | -25°C ~ 85°C | - | TS | - | Subminiature | - | 300mA (DC) | - | - | 0.3 A | Snap-In | - | - | Lever, Straight | SPDT | On-Mom | - | 100,000 Cycles | - | - | 20 +/- 10 gf | - | - | - | 0.75 (1.8mm) | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 100 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 280 | 8538906000 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 300 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | Simulated Roller Lever | - | - | EAR99 | 10,000 Cycles | 50 | 8536509040 | - | Non-Illuminated | Unavailable | 10000 Cycle | - | - | + 85C | C&K | - 40 C | PCB Mount | Box | - | G01111476 | - | Active | - | Details | 250 VAC | - | -40°C ~ 85°C | Bulk | ZMT | - | Snap | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | 3 A | Wire Lead | - | - | Lever, Simulated Roller | SPDT | ON - (OFF), OFF - (ON) | - | 1,000,000 Cycles | - | SPDT | 170 gf | - | - | - | 0.024 (0.6mm) | - | - | 0.118 (3.0mm) | 0.398 (10.1mm) | 8gf | - | - | SPDT | Switch | - | - | IP67 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Plunger, Pin | - | - | EAR99 | 10,000 Cycles | 100 | 8536509040 | - | Non-Illuminated | Unavailable | 10000 Cycle | - | - | + 85C | C&K | - 40 C | PCB Mount | Box | - | G01111472 | - | Active | - | Details | 250 VAC | - | -40°C ~ 85°C | Bulk | ZMT | - | Snap | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | 3 A | Through Hole | - | - | Round (Pin Plunger) | SPDT | ON - (OFF), OFF - (ON) | - | 1,000,000 Cycles | - | SPDT | 170 gf | - | - | - | 0.008 (0.2mm) | - | - | 0.020 (0.5mm) | 0.232 (5.9mm) | 35gf | - | - | SPDT | Switch | - | - | IP67 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83133174 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 276 | - | - | Non-Illuminated | - | - | 83133174 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170932 Crouzet | In Stock | - | - | Chassis Mount | - | - | - | - | 831709 | - | - | 1104 | - | - | Non-Illuminated | - | - | 83170932 | - | - | Crouzet | - | - | Bulk | - | 831709C2.BL | - | Active | - | Details | 250 V | - | -20°C ~ 130°C | - | 83170 | - | - | - | 100mA (AC) | - | - | - | Solder Lug | - | - | Lever, Straight | SPDT | On-Mom | - | 30,000,000 Cycles | - | - | 15gf | - | - | - | 0.079 (2.0mm) | - | 0.025 (0.6mm) | - | 0.437 (11.1mm) | 2.500gf | - | - | - | - | - | Actuator Mounted Left Side | - | - | ||
![]() 83244034 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 240 | - | - | Non-Illuminated | - | - | 83244034 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | ||
![]() 83186056 Crouzet | In Stock | - | - | - | - | - | Roller | - | - | - | - | 1104 | - | - | Non-Illuminated | - | - | 83186056 | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() 83186058 Crouzet | In Stock | - | - | - | - | - | Roller | - | - | - | - | 1104 | - | - | Non-Illuminated | - | - | 83186058 | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() 83133212 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 276 | - | - | Non-Illuminated | - | - | 83133212 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |