- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator | Actuator Style | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLCA01D Honeywell Sensing and Productivity Solutions | 2685 | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | 31.1mm | - | 6A | Screw Terminal | 120V | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 953gf | - | - | 10A@300VAC | 10A@250VDC | 0.205 (5.2mm) | 300V | 0.050 (1.3mm) | 0.138 (3.5mm) | 1.409 (35.8mm) | - | 8.65 mm | - | 3.45 mm | - | - | - | - | 30.5mm | 94.5mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP66, IP67, Waterproof | ||
![]() SS-01GL-3T Omron Electronics Inc-EMC Div | 305 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 125V | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() LSP5A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2012 | HDLS | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | 10A@600VAC | - | 66° | 600V | 3° | 9° | - | - | - | - | - | - | - | Status Indicator | 106.78mm | 41.15mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-3001-DK1EJ03 Omron Automation and Safety | 2052 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable with Connector | - | - | 40mm | - | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 1A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | Cable Length 0.3m, Status Indicator | - | - | - | 49mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL272ML Omron Electronics Inc-EMC Div | 25 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | - | - | Support Posts | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL273M Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | - | - | Support Posts | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ASQ10620 Panasonic Electric Works | 85 | - | Datasheet | 12 Weeks | Wire | Chassis Mount | 100 | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | ASQ1 | - | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | - | - | 13.3mm | - | 5.4 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 1Ohm | 0.1A | - | 30V | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | 100mA | - | 153gf | - | - | - | - | 0.087 (2.2mm) | - | - | - | 0.330 (8.4mm) | - | 5.9 mm | - | 7.6 mm | - | - | - | - | - | - | 15.3mm | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() BZ-2RQ69 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 39g | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2012 | BZ | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | 0.5A | - | - | 250V | - | 15A | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | 15A@480VAC | .5A@125VDC | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.703 (43.3mm) | 113gf | 3.96 mm | - | 0.38 mm | - | - | - | - | 49.28mm | - | 23.62mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4N-412H Omron Automation and Safety | 35 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2002 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 48.2mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 459gf | - | 10A | - | - | 40° | - | 14° | 18° | - | 41gf | - | - | - | - | - | Metal Lever, Rubber Roller | - | 64mm | 31mm | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C262M Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | - | 5.3 mm | Lever, Leaf | SPST-NC | On-Mom | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZE-Q22-2S Omron Automation and Safety | 56 | - | Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | ZE | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 125V | 15A AC 500mA DC | Straight | IP60 - Dust Tight | 25.4mm | - | 15A | Screw Terminal | 125V | - | - | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 250 ~ 350gf | - | - | - | - | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 1.957 (49.7mm) | 114gf | - | - | - | - | - | - | - | 86mm | 44.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP60, IP65 | ||
![]() LCGGV6A10HC C&K | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | C&K | LCGGV6A10HC | - | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 19.84 mm | - | 6.1 mm | LEVER ROLLER HIGH FORCE | - | SPDT | - | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 4.3 mm | MOMENTARY | 3.56 mm | 0.47 N | - | - | - | - | - | 9.32 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | C&K | LCA10A140L05SY | - | - | 125 °C | -10 °C | ROHS COMPLIANT | Active | 5.24 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 20 mm | - | 6.3 mm | LEVER | - | SPST | - | - | - | - | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 10 A | - | - | - | 125 V | - | - | - | - | - | MOMENTARY | - | 1.37 N | - | - | - | - | - | 10.6 mm | - | - | - | - | - | - | ||
![]() 83992054 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4NH-1AAS Omron Automation and Safety | 8 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSYAB2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~121°C | Bulk | 2001 | HDLS | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | - | 10A | Plug In | 120V | - | - | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | 10A@600VAC | - | 60° | 600V | 7° | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() LCGGV6P00HW C&K | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | C&K | LCGGV6P00HW | LC | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.68 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 19.84 mm | - | 6.1 mm | PIN PLUNGER | - | SPST | - | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 1.01 mm | MOMENTARY | 0.76 mm | 1.39 N | - | - | - | - | - | 9.32 mm | - | - | - | - | - | - | ||
![]() LCGGV6T13HC C&K | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | C&K | LCGGV6T13HC | LC | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.68 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 19.84 mm | - | 6.1 mm | SIMULATED ROLLER, HIGH FORCE | - | SPDT | - | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 3.96 mm | MOMENTARY | 3.3 mm | 0.51 N | - | - | - | - | - | 9.32 mm | - | - | - | - | - | - | ||
![]() GKCA14MX Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCGGX1A10SC C&K | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | Roller Lever | Roller Lever | Copper Alloy | 6000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | 6000 Cycles | - | LCGGX1A10SC | - | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Details | Yes | 250 VAC | 30 VDC | - | Bulk | - | LC | Yes | - | - | - | EAR99 | Standard | 8536.50.70.00 | - | - | - | - | - | compliant | 1 A | Solder Pin | - | - | 19.84 mm | - | 6.1 mm | LEVER ROLLER HIGH FORCE | - | ON - (OFF), OFF - (ON) | - | 1 A | - | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 5 oz | - | 1 A | - | - | - | 125 V | - | - | - | - | 4.3 mm | MOMENTARY | 3.56 mm | 0.47 N | - | - | - | - | - | 9.32 mm | 0.28 in | - | - | - | - | - |