- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Alternate PN | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Cable Length | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABV1230413 Panasonic | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | 50 | - | PANASONIC CORP | Non-Illuminated | - | - | - | ABV1230413 | - | - | - | - | Chassis Mount | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | - | - | - | - | - | Bulk | ABV | e4 | - | - | EAR99 | - | - | Gold (Au) | 8536.50.70.00 | - | - | compliant | - | - | 33 mm | 10.3 mm | PIN PLUNGER | - | SPST | - | - | IP50; IP67 | - | QUICK CONNECT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 1 A | - | - | - | - | 250 V | - | - | - | - | 2.4 mm | MOMENTARY | 1.6 mm | 0.98 N | - | - | - | 15.9 mm | - | ||
![]() 608.9235.078 Altech Corporation | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | Roller Plunger | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | 10000000 Cycles | 608.9235.078-ALTH | - | + 70 C | - | - 25 C | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | 250 VDC | - | - | - | - | - | - | - | Cable | Plastic Body Limit Switch | - | - | - | - | - | 400 mA, 10 A | Screw | - | - | - | - | - | - | - | - | - | - | 1 m | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 609.7152.055 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller | - | - | EAR99 | - | 1 | - | - | Non-Illuminated | - | Unavailable | 10000000 Cycles | - | - | + 65 C | - | - 20 C | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | 250 VDC | - | - | - | - | - | - | - | - | ENM2 Series Limit Switch | - | - | - | - | - | 270 mA, 3 A | Screw | - | - | - | - | - | - | - | - | - | - | 5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 609.7152.052 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller | - | - | EAR99 | - | 1 | - | - | Non-Illuminated | - | Unavailable | 10000000 Cycles | - | - | + 65 C | - | - 20 C | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | 250 VDC | - | - | - | - | - | - | - | - | ENM2 Series Limit Switch | - | - | - | - | - | 270 mA, 3 A | Screw | - | - | - | - | - | - | - | - | - | - | 2 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | TF | - | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 100 | 8536509040 | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZMA | - | - | - | - | - | Detect | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | TF | - | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | NO | SURFACE MOUNT-RIGHT ANGLE | POLYAMIDE | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | 30000 Cycle(s) | 1600 | - | C & K COMPONENTS INC | Non-Illuminated | POLYAMIDE | - | - | MDS6500AL03SR | MDS | - | - | - | - | 70 °C | -25 °C | - | - | - | Active | - | 5.76 | - | Yes | - | - | - | - | - | - | MDS | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 8.2042 mm | 2.6924 mm | STRAIGHT LEVER | - | SPDT | 0.1 mΩ | 0.3 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | SNAP ACTION | - | - | - | - | - | - | - | - | - | - | 0.4893 N | - | - | - | 6.4008 mm | 0.276 inch | ||
![]() MS0850500F060P1C E-Switch | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Q970172 | - | - | 50,000 Cycles | 270 | - | - | Non-Illuminated | - | - | - | - | - | - | E-Switch | - | - | - | - | Bulk | - | BULK | - | Active | - | Details | - | - | - | 125 V | - | -25°C ~ 85°C | - | MS | - | - | - | - | - | - | - | - | 5A (AC) | - | - | - | PC Pin | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 60gf | - | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 25gf | - | - | - | - | - | - | - | - | - | ||
![]() MS0850500F175S1A E-Switch | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Q970170 | - | - | 50,000 Cycles | 270 | - | - | Non-Illuminated | - | - | - | - | - | - | E-Switch | - | - | - | - | Bulk | - | BULK | - | Active | - | Details | - | - | - | 125 V | - | -25°C ~ 85°C | - | MS | - | - | - | - | - | - | - | - | 5A (AC) | - | - | - | Solder Lug | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 175gf | - | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 45gf | - | - | - | - | - | - | - | - | - | ||
![]() WS0850102F070SA E-Switch | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Q930008 | - | - | 10,000 Cycles | 100 | - | E-SWITCH INC | Non-Illuminated | - | - | - | WS0850102F070SA | - | - | E-Switch | - | - | - | - | Bulk | - | BULK | Active | Active | 5.79 | Details | Yes | - | - | 125 V | 24 V | -25°C ~ 85°C | - | WS | - | - | - | - | - | - | - | - | 100mA (AC), 1A (DC) | IP67 - Dust Tight, Waterproof | compliant | - | Solder Lug | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 70gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS0850504F065S1A E-Switch | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Q970171 | - | - | 50,000 Cycles | 270 | - | - | Non-Illuminated | - | - | - | - | - | - | E-Switch | - | - | - | - | Bulk | - | BULK | - | Active | - | Details | - | - | - | 125 V | - | -25°C ~ 85°C | - | MS | - | - | - | - | - | - | - | - | 5A (AC) | - | - | - | Solder Lug | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 65gf | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 25gf | - | - | - | - | - | - | - | - | - | ||
![]() AVM31053 Panasonic | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Plunger, Pin | - | Silver Nickel | - | 50000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | - | AVM31053 | AVM3 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 2.38 | Details | Yes | 0.070548 oz | - | 250 VAC | 125 VDC | - | - | AVM | e4 | - | - | EAR99 | - | Subminiature | Silver (Ag) | 8536.50.70.00 | - | - | compliant | 5:00 AM | Solder Terminal | 19.8 mm | 6.4 mm | PIN PLUNGER | - | ON - (OFF), OFF - (ON) | - | 5 A | - | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | SPDT | 1.47 N | - | 5 A | - | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | 11.1 mm | - | ||
![]() AVT3844613 Panasonic | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Simulated Roller Lever | - | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | - | AVT3844613 | - | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 2.38 | Details | Yes | 0.070548 oz | - | 250 VAC | 125 VDC | - | - | AVT | e4 | Yes | - | EAR99 | - | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | QUICK CONNECT | - | - | SNAP ACTING/LIMIT SWITCH | SPDT | 0.98 N | - | 0.1 A | - | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | 11.1 mm | 19.15 mm | ||
![]() LCS012T05SDY C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | LCS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCS012S26SDY C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | LCS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS21L-NS11RW-T00 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS21L | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NO + 1 NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() PS21L-NT11RV-T00 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS21L | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NO + 1 NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() PS21L-BS11R1-T00 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | Compliant | - | - | 240 V | - | - | - | - | PS21L | - | - | Screw | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NO + 1 NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() PS21L-NS11RV-T00 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | PS21L | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NO + 1 NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - |