- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating AC | Pbfree Code | ECCN Code | Type | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 27.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 16.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 32 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 27.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 18.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 24.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 55.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Simulated Roller Lever | Simulated Roller Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 21.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Roller Lever | Roller Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 10.1 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 16.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Plunger, Pin | Plunger, Pin | Copper | - | 100 | - | Non-Illuminated | 10000 Cycle | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 0.1 A | Solder Terminal | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 18.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Through Hole | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 18.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Through Hole | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 18.7 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | NO | PANEL MOUNT | Stainless Steel | Lever | Lever | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | 10000 Cycle | LCA01150T23SC | - | + 125 C | - 40 C | Chassis Mount | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 125 VAC, 250 VAC | Yes | EAR99 | Subminiature | 8536.50.70.00 | compliant | 0.1 A | Solder Terminal | 19.8 mm | 6.4 mm | LEVER | SPDT | SOLDER | SNAP ACTING/LIMIT SWITCH | SPDT | 150 g | - | 0.1 A | .1A@250VAC | 250 V | 10.1 mm | MOMENTARY | 8.6 mm | 1.47 N | Switch | - | 10.6 mm | 35.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | 10000 Cycle | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 0.1 A | Through Hole | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 16.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Simulated Roller Lever | Simulated Roller Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 21.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Through Hole | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 24.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Simulated Roller Lever | Simulated Roller Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 17.9 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | NO | PANEL MOUNT | Stainless Steel | Simulated Roller Lever | Simulated Roller Lever | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | - | LCA10150S06SY | LCA | + 125 C | - 40 C | Chassis Mount | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | Yes | 125 VAC, 250 VAC | Yes | EAR99 | Subminiature | 8536.50.70.00 | compliant | 10.1 A | Solder Terminal | 19.8 mm | 6.4 mm | SIMULATED LEVER | SPST | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST-NO | 150 g | - | 10.1 A | - | 250 V | 4.54 mm | MOMENTARY | 3.9 mm | 1.47 N | Switch | - | 10.6 mm | 17.9 mm |