- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage Rating DC | Series | Type | Subcategory | Current Rating | Termination Style | Switch Function | Contact Form | Operating Force | Product Type | Illumination Color | Lamp Type | Product Category | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV365261 Panasonic | In Stock | - | - | Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin, Right Angle | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 30 mm | ||
![]() AVL343561 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVL | Subminiature | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 25.95 mm | ||
![]() AV354461 Panasonic | In Stock | - | - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 19.15 mm | ||
![]() AV3522 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Solder Pin | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 20 mm | ||
![]() AV325461 Panasonic | In Stock | - | - | Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Terminal | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 30 mm | ||
![]() AV322461 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Terminal | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 20 mm | ||
![]() AVM3405 Panasonic | In Stock | - | - | Plunger, Pin | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | ||
![]() AV3414 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AV342461 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 20 mm | ||
![]() AV384461 Panasonic | In Stock | - | - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Quick Connect | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 19.15 mm | ||
![]() AV3604 Panasonic | In Stock | - | - | Plunger | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Solder Pin, Right Angle | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | ||
![]() AV351261 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AVT383461 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVT | Subminiature | Switches | 100 mA | Quick Connect | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 25.95 mm | ||
![]() AVM351561 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AV340461 Panasonic | In Stock | - | - | Plunger | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | ||
![]() AV3822 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Quick Connect | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 20 mm | ||
![]() AVM3615 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin, Right Angle | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AVM3125 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Terminal | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 20 mm | ||
![]() AVM3105 Panasonic | In Stock | - | - | Plunger, Pin | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Terminal | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | ||
![]() AV3814 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Quick Connect | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm |