- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage Rating DC | Series | Type | Subcategory | Current Rating | Termination Style | Switch Function | Contact Form | Operating Force | Product Type | Illumination Color | Lamp Type | Product Category | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV354261 Panasonic | In Stock | - | - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 19.15 mm | ||
![]() AVM314561 Panasonic | In Stock | - | - | Simulated Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Terminal | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 19.15 mm | ||
![]() AVT345261 Panasonic | In Stock | - | - | Roller Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVT | Subminiature | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 18 mm | ||
![]() AV360261 Panasonic | In Stock | - | - | Plunger, Pin | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin, Right Angle | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | ||
![]() AV361261 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin, Right Angle | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AV361461 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin, Right Angle | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AVM3835 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Quick Connect | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 25.95 mm | ||
![]() AV381261 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Quick Connect | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AVM373561 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin, Left Angle | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 25.95 mm | ||
![]() AV362261 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin, Right Angle | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 20 mm | ||
![]() AV343261 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 25.95 mm | ||
![]() AV3812 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Quick Connect | OFF - ON | SPST | 0.49 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AVM3535 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 25.95 mm | ||
![]() AV3824 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 3 A | Quick Connect | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 20 mm | ||
![]() 83160688 Crouzet | In Stock | - | - | - | Crouzet | - | 500 | Non-Illuminated | Crouzet | - | - | - | - | - | - | Switches | - | - | - | - | - | Snap Action Switches | - | - | Basic / Snap Action Switches | - | ||
![]() AVM371561 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin, Left Angle | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AVM370561 Panasonic | In Stock | - | - | Plunger, Pin | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin, Left Angle | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | - | ||
![]() AV351461 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin | OFF - ON | SPST | 0.98 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AV361061 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AV | High Precision | Switches | 100 mA | Solder Pin, Right Angle | OFF - ON | SPST | 0.25 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm | ||
![]() AVM37153 Panasonic | In Stock | - | - | Lever | Panasonic Industrial Devices | Silver Nickel | 100 | Non-Illuminated | Panasonic | + 85 C | - 25 C | PCB Mount | 125 VDC | AVM | Subminiature | Switches | - | Solder Pin, Left Angle | OFF - ON | SPST | 1.47 N | Snap Action Switches | - | - | Basic / Snap Action Switches | 17.85 mm |