- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Actuator | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901VB1-PG Honeywell | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | 6.503372 oz | - | - | - | - | - | Screw | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() MBZ101A01B03B01 APEM Inc. | In Stock | - | - | - | - | - | - | EAR99 | - | 100 | - | - | Non-Illuminated | No | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP5302211131872222 Honeywell | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | Non-Illuminated | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | BAF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | EAR99 | - | 280 | 8538906000 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163321 Crouzet | In Stock | - | - | - | - | - | - | - | - | 750 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT3412 Panasonic | In Stock | - | - | - | - | Lever | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AVT | - | - | - | - | Subminiature | - | - | - | 3 A | Solder Pin | - | - | - | OFF - ON | - | - | - | - | SPST | 0.98 N | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV34023 Panasonic | In Stock | - | - | - | - | Plunger | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | - | - | High Precision | - | - | - | 3 A | Solder Pin | - | - | - | OFF - ON | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT3422613 Panasonic | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | Lever | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AVT3422613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AVT | e4 | - | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 0.1 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | 11.1 mm | 20 mm | ||
![]() AV3700613 Panasonic | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | Plunger, Pin | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AV3700613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | - | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | PIN PLUNGER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | 0.1 A | - | - | 250 V | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | - | - | 6.4 mm | - | ||
![]() AVM3825613 Panasonic | In Stock | - | - | NO | PANEL MOUNT | Lever | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AVM3825613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AVM | e4 | - | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | - | Quick Connect | 19.8 mm | 6.4 mm | HINGE LEVER | OFF - ON | 0.1 A | 30 V | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 0.1 A | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | 11.1 mm | 20 mm | ||
![]() AV3600613 Panasonic | In Stock | - | - | - | - | Plunger, Pin | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AV | - | - | - | - | High Precision | - | - | - | 100 mA | Solder Pin, Right Angle | - | - | - | OFF - ON | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT341261 Panasonic | In Stock | - | - | - | - | Lever | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AVT | - | - | - | - | Subminiature | - | - | - | 100 mA | Solder Pin | - | - | - | OFF - ON | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV3534613 Panasonic | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | Lever | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AV3534613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | - | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | LONG HINGE LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | 0.1 A | - | - | 250 V | 5.1 mm | MOMENTARY | 3.5 mm | 0.25 N | - | - | 11.1 mm | 25.95 mm | ||
![]() AVT383261 Panasonic | In Stock | - | - | - | - | Lever | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AVT | - | - | - | - | Subminiature | - | - | - | 100 mA | Quick Connect | - | - | - | OFF - ON | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | 25.95 mm | ||
![]() AV3200613 Panasonic | In Stock | - | - | NO | PANEL MOUNT | Plunger | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AV3200613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | - | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Terminal | 19.8 mm | 6.4 mm | PIN PLUNGER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | 0.1 A | - | - | 250 V | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | - | - | 11.1 mm | - | ||
![]() AVT321061 Panasonic | In Stock | - | - | - | - | Lever | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | AVT | - | - | - | - | Subminiature | - | - | - | 100 mA | Solder Terminal | - | - | - | OFF - ON | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AVM3815613 Panasonic | In Stock | - | - | NO | PANEL MOUNT | Lever | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AVM3815613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AVM | e4 | - | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | compliant | - | Quick Connect | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | OFF - ON | 0.1 A | 30 V | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 0.1 A | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | 11.1 mm | 17.85 mm | ||
![]() AV3452613 Panasonic | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | Roller Lever | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | AV3452613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | AV | e4 | Yes | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | ROLLER LEVER | OFF - ON | 0.1 A | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 0.1 A | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | - | - | 11.1 mm | 30 mm |