- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT323261 Panasonic | In Stock | - | - | - | Lever | - | - | Silver Nickel | - | 100 | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | 250 VAC | 125 VDC | - | AVT | Subminiature | - | - | 100 mA | Solder Terminal | - | - | OFF - ON | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | 25.95 mm | ||
![]() 83261175 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163323 Crouzet | In Stock | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83111503 Crouzet | In Stock | - | - | - | - | - | - | - | - | 100 | Non-Illuminated | - | 83111503 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83112002 Crouzet | In Stock | - | - | - | - | - | - | - | - | 30 | Non-Illuminated | - | 83112002 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170445 Crouzet | In Stock | - | - | Chassis Mount | - | - | 831704 | - | - | 1104 | Non-Illuminated | - | 83170445 | - | Crouzet | - | - | Bulk | 831704C1.AL | Active | Details | 250 V | - | -20°C ~ 130°C | 83170 | - | 5A (AC) | - | - | Quick Connect - 0.110 (2.8mm) | Lever, Straight | SPDT | On-Mom | 30,000,000 Cycles | - | 20gf | - | 0.060 (1.5mm) | 0.018 (0.45mm) | - | 0.409 (10.4mm) | 3.500gf | - | - | Actuator Mounted Left Side | - | - | ||
![]() 83170965 Crouzet | In Stock | - | - | Chassis Mount | Button | Mushroom | 831709 | - | - | 2000 | Non-Illuminated | 1,000,000 Cycle | 83170965 | + 130 C | Crouzet | - 20 C | Chassis Mount | Bulk | 831709C2.MB | Active | Details | 250 VAC | - | -20°C ~ 130°C | 83170 | Subminiature | 100mA (AC) | - | 5 A | Solder Lug | Mushroom Button | SPDT | ON - (OFF), OFF - (ON) | 1,000,000 Cycles | SPDT | 0.6 N | - | 0.020 (0.5mm) | 0.006 (0.15mm) | - | 0.390 (9.9mm) | 10gf | Accessories | - | - | IP40 | - | ||
![]() 83123033 Crouzet | In Stock | - | - | - | - | - | - | - | - | 30 | Non-Illuminated | - | 83123033 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 70507719 Crouzet | In Stock | - | - | - | - | - | - | - | - | 100 | Non-Illuminated | - | 70507719 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83123072 Crouzet | In Stock | - | - | - | - | - | - | - | - | 150 | Non-Illuminated | - | 83123072 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() 83118018 Crouzet | In Stock | - | - | - | - | - | - | - | - | 30 | Non-Illuminated | - | 83118018 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83106144 Crouzet | In Stock | - | - | - | - | - | - | - | - | 140 | Non-Illuminated | - | 83106144 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83141029 Crouzet | In Stock | - | - | - | - | - | - | - | - | 30 | Non-Illuminated | - | 83141029 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170911 Crouzet | In Stock | - | - | - | - | - | - | - | - | 2000 | Non-Illuminated | - | 83170911 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83154033 Crouzet | In Stock | - | - | - | - | - | - | - | - | 140 | Non-Illuminated | - | 83154033 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83244013 Crouzet | In Stock | - | - | - | - | - | - | - | - | 240 | Non-Illuminated | - | 83244013 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | ||
![]() 83163023 Crouzet | In Stock | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83163023 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186603 Crouzet | In Stock | - | - | - | - | - | - | Silver | - | 400 | Non-Illuminated | - | 83186603 | + 125 C | - | - 40 C | - | - | - | - | Details | 250 VAC | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | 2.5 N | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170011 Crouzet | In Stock | - | - | - | - | - | - | - | - | 2000 | Non-Illuminated | - | 83170011 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83183004 Crouzet | In Stock | - | - | Chassis Mount | - | - | 831830 | - | - | 400 | Non-Illuminated | - | 83183004 | - | Crouzet | - | - | Bulk | 831830CFG0.0 | Active | Details | 250 V | 24 V | -40°C ~ 105°C | 83180 | - | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round (Pin Plunger) | SPDT | On-Mom | 2,000,000 Cycles | - | 255gf | - | 0.025 (0.6mm) | 0.004 (0.1mm) | - | 0.330 (8.4mm) | 82gf | - | - | Cable Length 0.5m | - | - |