- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Alternate PN | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Terminal Length | IP Rating | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZW10F90AW1-A Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | Plunger | - | Gold | - | - | 1 | - | Non-Illuminated | - | - | + 70 C | - | - 20 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | ZW | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | 100 mA | Wire Lead | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPDT | 203 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() BZ-2RQ181T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1995 | BZ | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | 480V | - | 16A | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | - | - | - | - | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.313 (33.4mm) | 113gf | - | - | - | - | - | - | - | - | 49.28mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() LS0851504F125C2A E-Switch | 43 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Q950120 | - | - | 50,000 Cycles | 100 | - | Non-Illuminated | - | - | - | E-Switch | - | - | - | - | Bulk | - | BULK | - | Active | - | Details | - | 125 V | - | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | - | - | - | - | - | - | 15A (AC) | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 125gf | - | - | - | - | - | - | - | - | - | 0.205 (5.2mm) | 0.748 (19.0mm) | 40gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83118015 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135 | - | Non-Illuminated | - | 83118015 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS085R104F075C1C E-Switch | 49 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Q970131 | Gold | - | 50,000 Cycles | 1000 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | Chassis Mount | - | - | Bulk | - | BULK | - | Active | - | Non-Compliant | - | 20 VAC | 20 VDC | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | Miniature | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | Quick Connect | - | - | - | Lever, Simulated Roller | SPST-NO | OFF - (ON) | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | 75 gf | - 25 C to + 85 C | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS085R104F075C1A E-Switch | 6 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Q970130 | Gold | - | 50,000 Cycles | 1000 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | Chassis Mount | - | - | Bulk | - | BULK | - | Active | - | Non-Compliant | - | 20 VAC | 20 VDC | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | Miniature | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | Quick Connect | - | - | - | Lever, Simulated Roller | SPDT | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 75 gf | - 25 C to + 85 C | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCGGX1A10EY C&K | In Stock | - | - | 8 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | Roller Lever | Roller Lever | - | - | - | 6000 Cycle(s) | 160 | C & K COMPONENTS INC | Non-Illuminated | 6000 Cycles | LCGGX1A10EY | - | - | - | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | Details | Yes | 250 VAC | 30 VDC | - | - | - | LC | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 1 A | Solder Tab | - | 19.84 mm | 6.1 mm | LEVER ROLLER HIGH FORCE | - | OFF - (ON) | - | 1 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 5 oz | - | - | 1 A | 1A@125VAC | - | 1A@30VDC | - | 125 V | - | - | - | - | 4.3 mm | MOMENTARY | 3.56 mm | 0.47 N | - | - | - | - | - | - | 9.32 mm | 0.28 in | - | - | - | - | ||
![]() ADPDF5W04AC C&K | In Stock | - | - | 12 Weeks | - | - | - | NO | PANEL MOUNT | - | PHENOLIC | - | PHENOLIC | - | - | - | - | 1000VRMS V | 200000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | - | ADPDF5W04AC | - | - | - | Chassis Mount | 85 °C | -55 °C | - | - | - | Active | - | 5.8 | Details | Yes | - | - | - | - | - | A | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | 46 mm | 16.3 mm | LEAF ROLLER | - | DPDT | 1000000000 Ω | 1 A | 30 V | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.718 inch | - | 8.71 mm | MOMENTARY | 7.14 mm | 8.34 N | - | - | 0.38 inch | - | - | - | 28.4 mm | 0.14 inch | - | - | - | - | ||
![]() LS085R100F160C2A E-Switch | 33 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | Button | Button | Q950108 | Gold | - | 50,000 Cycles | 1000 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | Chassis Mount | - | - | Bulk | - | BULK | - | Active | - | Non-Compliant | - | 20 VAC | 20 VDC | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | Standard | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | Quick Connect | - | - | - | Round (Pin Plunger) | SPDT | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 160 gf | - 25 C to + 85 C | - | - | - | - | - | - | - | - | 0.080 (2.0mm) | 0.579 (14.7mm) | 40gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCGHF5T13LC C&K | In Stock | - | - | 8 Weeks | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | - | - | - | 6000 Cycle(s) | 160 | C & K COMPONENTS INC | Non-Illuminated | 6000 Cycles | LCGHF5T13LC | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.79 | Details | Yes | 125 VAC | 30 VDC | - | - | - | LC | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 1 A | Solder Pin, Left Angle | - | 19.84 mm | 9.32 mm | SIMULATED ROLLER, HIGH FORCE | - | ON - (OFF), OFF - (ON) | - | 1 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 6 oz | - | - | 1 A | - | - | - | - | 125 V | - | - | - | - | 3.96 mm | MOMENTARY | 3.3 mm | 0.61 N | - | - | - | - | - | - | 6.1 mm | 0.22 in | - | - | - | - | ||
![]() LS0851505F250S1A E-Switch | 24 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Q950109 | Silver | - | 50,000 Cycles | 100 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | Chassis Mount | - | - | Bulk | - | BULK | - | Active | - | Non-Compliant | - | 125 VAC, 250 VAC | - | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | Standard | - | - | - | - | - | 15A (AC) | - | - | - | - | 15 A | Solder Lug | - | - | - | Lever, Roller | SPDT | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | 250 gf | - 25 C to + 85 C | - | - | - | - | - | - | - | - | 0.106 (2.7mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4F-120-5D Omron Automation and Safety | 2562 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2013 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | - | - | - | Cable Length 5m | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D2MV-01-1C3 Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 9 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | 6g | - | - | - | - | Gold | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2012 | D2MV | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 31.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.051 (1.3mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 2.039gf | 2.5 mm | - | 1.2 mm | - | - | - | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | ||
![]() D2HW-BR263MR Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | 13.3mm | 5.3 mm | Lever, Leaf | SPST-NO | Off-Mom | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | - | - | Support Posts | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() BZE6-2RN-S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | E6 | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | 25.4mm | - | 15A | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 0.5A | - | - | - | 500mA | - | - | - | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 680gf | - | - | - | 15A@480VAC | - | .5A@125VDC | 0.219 (5.6mm) | 480V | 0.002 (0.05mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 113gf | 7.54 mm | - | 1.98 mm | - | - | Actuator Seal Boot | - | - | 77.2mm | 63.5mm | 44.45mm | - | - | Unknown | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 11SM3-T2 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 6 Weeks | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | - | - | Phenolic | 2.72g | Plastic | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | SM | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | - | 30V | 5A AC/DC | Straight | - | 6.35mm | - | 5A | Solder Turret | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | 5A | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 141gf | - | - | - | - | - | - | 0.005 (0.13mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 28gf | - | - | - | - | - | - | - | - | 19.84mm | 19.8mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() D4C-6402 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | - | - | - | - | Cable Length 3m, Status Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4C-3303 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | Oil Resistant Cable 5m, Status Indicator | - | - | - | - | 51.5mm | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4AF-NPT Omron Automation and Safety | 24 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2012 | D4NS | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() V-104-1A4 Omron Electronics Inc-EMC Div | 93 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Stainless Steel | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | Straight | IP40 | 10.3mm | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | - | 10A | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | 48.9mm | - | - | - | - | - | RoHS Compliant | - |