- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Voltage Rating AC | Voltage Rating DC | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | NO | THROUGH HOLE-RIGHT ANGLE | - | Stainless Steel | - | - | - | - | - | Lever | Lever | Silver | 10000 Cycle(s) | - | C & K COMPONENTS INC | Non-Illuminated | - | 300000 Cycles | LCA10150T09LY | LCA | + 125 C | - 40 C | Chassis Mount | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | - | Yes | - | 125 VAC, 250 VAC | - | - | - | - | Yes | EAR99 | Subminiature | - | - | 8536.50.70.00 | compliant | 10.1 A | Solder Pin, Left Angle | 19.8 mm | 10.6 mm | LEVER | SPST | - | - | - | - | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST-NO | 33 g | - | 10.1 A | 10.1A@250VAC | - | - | 250 V | 5.05 mm | MOMENTARY | 4.3 mm | 1.47 N | - | - | - | 6.4 mm | 20.6 mm | ||
![]() LCS012T07PDY C&K | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Lever | Lever | Silver | - | 100 | - | Non-Illuminated | - | 10000 Cycles | - | - | + 80 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | - | Subminiature | - | - | - | - | 0.1 A | Through Hole | - | - | - | - | - | - | - | - | - | - | SPST-NO | 66 g | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 19.4 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | NO | THROUGH HOLE-RIGHT ANGLE | - | Stainless Steel | - | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | - | - | LCA10150S06RY | LCA | + 125 C | - 40 C | Chassis Mount | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | - | Yes | - | 125 VAC, 250 VAC | - | - | - | - | Yes | EAR99 | Subminiature | - | - | 8536.50.70.00 | compliant | 10.1 A | Solder Pin, Right Angle | 19.8 mm | 10.6 mm | SIMULATED LEVER | SPST | - | - | - | - | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST-NO | 150 g | - | 10.1 A | - | - | - | 250 V | 4.54 mm | MOMENTARY | 3.9 mm | 1.47 N | Switch | - | - | 6.4 mm | 17.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | - | Subminiature | - | - | - | - | 5 A | Through Hole | - | - | - | - | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 17.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | - | Subminiature | - | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 55.2 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | NO | PANEL MOUNT | - | Stainless Steel | - | - | - | - | - | Roller Lever | Roller Lever | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | - | - | LCA10150A05SY | LCA | + 125 C | - 40 C | Chassis Mount | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | - | Yes | - | 125 VAC, 250 VAC | - | - | - | - | Yes | EAR99 | Subminiature | - | - | 8536.50.70.00 | compliant | 10.1 A | Solder Terminal | 19.8 mm | 6.4 mm | LEVER ROLLER | SPST | - | - | - | - | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST-NO | 150 g | - | 10.1 A | 10.1A@250VAC | - | - | 250 V | 4.4 mm | MOMENTARY | 3.8 mm | 1.47 N | Switch | - | - | 10.6 mm | 16.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | - | Subminiature | - | - | - | - | 5 A | Through Hole | - | - | - | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 21.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | - | Subminiature | - | - | - | - | 5 A | Through Hole | - | - | - | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 17.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | - | Subminiature | - | - | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 35.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Lever | Lever | Copper | - | 100 | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | - | Subminiature | - | - | - | - | 10.1 A | Solder Pin, Left Angle | - | - | - | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 16.7 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | NO | THROUGH HOLE-RIGHT ANGLE | - | Stainless Steel | - | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | - | - | LCA10150S06RW | LCA | + 125 C | - 40 C | Chassis Mount | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | - | Yes | - | 125 VAC, 250 VAC | - | - | - | - | Yes | EAR99 | Subminiature | - | - | 8536.50.70.00 | compliant | 10.1 A | Solder Pin, Right Angle | 19.8 mm | 10.6 mm | SIMULATED LEVER | SPST | - | - | - | - | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST-NC | 150 g | - | 10.1 A | - | - | - | 250 V | 4.54 mm | MOMENTARY | 3.9 mm | 1.47 N | Switch | - | - | 6.4 mm | 17.9 mm | ||
![]() 21EN580 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZM50D10D01 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | 1000 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | - | ZM50D10D01 | ZM | - | - | Chassis Mount | 120 °C | -40 °C | - | Active | 5.76 | - | - | - | - | - | - | ZM | - | - | EAR99 | - | - | MICRO SWITCH | 8536.50.70.00 | unknown | - | - | 19.8 mm | 6.4 mm | LONG STRAIGHT LEVER | SPDT | - | - | - | - | SOLDER | SNAP ACTING/LIMIT SWITCH | - | - | - | 5 A | - | - | - | 250 V | - | MOMENTARY | - | 1.02 N | - | - | - | 10.6 mm | - | ||
![]() AV3622613 Panasonic | In Stock | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AV3622613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | - | 8536.50.70.00 | compliant | 100 mA | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | HINGE LEVER | OFF - ON | - | 0.1 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST | 0.49 N | - | 0.1 A | - | - | - | 250 V | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | - | 6.4 mm | 20 mm | ||
![]() AVL3815613 Panasonic | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Lever | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | - | AVL3815613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | AVL | e4 | Yes | EAR99 | Subminiature | Gold (Au) | - | 8536.50.70.00 | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | OFF - ON | - | 0.1 A | - | 30 V | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 0.1 A | - | - | - | 250 V | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | 11.1 mm | 17.85 mm | ||
![]() ZX10C10B01 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | 1000 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | - | ZX10C10B01 | ZX | - | - | Chassis Mount | 120 °C | -40 °C | - | Active | 5.78 | - | - | - | - | - | - | ZX | e4 | - | EAR99 | - | GOLD | MICRO SWITCH | 8536.50.70.00 | unknown | - | - | 12.7 mm | 5.8 mm | SHORT STRAIGHT LEVER | SPDT | - | 0.1 A | - | 48 V | SOLDER | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | MOMENTARY | - | 0.88 N | - | - | - | 6.5 mm | - | ||
![]() ZW50F92AW4 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | Plunger | Plunger | Silver | 10000 Cycle(s) | 1000 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | - | ZW50F92AW4 | ZW | + 70 C | - 20 C | Chassis Mount | 105 °C | -40 °C | - | Active | 5.57 | - | - | - | 125 VAC, 250 VAC | - | Bulk | ZW | e4 | - | EAR99 | Subminiature | SILVER | MICRO SWITCH | 8536.50.70.00 | unknown | 6 A | Wire Lead | 19.8 mm | 6.4 mm | PIN PLUNGER | ON - (OFF) | - | - | IP67 | - | WIRE | SNAP ACTING/LIMIT SWITCH | SPST | 203 g | - | 5 A | - | - | - | 250 V | - | MOMENTARY | - | 1.99 N | - | - | IP67 | 15.15 mm | - | ||
![]() V15T10-CZ200-01 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | Non-Illuminated | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | V15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | NO | SURFACE MOUNT-RIGHT ANGLE | POLYAMIDE | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | 30000 Cycle(s) | 500 | C & K COMPONENTS INC | Non-Illuminated | POLYAMIDE | - | MDS6500AL03BR | MDS | - | - | - | 70 °C | -25 °C | - | Active | 5.76 | - | Yes | - | - | - | - | MDS | - | - | - | - | - | - | - | compliant | - | - | 8.2042 mm | 2.6924 mm | STRAIGHT LEVER | SPDT | 0.1 mΩ | 0.3 A | - | 30 V | SOLDER | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | SNAP ACTION | - | - | - | - | - | 0.4893 N | - | - | - | 6.4008 mm | 0.276 inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |