- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator | Base Product Number | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rating AC | Operating Temperature | Series | ECCN Code | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Termination Type | Mechanical Life | Switch Type | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Switch Action | Operating Force-Max | Product | Lamp Type | Features | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24CE1-Y3 Honeywell | In Stock | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | 13.301987 oz | - | - | 24CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 920AS59 Honeywell | In Stock | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V15T22-DZ200 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | 6000 Cycle(s) | 1200 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | V15T22-DZ200 | V15 | - | - | - | Chassis Mount | - | - | Active | - | 5.72 | - | - | - | - | V15 | EAR99 | 8536.50.70.00 | - | - | unknown | - | 27.8 mm | 10.3 mm | PIN PLUNGER | - | SPDT | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | 22 A | - | - | 250 V | - | - | - | - | MOMENTARY | 1.96 N | - | - | - | - | 15.9 mm | ||
![]() V15H22-EP100 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | 6000 Cycle(s) | 1200 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | V15H22-EP100 | V15 | - | - | - | Chassis Mount | - | - | Active | - | 5.72 | - | - | - | - | V15 | EAR99 | 8536.50.70.00 | - | - | unknown | - | 28.8 mm | 10.3 mm | PIN PLUNGER | - | SPST | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | 22 A | - | - | 250 V | - | - | - | - | MOMENTARY | 0.98 N | - | - | - | - | 15.9 mm | ||
![]() 91SE14-1GN77 Honeywell | In Stock | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83133174 Crouzet | In Stock | - | - | - | - | - | - | - | - | 276 | - | Non-Illuminated | 83133174 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170932 Crouzet | In Stock | - | - | Chassis Mount | - | - | - | 831709 | - | 1104 | - | Non-Illuminated | 83170932 | - | - | Crouzet | - | - | Bulk | 831709C2.BL | - | Active | - | Details | - | 250 V | -20°C ~ 130°C | 83170 | - | - | 100mA (AC) | - | - | Solder Lug | - | - | Lever, Straight | SPDT | On-Mom | - | 30,000,000 Cycles | - | 15gf | - | - | - | 0.079 (2.0mm) | - | 0.025 (0.6mm) | - | 0.437 (11.1mm) | 2.500gf | - | - | - | - | Actuator Mounted Left Side | - | - | ||
![]() 83244034 Crouzet | In Stock | - | - | - | - | - | - | - | - | 240 | - | Non-Illuminated | 83244034 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | ||
![]() 83186056 Crouzet | In Stock | - | - | - | - | - | Roller | - | - | 1104 | - | Non-Illuminated | 83186056 | - | + 125 C | - | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() 83186058 Crouzet | In Stock | - | - | - | - | - | Roller | - | - | 1104 | - | Non-Illuminated | 83186058 | - | + 125 C | - | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() 83133212 Crouzet | In Stock | - | - | - | - | - | - | - | - | 276 | - | Non-Illuminated | 83133212 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170934 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | - | Non-Illuminated | 83170934 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170813 Crouzet | In Stock | - | - | - | - | - | - | - | - | 2000 | - | Non-Illuminated | 83170813 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170435 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | - | Non-Illuminated | 83170435 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170931 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | - | Non-Illuminated | 83170931 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170121 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | - | Non-Illuminated | 83170121 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170938 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | - | Non-Illuminated | 83170938 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83183618 Crouzet | In Stock | - | - | - | - | - | - | - | - | 4000 | - | Non-Illuminated | 83183618 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83298809 Crouzet | In Stock | - | - | - | - | - | - | - | - | 250 | - | Non-Illuminated | 83298809 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83240280 Crouzet | In Stock | - | - | - | - | - | - | - | - | 25 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - |