- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Center Contact Plating | End Contact Plating | Actuator | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-20GQ22 Omron Automation and Safety | 24 |
| Datasheet | 4 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2007 | A | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 8536.50.70.00 | - | 30V | 20A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 630gf | - | - | - | - | - | - | 0.141 (3.6mm) | 250V | 0.014 (0.35mm) | 0.051 (1.3mm) | 1.313 (33.4mm) | 280gf | 4.88 mm | - | 1.3 mm | - | - | - | - | - | - | - | - | 24.2mm | - | RoHS Compliant | - | - | ||
![]() D4C-6201 Omron Automation and Safety | 2242 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | - | - | 49mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-3203 Omron Automation and Safety | 22 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | - | - | 51.5mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-6302 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | Oil Resistant Cable 5m, Status Indicator | - | - | - | - | - | 51.5mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 411SX21-T Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 11 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | Phenolic | 136g | Plastic | - | - | - | - | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -53°C~204°C | Bulk | 1995 | SX | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 28V | 2A DC | Straight | - | 5.08mm | - | 2A | Solder Turret | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 141gf | - | - | - | - | - | - | 0.004 (0.1mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | - | 0.51 mm | - | - | - | - | - | 13.21mm | 12.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4NS-4AF Omron Automation and Safety | In Stock |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | Plastic | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2005 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 30.6mm | - | 3A | Screw Terminal | 240V | - | - | 30 mm | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | 96mm | 31mm | - | Unknown | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2C32R Omron Automation and Safety | 41 |
| Datasheet | 10 Weeks | Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Roller Plunger | 3PST-2NC/1NO | On-Off | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1101gf | - | - | - | - | - | - | - | - | - | 0.080 (2.0mm) | 1.748 (44.4mm) | - | - | - | - | - | - | Reset Function | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LCGGX1A10LC C&K | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | C&K | LCGGX1A10LC | LC | - | - | 85 °C | -25 °C | ROHS COMPLIANT | - | Active | 5.67 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 19.84 mm | 9.32 mm | LEVER ROLLER HIGH FORCE | - | SPDT | 1 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 1 A | - | - | - | - | 125 V | - | - | - | - | 4.3 mm | MOMENTARY | 3.56 mm | 0.47 N | - | - | - | - | - | - | - | 6.1 mm | - | - | - | - | ||
![]() ABS5510403 Panasonic | 41 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 50000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | - | ABS5510403 | ABS5 | - | - | 85 °C | -40 °C | - | - | Active | 5.8 | - | Yes | - | - | - | - | - | ABS | - | - | - | - | EAR99 | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 19.8 mm | 11.1 mm | PIN PLUNGER | - | SPDT | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 2 A | - | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | ||
![]() ABS4510403 Panasonic | 41 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 50000 Cycle(s) | 50 | PANASONIC CORP | Non-Illuminated | - | ABS4510403 | ABS4 | - | - | 85 °C | -40 °C | - | - | Active | 5.8 | - | Yes | - | - | - | - | - | ABS | - | - | - | - | EAR99 | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 19.8 mm | 11.1 mm | PIN PLUNGER | - | SPDT | 2 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 2 A | - | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | ||
![]() 44535-2010 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | Chassis Mount | 6 | - | - | - | 445352010 | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Safety Switch | - | - | - | Switches | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | 1500 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() D4D3187N Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2SW-P2D Omron Electronics Inc-EMC Div | 494 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 2A | PC Pin | 250V | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 2A | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | 2A | 2A@250VAC | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | 1 mm | - | 0.6 mm | - | - | - | - | - | - | - | - | 11mm | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-102-1A5 Omron Electronics Inc-EMC Div | 1000 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SZL-VL-C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 2 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2001 | SZL-VL | - | Obsolete | 1 (Unlimited) | Cable | EAR99 | General Purpose | 2 | - | 8536.50.70.00 | - | 125V | 5A AC 400mA DC | Right Angle | IP64 - Dust Tight, Water Resistant | 44.9mm | unknown | 5A | Cable Gland | 250V | CE, UL | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | 5A | - | - | - | - | 5A | 1 | SPDT | - | 10,000,000 Cycles | - | - | - | 204 ~ 800gf | - | - | 5A | - | - | - | 75° | - | 10° | 20° | - | 12 ~ 50gf | - | - | - | - | - | - | - | - | 204.5mm | 28mm | 28mm | - | No SVHC | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() BZV6-2RN2 Honeywell Sensing and Productivity Solutions | 2338 |
| Datasheet | 21 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | Zinc | - | STEEL | SILVER | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2012 | V6 | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 54.1mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | 600V | - | - | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | - | 283 ~ 567gf | - | - | - | - | SNAP ACTION | - | 0.219 (5.6mm) | - | 0.006 (0.15mm) | 0.188 (4.8mm) | - | 170gf | - | - | 4.83 mm | - | - | Actuator Seal Boot | - | - | 101.6mm | 77.22mm | 44.45mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D2HW-BR271M Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | 2 | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Lever, Simulated Roller | SPDT | On-Mom | 2A | - | - | 125V | - | - | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | - | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | - | - | - | - | - | Support Posts | - | - | 7mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() BZ-RW84-A2N145 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | 1.164041 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4JL-4QFA-C7-01 Omron Automation and Safety | 2584 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 6118gf | - | - | 10A | 10A@240VAC | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | Trapped Key | - | - | - | - | - | 132.9mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV3410619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | Panasonic | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - |