- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83170404 Crouzet | 5 | - | - | Chassis Mount | - | - | - | 831704 | - | - | 4000 | Non-Illuminated | - | 83170404 | - | Crouzet | - | - | Bulk | 831704A2.0 | Active | Details | 250 V | - | -20°C ~ 130°C | 83170 | - | 5A (AC) | - | - | Solder Lug | Round (Pin Plunger) | SPST-NO | Off-Mom | 30,000,000 Cycles | - | 61gf | - | 0.020 (0.5mm) | 0.006 (0.15mm) | - | 0.330 (8.4mm) | 10gf | - | - | - | - | ||
![]() 83161404 Crouzet | In Stock | - | - | Chassis Mount | - | - | - | 831614 | - | - | 4000 | Non-Illuminated | - | 83161404 | - | Crouzet | - | - | Bulk | 831614A3.0 | Active | Details | 250 V | - | -20°C ~ 125°C | 83161 | - | 10A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | Round (Pin Plunger) | SPST-NO | Off-Mom | 30,000,000 Cycles | - | 51gf | - | 0.047 (1.2mm) | 0.014 (0.35mm) | - | 0.579 (14.7mm) | 10gf | - | - | - | - | ||
![]() 83161518 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83161518 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163091 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83163091 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161813 Crouzet | 5 | - | - | Chassis Mount | - | - | - | 831618 | - | - | 1000 | Non-Illuminated | - | 83161813 | - | Crouzet | - | - | Bulk | 831618C6.0 | Active | Details | 250 V | - | -20°C ~ 125°C | 83161 | - | 100mA (AC) | - | - | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | 20,000,000 Cycles | - | 82gf | - | 0.047 (1.2mm) | 0.014 (0.35mm) | - | 0.579 (14.7mm) | 20gf | - | - | - | - | ||
![]() 83168006 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 4000 | Non-Illuminated | - | 83168006 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163069 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83163069 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83160622 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | 83160622 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161403 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | 83161403 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83133210 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 400 | Non-Illuminated | - | 83133210 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83160320 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | 83160320 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161040 Crouzet | In Stock | - | - | - | Polyamide (PA) | Roller | - | - | Silver | - | 750 | Non-Illuminated | - | 83161040 | + 125 C | - | - 60 C | Chassis Mount | - | - | - | Details | 250 VAC | - | - | - | Premium Miniature Micro Switch | - | - | 16 A | Quick Connect | - | - | - | - | SPDT | 3 N | - | - | - | - | - | - | Switch | - | - | IP40 | ||
![]() 83160319 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | 83160319 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83133053 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 276 | Non-Illuminated | - | 83133053 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83139007 Crouzet | 5 | - | - | Chassis Mount | - | - | - | 831390 | - | - | 100 | Non-Illuminated | - | 83139007 | - | Crouzet | - | - | Bulk | 831390CAB.5.P | Active | Details | 125 V | - | 0°C ~ 85°C | 83139 | - | 5A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Lever, Straight | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | - | 153gf | - | - | 0.060 (1.5mm) | - | - | 20gf | - | - | Cable Length 0.5m | IP67 | ||
![]() 83160660 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | - | 83160660 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161325 Crouzet | In Stock | - | - | - | - | Plunger, Pin | Round | - | - | - | 4000 | Non-Illuminated | 20,000,000 Cycle | 83161325 | + 125 C | - | - 60 C | Chassis Mount | - | - | - | Details | 250 VAC | - | - | 83160 | Miniature | - | - | 16 A | Quick Connect | - | - | ON - (OFF), OFF - (ON) | - | SPST-NO | 0.8 N | - | - | - | - | - | - | Accessories | - | - | IP40 | ||
![]() 83161038 Crouzet | In Stock | - | - | - | Polyamide (PA) | Roller | - | - | Silver | - | 750 | Non-Illuminated | - | 83161038 | + 125 C | - | - 60 C | Chassis Mount | - | - | - | Details | 250 VAC | - | - | - | Premium Miniature Micro Switch | - | - | 16 A | Quick Connect | - | - | - | - | SPDT | 3 N | - | - | - | - | - | - | Switch | - | - | IP40 | ||
![]() 83163015 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83163015 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161844 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83161844 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |