- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Voltage Rating AC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83161840 Crouzet | In Stock | - | - | - | - | - | - | - | 750 | Non-Illuminated | 83161840 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83169046 Crouzet | In Stock | - | - | - | - | - | - | - | 100 | Non-Illuminated | 83169046 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 83169010 Crouzet | In Stock | - | - | - | - | - | - | - | 100 | Non-Illuminated | 83169010 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 83170411 Crouzet | In Stock | - | - | Through Hole, Right Angle | - | 831704 | - | - | 2000 | Non-Illuminated | 83170411 | - | Crouzet | - | Bulk | 831704C6.0 | Active | Details | 250 V | -20°C ~ 130°C | 83170 | 5A (AC) | - | - | PC Pin | Round (Pin Plunger) | SPDT | On-Mom | 30,000,000 Cycles | 61gf | - | 0.020 (0.5mm) | 0.006 (0.15mm) | - | 0.330 (8.4mm) | 10gf | - | - | - | - | ||
![]() 83161543 Crouzet | In Stock | - | - | - | - | - | - | - | 750 | Non-Illuminated | 83161543 | - | - | - | - | - | - | Details | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161896 Crouzet | In Stock | - | - | - | - | - | - | - | 1000 | Non-Illuminated | 83161896 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186124 Crouzet | In Stock | - | - | - | - | - | Silver | - | 80 | Non-Illuminated | 83186124 | + 125 C | - | - 40 C | - | - | - | Details | 250 VAC | - | - | - | - | 6 A | - | - | - | - | - | 2.5 N | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161328 Crouzet | In Stock | - | - | - | - | - | - | - | 750 | Non-Illuminated | 83161328 | - | - | - | - | 831613C3.BB | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170407 Crouzet | In Stock | - | - | - | - | - | - | - | 4000 | Non-Illuminated | 83170407 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161883 Crouzet | In Stock | - | - | - | - | - | - | - | 400 | Non-Illuminated | 83161883 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83181062 Crouzet | In Stock | - | - | - | - | - | - | - | 1104 | Non-Illuminated | 83181062 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83200011 Crouzet | In Stock | - | - | - | - | - | - | - | 4000 | Non-Illuminated | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83169012 Crouzet | In Stock | - | - | - | - | - | - | - | 100 | Non-Illuminated | 83169012 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 83161858 Crouzet | In Stock | - | - | - | - | - | - | - | 750 | Non-Illuminated | 83161858 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161901 Crouzet | In Stock | - | - | - | - | - | - | - | 1000 | Non-Illuminated | 83161901 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186064 Crouzet | In Stock | - | - | - | Roller | - | - | - | 1104 | Non-Illuminated | 83186064 | + 125 C | - | - 40 C | - | - | - | Details | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | ||
![]() 83291809 Crouzet | In Stock | - | - | - | - | - | - | - | 250 | Non-Illuminated | 83291809 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161407 Crouzet | In Stock | - | - | Chassis Mount | - | 831614 | - | - | 1000 | Non-Illuminated | 83161407 | - | Crouzet | - | Bulk | 831614C6.0 | Active | Details | 250 V | -20°C ~ 125°C | 83161 | 10A (AC) | - | - | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | 30,000,000 Cycles | 51gf | - | 0.047 (1.2mm) | 0.014 (0.35mm) | - | 0.579 (14.7mm) | 10gf | - | - | - | - | ||
![]() 83181080 Crouzet | In Stock | - | - | - | - | - | - | - | 1104 | Non-Illuminated | 83181080 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186075 Crouzet | In Stock | - | - | - | Roller | - | - | - | 120 | Non-Illuminated | 83186075 | + 125 C | - | - 40 C | - | - | - | Details | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - |