- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Contact Configuration | Product | Lamp Type | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83181070 Crouzet | In Stock | - | - | - | - | - | - | - | - | 120 | Non-Illuminated | - | 83181070 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161854 Crouzet | In Stock | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83161854 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161843 Crouzet | In Stock | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83161843 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161615 Crouzet | In Stock | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | - | 83161615 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161318 Crouzet | In Stock | - | - | - | Plunger, Pin | Round | - | - | - | 500 | Non-Illuminated | 10,000,000 Cycle | 83161318 | + 125 C | - | - 20 C | Chassis Mount | - | - | - | Details | 250 VAC | - | - | 83160 | Switch | - | - | 16 A | Quick Connect | - | - | - | - | SPDT | 3 N | - | - | - | - | - | - | - | Accessories | - | - | - | ||
![]() 83161526 Crouzet | In Stock | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83161526 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161538 Crouzet | In Stock | - | - | - | Roller | - | - | - | - | 750 | Non-Illuminated | - | 83161538 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161344 Crouzet | 235 |
| - | Chassis Mount | Plunger, Pin | Round | 831613 | - | - | 1000 | Non-Illuminated | 20,000,000 Cycle | 83161344 | + 125 C | Crouzet | - 20 C | Chassis Mount | Bulk | 831613C3.0 | Active | Details | 250 VAC | - | -20°C ~ 125°C | 83160 | Miniature | 16A (AC) | - | 16 A | Quick Connect | Round (Pin Plunger) | SPDT | ON - (OFF), OFF - (ON) | 20,000,000 Cycles | SPDT | 0.8 N | - | 0.047 (1.2mm) | 0.014 (0.35mm) | - | 0.579 (14.7mm) | 20gf | SPDT | Accessories | - | - | IP40 | ||
![]() 83161402 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | 83161402 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161045 Crouzet | In Stock | - | - | - | - | - | - | Silver | - | 750 | Non-Illuminated | - | 83161045 | + 125 C | - | - 60 C | Chassis Mount | - | - | - | Details | 250 VAC | - | - | - | Premium Miniature Micro Switch | - | - | 16 A | Quick Connect | - | - | - | - | SPDT | 3 N | - | - | - | - | - | - | - | Switch | - | - | IP40 | ||
![]() 83161924 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | 83161924 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161508 Crouzet | 14 |
| - | Chassis Mount | - | - | 831615 | - | - | 1000 | Non-Illuminated | - | 83161508 | - | Crouzet | - | - | Bulk | 831615C6.0 | Active | Details | 250 V | - | -20°C ~ 125°C | 83161 | - | 4A (AC) | - | - | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | 50,000,000 Cycles | - | 25gf | - | 0.045 (1.1mm) | 0.014 (0.35mm) | - | 0.579 (14.7mm) | 5.000gf | - | - | - | - | - | ||
![]() 83162921 Crouzet | In Stock | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186060 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | Non-Illuminated | - | 83186060 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186067 Crouzet | In Stock | - | - | - | - | - | - | - | - | 120 | Non-Illuminated | - | 83186067 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170943 Crouzet | In Stock | - | - | - | - | - | - | - | - | 1104 | Non-Illuminated | - | 83170943 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170811 Crouzet | In Stock | - | - | - | - | - | - | - | - | 2000 | Non-Illuminated | - | 83170811 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163107 Crouzet | In Stock | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83163107 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163221 Crouzet | 248 |
| - | Chassis Mount | Roller Lever | - | 831613 | - | - | 750 | Non-Illuminated | 20,000,000 Cycle | 83163221 | + 125 C | Crouzet | - 20 C | Chassis Mount | Bulk | 831613C3.EB | Active | Details | 250 VAC | - | -20°C ~ 125°C | 83160 | Miniature | 16A (AC) | - | 16 A | Quick Connect | Lever, Roller | SPDT | ON - (OFF), OFF - (ON) | 20,000,000 Cycles | SPDT | 0.8 N | - | 0.047 (1.2mm) | 0.014 (0.35mm) | - | 0.806 (20.5mm) | 20gf | SPDT | Accessories | - | - | IP40 | ||
![]() 83200229 Crouzet | In Stock | - | - | - | - | - | - | - | - | 2000 | Non-Illuminated | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |