- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Center Contact Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Brand | Contact Materials | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | Terminal Length | Product Category | IP Rating | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3254613 Panasonic | 90 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | Roller Lever | - | - | Silver Nickel | - | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | - | AV3254613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AV | e4 | Yes | - | - | - | EAR99 | High Precision | - | Gold (Au) | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 100 mA | Solder Terminal | - | - | 19.8 mm | - | 6.4 mm | Roller Lever | - | OFF - ON | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPST | 0.98 N | Solder | - | -25 → +85°C | - | 0.1 A | - | - | - | 250 V | - | - | - | 0.034N | 3.3 mm | MOMENTARY | 2.5 mm | - | 0.39 N | SP-CO | - | - | - | - | - | IP40 | - | - | 11.1 mm | 30 mm | - | - | - | - | ||
![]() D2HW-BL232ML Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | 2A | - | - | 125V | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 66gf | - | - | - | - | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | - | - | - | - | - | - | Support Posts | - | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL111-FT Omron Electronics Inc-EMC Div | 485 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 12gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2D20 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4120 Omron Automation and Safety | 44 |
| - | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2004 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 47mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | 10A | - | - | 40° | - | 14° | 18° | - | 51gf | - | - | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | - | 64mm | 31mm | 57.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1A20 Omron Automation and Safety | 17 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2002 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | - | 57.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSXA3K-1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Screw | Chassis Mount | 600 | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2003 | LSX | - | - | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 74.4mm | - | 10A | Screw Terminal | 120V | CSA, UL | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | EXPLOSION PROOF | - | - | - | - | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | - | - | - | - | - | 60° | - | 5° | 15° | - | - | - | - | - | - | - | - | - | - | Nylon Roller, Front Mounted | - | - | - | 50.8mm | 146.3mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2SW-3L1H Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | Stainless Steel | - | - | - | - | - | - | Silver | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1998 | D2SW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Solder Lug | 125V | - | - | - | - | Lever, Straight | SPDT | On-Mom | 100MOhm | - | - | - | 250V | - | 3A | - | - | 30V | 5,000,000 Cycles | - | 3A | - | 60gf | - | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | 19.8mm | 6.4mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP50, IP67, Waterproof | ||
![]() SS-01GL2D Omron Electronics Inc-EMC Div | 78468 |
| Datasheet | 15 Weeks | Panel, Through Hole | Through Hole | - | - | - | - | - | Polyacetal, Resin, Stainless Steel | - | - | - | - | - | - | Gold | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | - | - | Active | Not Applicable | PC Pins | - | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | unknown | 100mA | PC Pin | 125V | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 125V | - | 100mA | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 50gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MBB101B01C01D APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 100 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBB101C01C01A APEM Inc. | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 10000 Cycle(s) | 5000 | - | APEM COMPONENTS INC | Non-Illuminated | Unavailable | - | - | MBB101C01C01A | MBB | - | - | Chassis Mount | 85 °C | - | - | Active | 5.78 | Details | Yes | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | Silver (Ag) | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 19.8 mm | - | 6.4 mm | PLUNGER | - | CHANGE-OVER | - | - | - | - | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 5 A | - | - | - | 125 V | - | - | - | - | 1.3 mm | MOMENTARY | 0.8 mm | - | 2 N | - | - | - | - | - | - | - | - | - | 10.8 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | TF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASKHF3P04AW C&K | In Stock | - | - | 12 Weeks | - | - | - | NO | PANEL MOUNT | - | - | PHENOLIC | SILVER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | 1000VRMS V | - | 75000 Cycle(s) | 1 | - | C & K COMPONENTS INC | Non-Illuminated | - | - | - | ASKHF3P04AW | - | - | - | - | 85 °C | -55 °C | ROHS COMPLIANT | Active | 5.24 | Details | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | not_compliant | - | - | - | - | 46 mm | - | 16.3 mm | PIN PLUNGER | - | SPST | 1000000000 Ω | 2 A | - | 24 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 25 A | - | - | - | 250 V | - | - | - | - | 2.54 mm | MOMENTARY | 1.27 mm | - | 5.56 N | - | - | - | - | 0.25 inch | - | - | - | - | 16.3 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | Plunger, Pin | Plunger, Pin | - | Silver | - | - | - | 100 | - | - | Non-Illuminated | - | 300000 Cycles | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | LCA | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | - | 6 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKCA1P7 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | Honeywell | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | ||
![]() ASKHC2L04AY C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | Roller Lever | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | 300000 Cycle | - | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | Details | - | - | 125 VAC, 250 VAC, 277 VAC | 125 VDC, 250 VDC | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | 0.25 A, 5 A, 15 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | 225 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LS1-HOS-GRE Honeywell | 2290 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | LS/200LS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKDC1L6 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 903VB1-PG Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | 7.724601 oz | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |