- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | HTS Code | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Cable Length | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83200215 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | Non-Illuminated | - | 83200215 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83181071 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120 | - | Non-Illuminated | - | 83181071 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83181804 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 400 | - | Non-Illuminated | - | 83181804 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X0222172 Crouzet | In Stock | - | - | - | - | - | Polyamide (PA) | Plunger | - | - | - | - | 2000 | - | Non-Illuminated | 30,000,000 Cycle | X0222172 | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | 250 VAC | - | - | 83170 | - | - | - | - | Subminiature | - | - | - | - | - | - | 6 A | Solder Pin, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | ||
![]() 608.9235.078 Altech Corporation | 22 |
| - | - | - | - | Nylon | Roller Plunger | - | - | - | - | 1 | - | Non-Illuminated | 10000000 Cycles | 608.9235.078-ALTH | + 70 C | - | - 25 C | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | 250 VDC | - | - | - | - | - | Cable | Plastic Body Limit Switch | - | - | - | - | - | - | 400 mA, 10 A | Screw | - | - | - | - | - | - | - | - | 1 m | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() AV3832613 Panasonic | 30 |
| - | - | NO | PANEL MOUNT | - | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3832613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | AV | e4 | - | EAR99 | - | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | OFF - ON | 0.1 A | 30 V | QUICK CONNECT | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.12 N | - | - | - | - | - | 11.1 mm | 25.95 mm | ||
![]() AV37243 Panasonic | 30 |
| - | - | - | - | - | Lever | - | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | 250 VAC | 125 VDC | - | AV | - | - | - | - | High Precision | - | - | - | - | - | - | 3 A | Solder Pin, Left Angle | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | SPST | 0.98 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | ||
![]() AV38043 Panasonic | 30 |
| - | - | NO | PANEL MOUNT | - | Plunger, Pin | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV38043 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | AV | e4 | - | EAR99 | - | High Precision | Silver (Ag) | 8536.50.70.00 | - | - | - | compliant | 3 A | Quick Connect | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | 3 A | 30 V | QUICK CONNECT | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | - | 11.1 mm | - | ||
![]() AV3642613 Panasonic | 30 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Simulated Roller Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3642613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | AV | e4 | Yes | EAR99 | - | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | SIMULATED ROLLER LEVER | - | OFF - ON | 0.1 A | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.49 N | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.16 N | - | - | - | - | - | 6.4 mm | 19.15 mm | ||
![]() AV3724613 Panasonic | 30 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3724613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 2.38 | - | Yes | - | 250 VAC | 125 VDC | - | AV | e4 | - | EAR99 | - | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | HINGE LEVER | - | OFF - ON | 0.1 A | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | - | - | 6.4 mm | 20 mm | ||
![]() AV3754613 Panasonic | 30 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Roller Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV3754613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | - | 250 VAC | 125 VDC | - | AV | e4 | - | EAR99 | - | High Precision | Gold (Au) | 8536.50.70.00 | - | - | - | compliant | 100 mA | Solder Pin, Left Angle | 19.8 mm | 11.1 mm | ROLLER LEVER | - | OFF - ON | 0.1 A | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | - | - | - | - | 6.4 mm | 30 mm | ||
![]() 50091689-001 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83133035 Crouzet | 366 |
| - | - | - | - | - | Plunger | - | - | Gold Plated Silver | - | 30 | - | Non-Illuminated | 10,000,000 Cycle | 83133035 | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | 250 VAC | - | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | 6 A | Quick Connect | - | - | Plunger | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | 6 A | SPDT | 1.6 N | Solder/Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Accessories | - | - | IP40 | - | - | ||
![]() 83169002 Crouzet | 70 |
| - | Chassis Mount | - | - | - | Button | Button | 831690 | Silver Nickel | - | 10 | - | Non-Illuminated | - | 83169002 | + 105 C | Crouzet | - 40 C | Chassis Mount | - | - | Bulk | - | 831690CR.5.0 | - | Active | - | Details | - | 1.058219 oz | 250 VAC | - | -20°C ~ 85°C | * | - | - | - | - | Miniature | - | - | - | 10A (AC) | IP67 - Dust Tight, Waterproof | - | 8 A | Wire Lead | - | - | Plunger | SPDT | ON - (OFF), OFF - (ON) | - | - | - | - | 5000000Operations | - | 8 A @ 250 V ac | SPDT | 4.5 N | Pre-wired | -20 → +85°C | - | - | - | - | 0.040 (1.0mm) | - | 0.014 (0.35mm) | - | 0.579 (14.7mm) | 1N | - | - | - | - | SPDT | - | - | Cable Length 0.5m | IP67/ IP69 | - | - | ||
![]() 83161102 Crouzet | In Stock | - | - | - | - | - | - | Plunger, Pin | - | - | - | - | 1000 | - | Non-Illuminated | - | 83161102 | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | - | 250 VAC | - | - | 83160 | - | - | - | - | Miniature | - | - | - | - | - | - | 16 A | Solder Lug | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | SPDT | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | ||
![]() 83161501 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | Non-Illuminated | - | 83161501 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170808 Crouzet | 43 |
| - | Through Hole | - | - | - | - | - | 831708 | - | - | 2000 | - | Non-Illuminated | - | 83170808 | - | Crouzet | - | - | - | - | Bulk | - | 831708C3.0 | - | Active | - | Details | - | - | 250 V | - | -20°C ~ 125°C | 83170 | - | - | - | - | - | - | - | - | 100mA (AC) | - | - | - | PC Pin | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | - | - | - | 153gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.006 (0.15mm) | - | 0.330 (8.4mm) | 31gf | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170802 Crouzet | 43 |
| - | Chassis Mount | - | - | - | - | - | 831708 | - | - | 2000 | - | Non-Illuminated | - | 83170802 | - | Crouzet | - | - | - | - | Bulk | - | 831708C2.0 | - | Active | - | Details | - | - | 250 V | - | -20°C ~ 125°C | 83170 | - | - | - | - | - | - | - | - | 100mA (AC) | - | - | - | Solder Lug | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | - | - | - | 153gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.006 (0.15mm) | - | 0.330 (8.4mm) | 31gf | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83161110 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | Non-Illuminated | - | 83161110 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X0215958 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 24 VDC | - | - | - | - | - | - | Miniature | - | - | 3.9 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |