- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Series | Pbfree Code | ECCN Code | Type | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 16.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Simulated Roller Lever | Simulated Roller Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 10.1 A | Solder Terminal | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 17.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Roller Lever | - | - | Copper | - | 100 | - | Non-Illuminated | 10000 Cycle | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 0.1 A | Through Hole | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 16.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Roller Lever | Roller Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 16.6 mm | ||
![]() 83132033 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 276 | - | Non-Illuminated | - | 83132033 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 32 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 32 mm | ||
![]() 83106130 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 140 | - | Non-Illuminated | - | 83106130 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | 8 Weeks | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | Lever | Lever | - | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | 10000 Cycle | LCA01150T09PC | LCA | + 125 C | - | - 40 C | Chassis Mount | 125 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 5.75 | - | Yes | 125 VAC, 250 VAC | - | Yes | EAR99 | Subminiature | 8536.50.70.00 | compliant | 0.1 A | Through Hole | 19.8 mm | 6.4 mm | LEVER | SPDT | SOLDER | SNAP ACTING/LIMIT SWITCH | SPDT | 150 g | - | 0.1 A | - | 250 V | 5.05 mm | MOMENTARY | 4.3 mm | 1.47 N | Switch | - | - | 10.6 mm | 20.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 35.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 5 A | Through Hole | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 55.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 32 mm | ||
![]() 83118037 Crouzet | In Stock | - | - | - | - | - | - | - | - | 831180 | - | - | 30 | - | Non-Illuminated | - | 83118037 | - | - | Crouzet | - | - | - | - | Box | - | 831180C3.0 | - | Active | - | Details | - | - | 83118 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83106409 Crouzet | 32 |
| - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | 83106409 | - | - | Crouzet | - | - | - | - | - | - | 831064C2.0 | - | Active | - | Details | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79257876 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | Non-Illuminated | - | 79257876 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 5 A | Solder Terminal | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | - | 55.2 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | Roller Lever | Roller Lever | - | Copper | 100000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | - | LCA06150A05PY | LCA | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 5.75 | - | Yes | 125 VAC, 250 VAC | - | Yes | EAR99 | Subminiature | 8536.50.70.00 | compliant | 6 A | Through Hole | 19.8 mm | 6.4 mm | LEVER ROLLER | SPST | SOLDER | SNAP ACTING/LIMIT SWITCH | SPST-NO | 150 g | - | 6 A | 6A@250VAC | 250 V | 4.4 mm | MOMENTARY | 3.8 mm | 1.47 N | Switch | - | - | 10.6 mm | 16.6 mm | ||
![]() 83160047 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | Non-Illuminated | - | 83160047 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83132054 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 276 | - | Non-Illuminated | - | 83132054 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83123084 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | 83123084 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - |