- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage Rating AC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83134015 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 468 | Non-Illuminated | 83134015 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83123023 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 20 | Non-Illuminated | 83123023 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | Non-Illuminated | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Terminal | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | Switch | - | - | - | 35.2 mm | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | Non-Illuminated | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | Switch | - | - | - | 35.2 mm | ||
![]() 83134012 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 624 | Non-Illuminated | 83134012 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83106332 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | 83106332 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83106049 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 140 | Non-Illuminated | 83106049 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83170003 Crouzet | 32 |
| - | Chassis Mount | - | - | - | 831700 | - | - | 4000 | Non-Illuminated | 83170003 | - | Crouzet | - | - | Bulk | 831700B2.0 | Active | Details | 250 V | -20°C ~ 130°C | 83170 | - | 10A (AC) | - | - | Solder Lug | Round (Pin Plunger) | SPST-NC | On-Mom | 10,000,000 Cycles | - | 153gf | - | 0.020 (0.5mm) | 0.006 (0.15mm) | - | 0.330 (8.4mm) | 31gf | - | - | - | - | - | ||
![]() 83137502 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | 83137502 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83132053 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 100 | Non-Illuminated | 83132053 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83141015 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 10 | Non-Illuminated | 83141015 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83132089 Crouzet | 32 |
| - | Chassis Mount | - | - | - | 831320 | - | - | 276 | Non-Illuminated | 83132089 | - | Crouzet | - | - | Bulk | 831320C1.LL | Active | Details | 125 V | -20°C ~ 125°C | 83132 | - | 5A (AC) | - | - | Solder, Quick Connect - 0.110 (2.8mm) | Lever, Straight | SPDT (DB/DM) | On-Mom | 10,000,000 Cycles | - | 82gf | - | - | 0.040 (1.0mm) | 0.085 (2.16mm) | 0.374 (9.5mm) | 16gf | - | - | Actuator Mounted Left Side | - | - | ||
![]() 83163083 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | 83163083 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163084 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | 83163084 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83132076 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 276 | Non-Illuminated | 83132076 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83134028 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 624 | Non-Illuminated | 83134028 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | Non-Illuminated | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | Switch | - | - | - | 35.2 mm | ||
![]() 83139129 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 100 | Non-Illuminated | 83139129 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70507312 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 500 | Non-Illuminated | 70507312 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83106380 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | 140 | Non-Illuminated | 83106380 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |