- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Termination Type | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | Features | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83134016 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 624 | - | Non-Illuminated | - | 83134016 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83112011 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | Non-Illuminated | - | 83112011 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | Subminiature | - | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | 35.2 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | Lever | Lever | - | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | 10000 Cycle | LCA01150T09PW | - | + 125 C | - | - 40 C | Chassis Mount | 125 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 125 VAC, 250 VAC | - | - | - | Yes | EAR99 | Subminiature | 8536.50.70.00 | - | - | compliant | 0.1 A | Through Hole | 19.8 mm | 6.4 mm | LEVER | - | SPST | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST-NC | 150 g | - | 0.1 A | .1A@250VAC | - | 250 V | - | - | - | - | 5.05 mm | MOMENTARY | 4.3 mm | 1.47 N | Switch | - | - | - | 10.6 mm | 20.6 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | NO | PANEL MOUNT | Stainless Steel | Lever | Lever | - | Copper | 10000 Cycle(s) | 100 | C & K COMPONENTS INC | Non-Illuminated | 10000 Cycle | LCA01150T05SY | LCA | + 125 C | - | - 40 C | Chassis Mount | 125 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | 5.75 | - | Yes | 125 VAC, 250 VAC | - | - | - | Yes | EAR99 | Subminiature | 8536.50.70.00 | - | - | compliant | 0.1 A | Solder Terminal | 19.8 mm | 6.4 mm | SHORT LEVER | - | SPST | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST-NO | 150 g | - | 0.1 A | .1A@250VAC | - | 250 V | - | - | - | - | 4.2 mm | MOMENTARY | 3.6 mm | 1.47 N | Switch | - | - | - | 10.6 mm | 16.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Copper | - | 100 | - | Non-Illuminated | - | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | Subminiature | - | - | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | 16.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Silver | - | - | - | Non-Illuminated | 10000 Cycles | - | - | + 85 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | Subminiature | - | - | - | - | 0.1 A | Wire Lead | - | - | - | - | - | - | - | - | SPST-NO | 33 g | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | 55.9 mm | ||
![]() 83123081 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Non-Illuminated | - | 83123081 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() 83106153 Crouzet | In Stock | - | - | - | - | - | - | - | Plunger, Pin | - | - | - | - | 140 | - | Non-Illuminated | - | 83106153 | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | 250 VAC | - | - | 83106 | - | - | Micro Switch | - | - | - | - | 5 A | Quick Connect | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | SPDT | 4 N | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | IP40 | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | Stainless Steel | Lever | Lever | - | Silver | - | 40 | - | Non-Illuminated | 10000 Cycles | - | - | + 105 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | Subminiature | - | - | - | - | 5 A | Wire Lead | - | - | - | - | - | - | - | - | SPST-NO | 54 g | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | 25.5 mm | ||
![]() 83160045 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | 83160045 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | Lever | Lever | - | Silver | - | - | - | Non-Illuminated | 300000 Cycles | - | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | Subminiature | - | - | - | - | 6 A | Solder Terminal | - | - | - | - | - | - | - | - | SPDT | 25 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic | Lever | Lever | - | Copper | - | - | - | Non-Illuminated | 300000 Cycle | - | - | + 85 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | 125 VAC, 250 VAC | - | - | - | - | - | Miniature | - | - | - | - | 20 A | Quick Connect | - | - | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | Roller Lever | Roller Lever | - | Silver | - | - | - | Non-Illuminated | 300000 Cycles | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | - | Subminiature | - | - | - | - | 6 A | Through Hole | - | - | - | - | - | - | - | - | SPDT | 50 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.6 mm | ||
![]() 83245003 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | Non-Illuminated | - | 83245003 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | ||
![]() 83186012 Crouzet | 236 |
| - | - | Chassis Mount | - | - | - | - | - | 831860 | - | - | 200 | - | Non-Illuminated | - | 83186012 | - | - | Crouzet | - | - | - | - | Bulk | - | 831860CCD0.0 | - | Active | - | Details | - | 250 V | 24 V | -40°C ~ 105°C | 83180 | - | - | - | - | 6A (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | Cable Leads | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 2,000,000 Cycles | - | - | 255gf | - | - | - | 0.025 (0.6mm) | - | 0.004 (0.1mm) | - | 0.330 (8.4mm) | 82gf | - | - | - | - | - | - | Cable Length 0.5m | - | - | - | ||
![]() 83186062 Crouzet | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | 831860 | - | - | 1104 | - | Non-Illuminated | - | 83186062 | - | - | Crouzet | - | - | - | - | Bulk | - | 831860C1.BL | - | Active | - | Details | - | 250 V | 24 V | -40°C ~ 125°C | 83180 | - | - | - | - | 6A (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.110 (2.8mm) | - | - | Lever, Straight | SPDT | On-Mom | - | 2,000,000 Cycles | - | - | 64gf | - | - | - | 0.094 (2.4mm) | - | 0.016 (0.4mm) | - | 0.437 (11.1mm) | 20gf | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163007 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 750 | - | Non-Illuminated | - | 83163007 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163080 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 750 | - | Non-Illuminated | - | 83163080 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83181818 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | Non-Illuminated | - | 83181818 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |