- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Stainless Steel | Lever | Lever | - | - | Silver | - | - | Non-Illuminated | 300000 Cycles | - | + 125 C | - | - 40 C | Chassis Mount | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | Subminiature | - | - | 6 A | Quick Connect | - | - | - | - | SPDT | 15 g | - | - | - | - | - | - | - | - | - | - | 55.2 mm | ||
![]() 83244220 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 10 | Non-Illuminated | - | 83244220 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() 83180004 Crouzet | In Stock | - | - | Chassis Mount | - | - | - | - | 831800 | - | - | 400 | Non-Illuminated | - | 83180004 | - | Crouzet | - | - | Bulk | - | 831800CFG0.0 | Active | Details | 250 V | 24 V | -40°C ~ 105°C | 83180 | - | 10A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round (Pin Plunger) | SPDT | On-Mom | 1,000,000 Cycles | - | 347gf | - | 0.025 (0.6mm) | 0.004 (0.1mm) | - | 0.330 (8.4mm) | 102gf | - | - | Cable Length 0.5m | - | - | ||
![]() 83200030 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 4000 | Non-Illuminated | - | 83200030 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83294001 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | 83294001 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83244280 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() 83186029 Crouzet | In Stock | - | - | - | - | - | - | - | - | Silver | - | 50 | Non-Illuminated | - | 83186029 | + 125 C | - | - 40 C | - | - | - | - | - | Details | 250 VAC | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | 2.5 N | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83180001 Crouzet | 32 |
| - | Chassis Mount | - | - | - | - | 831800 | - | - | 4000 | Non-Illuminated | - | 83180001 | - | Crouzet | - | - | Bulk | - | 831800C2.0 | Active | Details | 250 V | 24 V | -40°C ~ 125°C | 83180 | - | 10A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round (Pin Plunger) | SPDT | On-Mom | 1,000,000 Cycles | - | 347gf | - | 0.025 (0.6mm) | 0.004 (0.1mm) | - | 0.330 (8.4mm) | 102gf | - | - | - | - | - | ||
![]() 83163088 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83163088 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83186066 Crouzet | In Stock | - | - | - | - | Roller | - | - | - | - | - | 1104 | Non-Illuminated | - | 83186066 | + 125 C | - | - 40 C | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() X0231487 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 120 | Non-Illuminated | - | X0231487 | - | - | - | - | - | - | 831860CFG0.FR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83163081 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | 83163081 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83242010 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 240 | Non-Illuminated | - | 83242010 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | ||
![]() 83245000 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 240 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | ||
![]() 83170009 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 4000 | Non-Illuminated | - | 83170009 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X0226689 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 30 | Non-Illuminated | - | X0226689 | - | - | - | - | - | - | - | - | Details | - | - | - | 83106 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83244224 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 240 | Non-Illuminated | - | 83244224 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
![]() X0230551 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 750 | Non-Illuminated | - | X0230551 | - | - | - | - | - | - | 831618A2.EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83200034 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | 4000 | Non-Illuminated | - | 83200034 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS075Q100F070R1A E-Switch | 46 |
| - | Through Hole | - | - | - | Q971042 | - | - | 100,000 Cycles | 120 | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | Details | 125 V | - | -25°C ~ 75°C | SS | - | 100mA (AC) | - | - | PC Pin | Round (Pin Plunger) | SPDT | On-Mom | 1,000,000 Cycles | - | 70gf | - | - | - | 0.014 (0.35mm) | 0.276 (7.0mm) | 25gf | - | - | - | - | - |