- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator | Alternate PN | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | Features | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Simulated Roller Lever | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | 125 VAC | 30 VDC | - | TF | - | - | - | Snap | - | - | - | - | - | 1 A | Quick Connect | - | - | - | - | OFF - (ON) | - | - | - | - | - | SPST | 150 gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS4512503 Panasonic | 31 |
| - | - | - | - | - | - | - | - | - | 50 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT3252613 Panasonic | 31 |
| - | - | - | - | Roller Lever | - | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | AVT | - | - | - | Subminiature | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | ||
![]() AV3404613 Panasonic | 41 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Plunger | - | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | AV3404613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | AV | e4 | - | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | PIN PLUNGER | - | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | - | - | - | - | 11.1 mm | - | ||
![]() AVL323561 Panasonic | 41 |
| - | - | - | - | Lever | - | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | AVL | - | - | - | Subminiature | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | - | OFF - ON | - | - | - | - | - | SPST | 1.47 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.95 mm | ||
![]() AV3554613 Panasonic | 41 |
| - | - | - | - | Roller Lever | - | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | AV | - | - | - | High Precision | - | - | - | - | - | 100 mA | Solder Pin | - | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.98 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | ||
![]() AH1582619 Panasonic | 41 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Lever | - | Silver Nickel | - | 100000 Cycle(s) | 50 | - | PANASONIC CORP | Non-Illuminated | - | - | AH1582619 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 125 VAC | 30 VDC | - | AH1 (FJ) | e4 | - | EAR99 | Ultraminiature | Gold (Au) | 8536.50.70.00 | - | - | compliant | 100 mA | Solder Pin | 12.8 mm | 6 mm | HINGE LEVER | - | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPDT | 0.74 N | - | 0.1 A | - | - | - | 125 V | - | - | - | - | 2.65 mm | MOMENTARY | 2.1 mm | 0.25 N | - | - | - | IP40 | 6.5 mm | - | ||
![]() AV3610613 Panasonic | 41 |
| - | - | - | - | Lever | - | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | AV | - | - | - | High Precision | - | - | - | - | - | 100 mA | Solder Pin, Right Angle | - | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.85 mm | ||
![]() AV362061 Panasonic | 41 |
| - | - | - | - | Lever | - | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | AV | - | - | - | High Precision | - | - | - | - | - | 100 mA | Solder Pin, Right Angle | - | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.25 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | ||
![]() AVT382261 Panasonic | 41 |
| - | - | - | - | Lever | - | Silver Nickel | - | - | 100 | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | AVT | - | - | - | Subminiature | - | - | - | - | - | 100 mA | Quick Connect | - | - | - | - | OFF - ON | - | - | - | - | - | SPST | 0.49 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | ||
![]() AVL3445613 Panasonic | 41 |
| - | - | NO | THROUGH HOLE-STRAIGHT | Simulated Roller Lever | - | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | AVL3445613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | AVL | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | compliant | 100 mA | Solder Pin | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | 11.1 mm | 19.15 mm | ||
![]() AV3820613 Panasonic | 41 |
| - | - | NO | PANEL MOUNT | Lever | - | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | AV3820613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | AV | e4 | Yes | EAR99 | High Precision | Gold (Au) | 8536.50.70.00 | - | - | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | 0.1 A | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.25 N | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.078 N | - | - | - | - | 11.1 mm | 20 mm | ||
![]() AVT3814613 Panasonic | 41 |
| - | - | NO | PANEL MOUNT | Lever | - | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | AVT3814613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | AVT | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | compliant | 100 mA | Quick Connect | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | OFF - ON | 0.1 A | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | SPST | 0.98 N | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | - | - | - | - | 11.1 mm | 17.85 mm | ||
![]() AVM3625613 Panasonic | 41 |
| - | - | NO | THROUGH HOLE-RIGHT ANGLE | Lever | - | Silver Nickel | - | 200000 Cycle(s) | 100 | - | PANASONIC CORP | Non-Illuminated | - | - | AVM3625613 | + 85 C | - | - 25 C | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | - | Active | - | 5.8 | - | Yes | 250 VAC | 125 VDC | - | AVM | e4 | - | EAR99 | Subminiature | Gold (Au) | 8536.50.70.00 | - | - | compliant | - | Solder Pin, Right Angle | 19.8 mm | 11.1 mm | HINGE LEVER | - | OFF - ON | 0.1 A | 30 V | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPST | 1.47 N | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | 6.4 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | 100 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS0101F020PR E-Switch | 41 |
| - | Through Hole | - | - | Lever | Q980005 | - | - | 50,000 Cycles | 1000 | - | - | Non-Illuminated | - | 100,000 Cycle | - | + 85 C | E-Switch | - 25 C | - | - | - | Bulk | - | BULK | - | Active | - | Details | - | - | 6 V | -25°C ~ 85°C | TS | - | - | - | Subminiature | - | - | 300mA (DC) | - | - | 0.3 A | Snap-In | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 100,000 Cycles | - | - | 20 +/- 10 gf | - | - | - | - | 0.75 (1.8mm) | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF3 | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |