- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Actuator | Actuator Style | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | For Use With | Illuminated | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | NEMA Rating | Part # Aliases | RoHS | Supplier Package | Termination Method | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Size | Operating Temperature | Series | Type | Color | Gender | Capacitance | Pitch | Current Rating | Pin Count | Termination Style | Housing Color | Switch Function | Interface | Plating | Viewing Angle | Program Memory Size | Family | Data Bus Width | Contact Form | Operating Force | Operating Temperature Range | Illumination Color | Reverse Voltage | Number of LEDs | Peak Wavelength | Dominant Wavelength | Stud Size | Lamp Type | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHL-Q2255-L4ML Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | SHLQ2255L4ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHL-Q2255-L4MD Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | SHLQ2255L4MD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | - | 64 Kb | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | - | ||
![]() WLD38-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | WLD38N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA12-2A-N Omron Automation and Safety | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | WLCA122AN | - | - | - | - | - | - | 22 to 16, 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 3.5/4.16/4.82 mm | - | 24.61 mm | - | - | - | ||
![]() 44507-1661 Omron Automation and Safety | In Stock | - | - | - | - | Flat | - | - | - | - | Application Tooling | - | 1 | UMNL Pin/Socket Type III Contacts | Non-Illuminated | - | - | - | - | - | - | - | - | - | Chassis Mount | 6 | 445071661 | - | - | - | - | 230 VAC | - | - | - | - | Extraction Tool | - | - | - | - | 2 A | - | Wire Lead | - | - | - | - | - | - | 539972 | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() D4JL-4NFA-C7-01-NPT Omron Automation and Safety | 556 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | Chassis Mount | - | D4JL4NFAC701NPT | Details | - | - | 1.433 lbs | - | - | - | - | D4JL | - | - | - | - | - | - | - | - | - | - | SCI/SPI | - | - | 32 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44507-1540 Omron Automation and Safety | In Stock | - | - | Gold | - | Flat | - | Nylon/Polyester | Straight | - | - | Phosphor Bronze | 1 | - | Non-Illuminated | - | - | - | - | - | + 55 C | - 10 C | Through Hole | - | Chassis Mount | 6 | 445071540 | - | - | Solder | 7.210880 oz | - | 30 VDC | - | - | - | Safety Switch | - | Header | - | 2.5400 mm | 300 mA | - | Wire Lead | Black | - | - | - | - | - | - | - | 3PST | - | - 10 C to + 55 C | - | - | - | - | - | - | - | 32 mm | - | - | IP67 | ||
![]() 44507-1420 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 10% | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | Chassis Mount | - | 445071420 | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | - | ||
![]() D4SL-NSK10-LK-07 Omron Automation and Safety | 2049 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SLNSK10LK07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-NSK10-LK-09 Omron Automation and Safety | 802 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SLNSK10LK09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLNJ-139-N5M Omron Automation and Safety | 2875 |
| - | - | - | - | - | - | - | 5% | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | WLNJ139N5M | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 0.94 mm | - | - | ||
![]() WLCA2-2139-N5M Omron Automation and Safety | In Stock | - | - | - | Modified Elastomer | - | - | - | - | - | - | - | 1 | Cables | - | - | - | - | - | - | - | - | - | - | - | - | WLCA22139N5M | - | - | - | - | - | - | - | - | - | Boot | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA32-41LD-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | WLCA3241LDN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z-15GW2255M19R-1M Omron Automation and Safety | In Stock | - | - | - | - | Roller Lever | Roller Lever | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | Chassis Mount | - | Z-15GW2255M19R1M Z15GW2255M19R1MNC | Details | - | - | 1.587328 oz | 250 VAC | 250 VDC | - | - | Z | - | - | - | - | - | 15 A | - | Wire Lead | - | ON - (OFF), OFF - (ON) | I2C/I2S/SPI/UART/USB | - | - | 32 Kb | - | 32 Bit | SPDT | 2 N | - | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | - | ||
![]() 44507-1640 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Standard LED | - | 1 | - | Non-Illuminated | 19 mcd | GaAsP | 3x3x4.25 mm | Circular | 20 mA | + 55 C | - 10 C | Through Hole | Top Mount | Chassis Mount | - | 445071640 | - | T-1 | - | - | - | 30 VDC | - | -55 to 100 °C | - | Uni-Color | Yellow | - | - | - | 1 A | 2 | Wire Lead | - | - | - | - | 20 ° | - | - | - | 3PST | - | - 10 C to + 55 C | - | 5 V | 1 | 585 nm | 588 nm | - | - | - | - | - | IP67 | ||
![]() D4NL-2GDG-B Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | D4NL2GDGB | - | - | - | 1.181 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | - | 4 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLD28-G-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44527-0020 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4NL-2FFA-BS Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLS-D3LD-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |