- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Thermoplastic | Lever | Lever | - | - | - | 1 | - | - | Non-Illuminated | - | 300000 Cycle | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | Details | - | 125 VAC, 250 VAC, 277 VAC | 125 VDC, 250 VDC | - | - | - | Miniature | - | - | - | 0.25 A, 5 A, 15 A | Quick Connect | - | - | - | - | - | - | SPST-NO | 225 g | - | - | - | - | - | - | - | - | Switch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Simulated Roller Lever | Simulated Roller Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 10.1 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 17.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Roller Lever | Roller Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 16.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | 10000 Cycle | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 0.1 A | Quick Connect | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 16.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Roller Lever | Roller Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 16.6 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | Stainless Steel | Roller Lever | Roller Lever | Copper | - | - | 100 | - | C & K COMPONENTS INC | Non-Illuminated | - | - | LCAS5150A05QW | - | + 125 C | - 40 C | Chassis Mount | - | - | - | Active | 5.8 | - | Yes | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | compliant | 5 A | Quick Connect | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 16.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Simulated Roller Lever | Simulated Roller Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 17.9 mm | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | NO | PANEL MOUNT | - | - | - | - | EAR99 | 10000 Cycle(s) | 100 | 8536509040 | C & K COMPONENTS INC | Non-Illuminated | Unavailable | - | ZMA03A150L11EC | ZMA | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.76 | - | Yes | - | - | ZMA | e4 | EAR99 | - | Silver (Ag) | 8536.50.70.00 | compliant | - | - | 12.8 mm | 5.8 mm | LEVER | SPDT | SOLDER | SNAP ACTING/LIMIT SWITCH | - | - | - | 3 A | - | 125 V | 5 mm | MOMENTARY | 4.4 mm | 0.38 N | - | - | 6.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 24.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 27.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 16.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 32 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 27.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 18.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Solder Pin, Left Angle | - | - | - | - | - | - | SPST-NC | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 24.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | Lever | Lever | Copper | - | - | 100 | - | - | Non-Illuminated | - | - | - | - | + 125 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | Subminiature | - | - | - | 5 A | Solder Pin, Right Angle | - | - | - | - | - | - | SPST-NO | 150 g | - | - | - | - | - | - | - | - | Switch | - | - | 55.2 mm |