- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Contact Materials | Dielectric Withstand Volts | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Series | Type | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Insulation Resistance | Termination Type | Switch Type | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Operating Position | Switch Action | Contact (AC) Max Power Rating R Load | Operating Force-Max | Product | Lamp Type | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Plunger, Pin | Plunger, Pin | Silver | - | - | - | - | - | Non-Illuminated | - | 10000 Cycles | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | 5 A | Wire Lead | - | - | - | - | - | - | - | SPDT | 203 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | Lever | Lever | Brass | - | - | 1 | - | - | Non-Illuminated | - | 300000 Cycle | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | Details | - | - | - | - | Miniature | - | 5 A, | Quick Connect | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 400 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPA | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | Plunger, Pin | Plunger, Pin | Copper | - | - | 1 | - | - | Non-Illuminated | - | 300000 Cycle | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | Details | - | 125 VAC, 250 VAC, 277 VAC | 125 VDC, 250 VDC | - | Miniature | - | 0.25 A, 5 A, 15 A | Quick Connect | - | - | - | - | - | - | - | SPDT | 225 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Plunger, Pin | Plunger, Pin | Silver | - | - | - | - | - | Non-Illuminated | - | 10000 Cycles | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | 5 A | Wire Lead | - | - | - | - | - | - | - | SPDT | 203 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
![]() ADPDL8L04AC C&K | In Stock | - | - | 14 Weeks | NO | PANEL MOUNT | PHENOLIC | PHENOLIC | SILVER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 1000VRMS V | - | - | - | C & K COMPONENTS INC | Non-Illuminated | - | - | ADPDL8L04AC | A | - | - | - | 85 °C | -55 °C | - | Active | 5.57 | - | Yes | - | - | - | - | compliant | - | Quick Connect | 45.974 mm | 16.256 mm | LEAF LEVER | DPDT | 1000000000 Ω | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | DPDT | - | - | 30 A | - | SNAP ACTION | 277 V | 0.312 inch | MOMENTARY | - | 8.34 N | - | - | 0.38 inch | 28.448 mm | 0.14 inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Lever | Lever | - | - | - | 80 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VA, 250 VAC | - | - | - | - | 0.5 A, 0.25 A, 10 A | Quick Connect | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Plunger, Pin | Plunger, Pin | Silver | - | - | - | - | - | Non-Illuminated | - | 10000 Cycles | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | 5 A | Wire Lead | - | - | - | - | - | - | - | SPDT | 203 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | Roller Lever | Roller Lever | Brass | - | - | 1 | - | - | Non-Illuminated | - | 300000 Cycle | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC | 30 VDC | - | Miniature | - | 1 A | Quick Connect | - | - | - | - | - | - | - | SPDT | 150 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | Roller Lever | Roller Lever | Brass | - | - | 1 | - | - | Non-Illuminated | - | 300000 Cycle | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC | 30 VDC | - | Miniature | - | 1 A | Quick Connect | - | - | - | - | - | - | - | SPST-NO | 225 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 400 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPA | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 400 | 8536509040 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPA | Snap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCS012T07QDY C&K | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Lever | Lever | Silver | - | - | - | - | - | Non-Illuminated | - | 10000 Cycles | - | - | + 80 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | 0.1 A | Quick Connect | - | - | - | - | - | - | - | SPST-NO | 66 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 19.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | Roller Lever | Roller Lever | Brass | - | - | 1 | - | - | Non-Illuminated | - | 300000 Cycle | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC | 30 VDC | - | Miniature | - | 1 A | Quick Connect | - | - | - | - | - | - | - | SPST-NO | 15 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | Roller Lever | Roller Lever | Copper | - | - | 1 | - | - | Non-Illuminated | - | 300000 Cycle | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | Details | - | 125 VAC, 250 VAC, 277 VAC | 125 VDC, 250 VDC | - | Miniature | - | 0.25 A, 5 A, 15 A | Quick Connect | - | - | - | - | - | - | - | SPST-NO | 400 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Silver | - | - | - | - | - | Non-Illuminated | - | 300000 Cycles | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | 6 A | Through Hole | - | - | - | - | - | - | - | SPST-NC | 42 g | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Lever | Lever | Silver | - | - | - | - | - | Non-Illuminated | - | 10000 Cycles | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | 5 A | Wire Lead | - | - | - | - | - | - | - | SPST-NO | 54 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 25.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | Lever | Lever | Silver | - | - | - | - | - | Non-Illuminated | - | 10000 Cycles | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | Subminiature | - | 5 A | Wire Lead | - | - | - | - | - | - | - | SPDT | 54 g | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 25.5 mm | ||
![]() X0207752 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1104 | - | - | Non-Illuminated | - | - | X0207752 | - | - | - | - | - | - | 831860C8.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X0231403 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 | - | - | Non-Illuminated | - | - | X0231403 | - | - | - | - | - | - | 831618C3.BB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |