- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator | Actuator Style | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VX-01-1C23 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 7 Weeks | - | Chassis Mount, Screw | Chassis Mount | 100 | - | - | - | 6.2g | - | - | - | Gold | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2003 | VX | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | 125V | - | 100mA | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 50gf | - | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | 2.2 mm | - | 1.2 mm | - | - | - | - | - | - | 37.8mm | 15.9mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 1LS244-4PG Honeywell | 2797 |
| - | - | - | - | - | - | - | - | Die Cast Zinc | - | Lever | Lever | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | 10A | - | - | - | - | 1, 3, 4, 6, 13 | - | - | - | - | - | - | - | - | Details | - | - | 12.489804 oz | 550 VAC | 480 VDC | - | - | - | LS | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | 10 A | Plug-In | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 0.51 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() SHL-D55-01 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | SHL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 17.5mm | unknown | 100mA | Screw Terminal | 125V | CSA, TUV, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | 0.1A | - | - | 125V | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1000gf | - | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.339 (34.0mm) | 200gf | - | - | 1.5 mm | - | - | - | - | - | 52.4mm | 73.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 500 | - | Datasheet | 11 Weeks | Silver | Screw, Through Hole | Through Hole | - | - | - | - | - | - | - | - | Gold, Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2009 | ZMA | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 2 | - | - | - | 60V | 100mA AC/DC | Straight | - | 5.8mm | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | - | 100mA | 30V | 1,000,000 Cycles | - | 100mA | - | 50gf | - | - | - | - | - | - | 0.025 (0.6mm) | - | - | 0.120 (3.0mm) | 0.312 (7.9mm) | 8.000gf | - | - | - | - | - | - | - | - | - | 13.55mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 150000 Cycle(s) | 1 | - | C & K COMPONENTS INC | Non-Illuminated | - | - | HBS2KGB4SJ055C | - | - | - | - | Chassis Mount | - | - | 150 °C | -55 °C | - | - | Active | - | 5.8 | Details | Yes | - | - | - | - | - | - | - | MS | e3 | - | - | - | - | EAR99 | - | - | Tin (Sn) | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 49.3 mm | 17.5 mm | HIGH OVER TRAVEL PLUNGER | - | SPDT | - | 0.5 A | IP65 | 125 V | - | SCREW | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 20 A | - | - | - | 480 V | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | 21.1 mm | - | - | - | - | - | ||
![]() 914CE16-N79 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Panel Mount | 1, 2, 3, 3R, 4, 6, 6P, 13 | - | - | - | - | - | - | - | - | Non-Compliant | - | MICRO SWITCH | 9.290456 oz | 250 VAC | 28 VDC | - | Bulk | - | 914CE | - | - | - | - | - | - | Precision Limit Switch | - | - | - | - | - | - | - | - | - | - | 5 A | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 0.34 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | ||
![]() 44533-0030 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | - | - | OMRON Corporation | 44533-0030 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44533-1010 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | - | - | OMRON Corporation | 44533-1010 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44533-0050 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | - | - | OMRON Corporation | 44533-0050 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44533-1360 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | - | - | OMRON Corporation | 44533-1360 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | EAR99 | 300,000 Cycles | - | 8536509040 | C & K COMPONENTS INC | - | Unavailable | C&K | ZMSL00130T11JSC | - | - | C&K | - | - | - | - | 85 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.24 | - | Yes | - | - | - | 12 V | -40°C ~ 85°C | - | - | ZMS | e3 | Yes | - | - | - | EAR99 | - | - | Tin (Sn) | 8536.50.70.00 | - | - | 100mA (DC) | - | IP67 - Dust Tight, Waterproof | - | compliant | - | Wire Leads | - | - | 14.7 mm | 5.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.01 A | DUST PROOF; IP67 | 30 V | - | WIRE | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 160gf | - | - | - | - | - | - | 0.101 (2.57mm) | - | 0.027 (0.7mm) | 0.188 (4.8mm) | 0.717 (18.2mm) | 45gf | 6.45 mm | MOMENTARY | 4.8 mm | 1.57 N | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | EAR99 | 100,000 Cycles | - | 8536509040 | C & K COMPONENTS INC | - | Unavailable | C&K | ZMSL03130T10PSC | - | - | C&K | - | - | - | - | 85 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.24 | - | Yes | - | - | 125 V | 12 V | -40°C ~ 85°C | - | - | ZMS | e4 | Yes | - | - | - | EAR99 | - | - | Silver (Ag) | 8536.50.70.00 | - | - | 3A (AC/DC) | - | IP65 - Dust Tight, Water Resistant | - | compliant | - | PC Pin | - | - | 14.7 mm | 5.4 mm | Lever, Straight | SPDT | On-Mom | - | 3 A | DUST PROOF | 12 V | - | SOLDER | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 195gf | - | - | - | 3 A | - | - | 0.084 (2.14mm) | 125 V | 0.020 (0.5mm) | 0.152 (3.85mm) | 0.441 (11.2mm) | 55gf | 5.2 mm | MOMENTARY | 3.85 mm | 1.91 N | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | ||
![]() MBB101B01C10A APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 5000 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS21L-NS11BE-T00 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | 1 | - | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS21L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NO + 1 NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() V15H16-EZ100 Honeywell | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Honeywell | - | - | 6000 Cycle(s) | 1200 | - | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | Honeywell | V15H16-EZ100 | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Active | - | 5.8 | - | - | - | - | - | - | - | - | - | V15 | - | - | - | - | - | EAR99 | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | - | unknown | - | - | - | - | 28.8 mm | 10.3 mm | PIN PLUNGER | - | SPDT | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | 16 A | - | - | - | 250 V | - | - | - | - | 2.4 mm | MOMENTARY | 1.6 mm | 0.98 N | - | - | Basic / Snap Action Switches | - | - | - | 15.9 mm | - | - | - | - | - | ||
![]() ZW50F91FW3-Z Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | - | Silver | - | - | 1000 | - | - | Non-Illuminated | - | - | - | - | + 70 C | - | - 20 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 VAC, 250 VAC | - | - | - | - | ZW | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | 6 A | Wire Lead | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST | 203 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() SPVQ311800 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 672 | - | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | 6.1 mm | - | - | - | - | - | - | - | Details | - | - | - | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Right side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS0101F020P E-Switch | 5 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | TS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 6V | 300mA DC | Straight | - | - | - | 300mA | PC Pin | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300mA | - | 20gf | - | - | - | - | - | - | - | - | - | 0.071 (1.8mm) | 0.264 (6.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | EAR99 | 300,000 Cycles | - | 8536509040 | C & K COMPONENTS INC | - | Unavailable | C&K | ZMSL00130T10LLC | - | - | C&K | - | - | - | - | 85 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.24 | - | Yes | - | - | - | 12 V | -40°C ~ 85°C | - | - | ZMS | - | Yes | - | - | - | EAR99 | - | - | Gold (Au) - with Silver (Ag) barrier | 8536.50.70.00 | - | - | 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | compliant | - | PC Pin | - | - | 14.7 mm | 7.5 mm | Lever, Straight | SPDT | On-Mom | - | 0.01 A | DUST PROOF | 30 V | - | SOLDER | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 195gf | - | - | - | - | - | - | 0.084 (2.14mm) | - | 0.020 (0.5mm) | 0.152 (3.85mm) | 0.441 (11.2mm) | 55gf | 5.2 mm | MOMENTARY | 3.85 mm | 1.91 N | - | - | - | - | - | - | 5.4 mm | - | - | - | - | - | ||
![]() 91SE1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | Plunger | Plunger | Honeywell | - | - | - | 10 | - | - | Non-Illuminated | - | Honeywell | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 0.594778 oz | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Switches | - | - | - | - | - | - | 24 A | Quick Connect | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPDT | 0.5 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - |