- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Approvals | Contact Materials | Contact Sizes | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | RoHS | Suitable for safety functions | Type of control element | Type of electric connection | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Output | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Housing Color | Circuit | Switch Function | Note | Shell Size, MIL | Throw Configuration | Mechanical Life | Contact Current Rating | Operating Force | Test Current | Forward Voltage | Terminal Type | Input | Operating Temperature Range | Temperature Range | Coil Voltage | Includes | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Contact Configuration | Fuse Class | Connection Type | Features | Operating Voltage | Wattage | Enclosure Type | Electrical Connection | IP Rating | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA052709H Omron | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | - | 16 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | Active | -- | - | Receptacle Housing | For Female Sockets | 3 | - | - | Bayonet Lock | Crimp | - | Y | Unshielded | Environment Resistant | - | - | - | Electroless Nickel | 12-3 | - | - | Silver | - | - | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() R6A 2020D Omron | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | - | 16 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | Active | -- | - | Plug Housing | For Female Sockets | 3 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Chromate over Cadmium | 12-3 | - | - | Olive Drab | - | - | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | ||
![]() ZCD25 Schneider | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | - | 16 (1), 20 (29) | IP66/IP67 | 5,000,000 Cycles | None | Other | - | -- | - | - | Metal | - | - | Schneider Electric | - | - | 0 | 1 | 1 | Box | Active | - | No | None | Other | - | - | 240 V | 250 V | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | Active | -- | - | Plug Housing | For Male Pins | 30 | - | - | Bayonet Lock | Crimp | 1.5A (AC), 100mA (DC) | Y | Unshielded | Environment Resistant | - | - | - | Chromate over Cadmium | 18-30 | Screw Terminal | - | Olive Drab | DPST-NO/NC | On-Off, Off-On | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | ||
![]() D3VM0271B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLEB06A1B Honeywell | 4 | - | - | - | - | - | - | - | Die Cast Zinc | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | 10A | +85°C | Honeywell Sensing and Productivity Solutions | -40°C | - | - | - | - | Bulk | Active | Compliant | - | - | - | - | - | - | - | - | - | GLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | - | - | - | - | - | - | - | 10000000Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 106.5mm | 65mm | - | - | ||
![]() GLFB01K8C Honeywell | 7 | - | - | Panel | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | - | - | - | Barksdale Control Products | 425H3-21-E | - | 3A | +85°C | - | -25°C | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | - | Bulk | GLF | - | - | - | Plug | - | General Industrial (Amplified) | - | 85 °C | -25 °C | - | - | - | - | - | - | 42 mm | 6 A | 4-20 mA | - | - | - | Coil Spring | - | - | - | - | - | SPDT | - | - | - | - | - | - | 12-32 VDC | - | -40-185 °F | - | - | - | - | - | - | - | - | - | PG13.5 | - | - | - | - | Cable - Jacketed, Shielded | IP67 | 78 mm | 42 mm | - | IP67 | ||
![]() V15G61C25KBYOMI Omron | 23 | - | - | - | - | - | - | - | - | - | UL;CE | Silver Alloy | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTFRP25BBH | - | - | +80°C | - | -25°C | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinge Roller Lever | - | - | - | - | - | - | 100000Operations | 15 A @ 250 V ac | 200 gf | - | - | Quick Connect | - | -25 → +80°C | - | 240 VAC 50Hz, 277 VAC 60Hz | - | - | - | - | - | 14gf | SPDT | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() SS-5-T BY OMI Omron | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZM190G10D01 Honeywell | 1133 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 1065351C5DQB | - | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Straight Lever | - | - | - | - | - | - | - | 10.1 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | SP-CO | - | - | - | 190 VAC;208~230 VAC;380 VAC;460 VAC | - | - | - | IP40 | - | - | - | - | ||
![]() ZM160C20B01 Honeywell | 2233 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Lever | - | - | - | - | - | - | - | 6 A | - | - | - | PCB Straight | - | - | - | - | - | - | - | - | - | - | SP-CO | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() V15T22-CZ200A02 Honeywell | 1133 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE5203AK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Percent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Plunger | - | - | - | - | - | - | - | 22 A | - | 75 MilliAmps | 1.5 Volts | Quick Connect | - | - | - | - | - | - | - | - | - | - | SP-CO | - | - | - | - | 10 | - | - | IP00 | - | - | - | - | ||
![]() ZM160C20D01 Honeywell | 2233 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | SHOWEAGPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Straight Lever | - | - | - | - | - | - | - | 6 A | - | - | - | PCB Straight | - | - | - | - | - | - | - | - | - | - | SP-CO | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() ZM110D10C01 Honeywell | 2233 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | FBJ60 | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | Lever | - | - | - | - | - | - | - | 100 mA | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | SP-CO | J | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() ZM160C20E01 Honeywell | 2233 |
| - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | No | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Simulated Roller Lever | - | - | - | - | - | - | - | 6 A | - | - | - | PCB Straight | - | - | - | - | - | - | - | - | - | - | 2NO;2NC | - | - | - | - | - | Dead End | - | IP40 | - | - | - | - | ||
![]() ZM160C20F01 Honeywell | 2233 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 3MM412RRL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | 6 A | - | - | - | PCB Straight | - | - | - | - | - | - | - | - | - | - | SP-CO | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() ZX10E50F01 Honeywell | 2000 | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | No | - | Killark-Hubbell Electrical Products | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | 100 mA | - | - | - | Right Angle PCB | - | - | - | - | - | - | - | - | - | - | 2NO;2NC | - | - | - | - | - | Dead End | - | IP40 | - | - | - | - | ||
![]() ZM160C10D01 Honeywell | 2233 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 104349 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Straight Lever | - | - | - | - | - | - | - | 6 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | SP-CO | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() ZW50F15DD1 Honeywell | 1133 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B01WDP60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Straight Lever | - | - | - | - | - | - | - | 6 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | SP-CO | - | - | - | - | - | - | - | IP00 | - | - | - | - | ||
![]() D2GW-A02H BY OMR Omron | 465 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Solder Lug | Round (Pin Plunger) | - | SPST-NC | On-Mom | - | - | - | 200,000 Cycles | - | 122gf | - | - | - | - | - | - | - | - | 0.065 (1.7mm) | 0.010 (0.25mm) | - | 0.315 (8.0mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2GW-A13H BY OMR Omron | 289 | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Solder Lug | Lever, Straight | - | SPST-NO | Off-Mom | - | - | - | 200,000 Cycles | - | 87gf | - | - | - | - | - | - | - | - | 0.175 (4.45mm) | 0.055 (1.4mm) | - | 0.356 (9.05mm) | 2gf | - | - | - | - | - | - | - | - | - | - | - | - | - |