- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connections | Content | Operation type | Packaging type | Switch position | Switching current (max.) | Type | Actuator Type | Contact Current Rating | Terminal Type | Contact Configuration | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2AW-R1-EL063FL R Omron | 143 |
| - | Plug & Clip | 1pc(s) | Steel lever (straight) | Tray | 1 x Off/(On) | - | D2AW-R1-EL063FL-R | Leaf Lever | - | Left Angle PCB | SPST | IP67 | ||
![]() D2AW-R1-ER003D R Omron | 87 |
| - | Solder pins | 1pc(s) | Tappet | Tray | 1 x Off/(On) | - | D2AW-R1-ER003D-R | Pin Plunger | - | PCB Straight | SPST | IP67 | ||
![]() D2AW-R1-A063D R Omron | 79 |
| - | Solder pins | 1pc(s) | Steel lever (straight) | Tray | 1 x Off/(On) | - | D2AW-R1-A063D-R | Leaf Lever | - | PCB Straight | SPST | IP67 | ||
![]() D2AW-R1-ER063FR R Omron | 141 |
| - | Plug & Clip | 1pc(s) | Steel lever (straight) | Tray | 1 x Off/(On) | - | D2AW-R1-ER063FR-R | Leaf Lever | - | Right Angle | SPST | IP67 | ||
![]() D2AW-R1-ER003FR R Omron | 148 |
| - | Plug & Clip | 1pc(s) | Tappet | Tray | 1 x Off/(On) | - | D2AW-R1-ER003FR-R | Pin Plunger | - | Right Angle | SPST | IP67 | ||
![]() D2AW-R1-EL003D R Omron | 87 |
| - | Solder pins | 1pc(s) | Tappet | Tray | 1 x Off/(On) | - | D2AW-R1-EL003D-R | Pin Plunger | - | PCB Straight | SPST | IP67 | ||
![]() D2AW-R5-A003FL R Omron | 86 |
| - | Plug & Clip | 1pc(s) | Tappet | Tray | 1 x Off/(On) | - | D2AW-R5-A003FL-R | Pin Plunger | - | Left Angle PCB | SPST | IP67 | ||
![]() D2AW-R5-ER063D R Omron | 79 |
| - | Solder pins | 1pc(s) | Steel lever (straight) | Tray | 1 x Off/(On) | - | D2AW-R5-ER063D-R | Leaf Lever | - | PCB Straight | SPST | IP67 | ||
![]() D2AW-C082M R Omron | 61 |
| - | Open end cable | 1pc(s) | Steel lever (curved) | - | 1 x On/(Off) | 0.1A | D2AW-C082M-R | Long Leaf Lever | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-C083M R Omron | 24 |
| - | Open end cable | 1pc(s) | Steel lever (curved) | - | 1 x Off/(On) | 0.1A | D2AW-C083M-R | Long Leaf Lever | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-C053M R Omron | 45 |
| - | Open end cable | 1pc(s) | Steel lever (straight) | - | 1 x Off/(On) | 0.1A | D2AW-C053M-R | Long Straight Lever | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-C073M R Omron | 64 |
| - | Open end cable | 1pc(s) | Roller lever | - | 1 x Off/(On) | 0.1A | D2AW-C073M-R | Simulated Roller Lever | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-C002M R Omron | 82 |
| - | Open end cable | 1pc(s) | Tappet | - | 1 x On/(Off) | 0.1A | D2AW-C002M-R | Pin Plunger | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-BR002M R Omron | 74 |
| - | Open end cable | 1pc(s) | Tappet | - | 1 x On/(Off) | 0.1A | D2AW-BR002M-R | Pin Plunger | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-BR082M R Omron | 51 |
| - | Open end cable | 1pc(s) | Steel lever (curved) | - | 1 x On/(Off) | 0.1A | D2AW-BR082M-R | Long Leaf Lever | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-C072M R Omron | 42 |
| - | Open end cable | 1pc(s) | Roller lever | - | 1 x On/(Off) | 0.1A | D2AW-C072M-R | Simulated Roller Lever | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-R5-A053FL R Omron | 75 |
| - | Plug & Clip | 1pc(s) | Steel lever (straight) | Tray | 1 x Off/(On) | - | D2AW-R5-A053FL-R | Long Straight Lever | - | Left Angle PCB | SPST | IP67 | ||
![]() D2AW-C003M R Omron | 30 |
| - | Open end cable | 1pc(s) | Tappet | - | 1 x Off/(On) | 0.1A | D2AW-C003M-R | Pin Plunger | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 | ||
![]() D2AW-R1-ER053FR R Omron | 81 |
| - | Plug & Clip | 1pc(s) | Steel lever (straight) | Tray | 1 x Off/(On) | - | D2AW-R1-ER053FR-R | Long Straight Lever | - | Right Angle | SPST | IP67 | ||
![]() D2AW-BR003M R Omron | 86 |
| - | Open end cable | 1pc(s) | Tappet | - | 1 x Off/(On) | 0.1A | D2AW-BR003M-R | Pin Plunger | 0.1 A At 125Vdc VA | Wire Lead | SPST | IP67 |