- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | Adjustment range undelayed short-circuit release | Ambient temperature | Base Product Number | Brand | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | ElectricalLife | ESD Safe | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material housing | Max. output current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Operation type | Overload release current setting | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Suitable for safety functions | Switch position | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage type | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Note | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Drive Size | Drive Type | Pre-Travel-Max | Operating Force-Max | Overall Length | Lamp Type | Features | Compliance | Product Category | IP Rating | Body Height | Length - Overall | Actuator Length | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLAC21A4J Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Honeywell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | ||
![]() AH18609 Panasonic | 33 |
| - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Plunger | Plunger | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 30000 Cycle(s) | - | - | - | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | - | AH18609 | - | - | - | - | - | PCB Mount | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | ROHS COMPLIANT | - | - | Active | - | - | - | 5.8 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | Tube | AH1 (FJ) | e4 | - | - | EAR99 | Circlip Pliers | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | compliant | - | Solder Pin | 12.8 mm | 6 mm | PIN PLUNGER | - | ON - (OFF), OFF - (ON) | - | 2 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.5 N | Snap Action Switches | - | 3 A | - | - | - | 125 V | - | - | - | - | 0.75 mm | MOMENTARY | - | - | 0.5 mm | 0.47 N | - | - | - | - | Basic / Snap Action Switches | - | 6.5 mm | - | - | - | - | - | ||
![]() AH1780619 Panasonic | 33 |
| - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Plunger | Plunger | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 100000 Cycle(s) | yes | - | - | 50 | PANASONIC CORP | Non-Illuminated | Panasonic | - | AH1780619 | - | - | - | - | - | PCB Mount | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | ROHS COMPLIANT | - | - | Active | - | - | - | 5.8 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | Tube | Wiha Professional | e4 | - | - | EAR99 | - | - | Gold (Au) | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | compliant | - | Solder Pin | 12.8 mm | 6 mm | PIN PLUNGER | - | ON - (OFF), OFF - (ON) | - | 0.1 A | 30 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.7 N | Snap Action Switches | - | 0.1 A | - | - | - | 125 V | - | - | - | - | 0.75 mm | MOMENTARY | - | - | 0.5 mm | 0.74 N | - | - | - | - | Basic / Snap Action Switches | - | 6.5 mm | 110 mm | - | - | - | - | ||
![]() V-151-3C6 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | 600 - 600 | - | - | Omron Electronics | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 100 | - | Non-Illuminated | Omron | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | 50 - 50 | - | - | - | V1513C6BYOMI | - | - | - | 50 | - | Details | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | V | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() SAJ35XXHL0N49SDTSEQ TE Connectivity | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | -25 - 55 | SAJ35X | - | - | - | - | IP50 | Other | - | 10,000 Cycles | - | None | None | - | - | - | - | - | - | Plastic | 50 | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 4.5 - 26.4 | - | - | - | - | No | - | - | - | Flat plug-in connection | - | - | 125 V | - | DC | -40°C ~ 85°C | - | SAJ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A (AC) | - | - | - | - | Solder Lug | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | 30gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.598 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JJGH0UG200NCHPMRTR TE Connectivity | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | JJGH0 | TE Connectivity / P&B | - | - | - | - | - | - | 100,000 Cycles | - | - | - | 3000 | - | Non-Illuminated | TE Connectivity | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | PCB Mount | - | - | - | - | - | - | - | Horizontal | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 2331381-1 | - | Active | - | - | - | Details | - | - | - | - | - | - | - | 0.035274 oz | - | 12V | - | -40°C ~ 85°C | Tape & Reel (TR) | JJG | - | Active | - | - | - | - | - | - | - | - | - | - | Switches | 100mA (DC) | -- | - | - | 100mA (DC) | Gull Wing | - | - | Angled Toggle (Detector) | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | 100gf | Detector Switches | - | - | - | - | -- | - | -- | 0.012 (0.3mm) | 0.136 (3.45mm) | -- | - | - | 1 in | 6 Point Socket | - | - | 84 mm | - | Board Guide | - | Detector Switches | - | - | - | - | - | - | - | ||
![]() 2351445-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Lever | Straight | - | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | TE Connectivity | - | - | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | Snap | - | - | - | - | - | - | - | Switches | - | - | - | - | 100 mA | Through Hole | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | SPDT | 26 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 12.8 mm | - | - | - | ||
![]() 2351444-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plunger, Pin | Round | - | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | TE Connectivity | - | - | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 100 VDC | - | - | - | - | - | - | - | - | Snap | - | - | - | - | - | - | - | Switches | - | - | - | - | 100 mA | Through Hole | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | SPDT | 76 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 12.8 mm | - | - | - | ||
![]() 2351444-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plunger, Pin | Round | - | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | TE Connectivity | - | - | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | Snap | - | - | - | - | - | - | - | Switches | - | - | - | - | 100 mA | Through Hole | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | 76 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 12.8 mm | - | - | - | ||
![]() 2351445-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Lever | Straight | - | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | TE Connectivity | - | - | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | Snap | - | - | - | - | - | - | - | Switches | - | - | - | - | 100 mA | Through Hole | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | 26 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 12.8 mm | - | - | - | ||
![]() TM-8764-2 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-1617SA CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-T07A-5 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V-011-1A3 Omron | In Stock | - | - | - | - | - | - | - | - | Lever | Short Hinge | - | - | - | Omron Electronics | Solder tag | - | 1pc(s) | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | Omron | - | - | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | Steel lever (straight) | - | - | - | Bag | D3V0111A3BYOMI | - | - | - | - | - | Details | - | - | 1 x On/(On) | 0.1A | - | - | - | 0.218699 oz | - | - | - | - | - | D3V | - | - | - | - | D3V-011-1A3 | - | - | - | - | - | - | - | Switches | - | - | - | - | 0.1 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 0.49 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, EN64058-1, UL1054 | Basic / Snap Action Switches | IP40 | - | - | - | - | - | - | ||
![]() 2351449-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Simulated Roller Lever | Straight | - | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | TE Connectivity | - | - | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap | - | - | - | - | - | - | - | Switches | - | - | - | - | 3 A | Through Hole | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | SPDT | 40 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 12.8 mm | - | - | - | ||
![]() 2351449-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Simulated Roller Lever | Straight | - | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | TE Connectivity | - | - | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap | - | - | - | - | - | - | - | Switches | - | - | - | - | 3 A | Through Hole | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | 40 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | 12.8 mm | - | - | - | ||
![]() D459-V3RD Cherry | In Stock | - | - | Production (Last Updated: 1 month ago) | - | - | - | - | Acetal, Steel, Thermoplastic | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | 2 | - | 85 °C | -40 °C | - | Black | - | - | - | - | 10.31 mm | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 16 A | SPDT | 250 V | - | - | 16 A | - | 490 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Screw, Through Hole | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | PC Pins | - | - | - | - | 125 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | - | - | - | - | - | 410 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() XCKM3910H29EX Schneider | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | - | XCKM3910H29EX | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | Active | - | - | 5.79 | Non-Compliant | Yes | - | - | - | - | - | - | - | 240 V | 250 V | - | -20°C ~ 60°C | - | XC | - | - | - | - | - | - | - | - | - | Metal Film | - | - | - | 1.5A (AC), 100mA (DC) | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | - | Round (Pin Plunger) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKT2121P16 Schneider | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | IP66/IP67 | - | - | 5,000,000 Cycles | - | None | None | - | - | Non-Illuminated | - | - | - | Plastic | - | - | Schneider Electric | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | Compliant | - | No | - | - | Roller lever | Cable entry metrical | - | - | 240 V | 250 V | - | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A (AC), 270mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | - | - | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |