- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Body Orientation | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Mfr | Minimum Over-Travel | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Orientation | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Operating Position | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Contact Configuration | Lamp Type | Terminal Length | Product Category | IP Rating | Product Length (mm) | Height | Length | Body Height | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E13-01E Cherry Americas | In Stock | - | - | - | NO | PANEL MOUNT | - | THERMOPLASTIC | SILVER | BRASS | BRASS | BRASS | SILVER | 250@UL | Button | Straight | - | Silver Cadmium Oxide | 6000 Cycle(s) | - | THE CHERRY CORP | - | PHENOLIC | E13-01E | E | 0.38 | 1.27 | - | 2.54 | Screw | 85 °C | - | - | - | Contact Manufacturer | SPST | 16.26(mm) | - | 4.63 | - | Yes | N.O. | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | 46.3 mm | 16.26 mm | HINGE LEVER | SPST | - | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 4.17(N) | Quick Connect/Faston | - | - | 15 A | - | SNAP ACTION | - | 250 V | 0.283 inch | 15(A) | OFF-(ON) | 3.81 mm | MOMENTARY | 1.27 mm | - | 4.17 N | - | - | 0.49 inch | - | - | 67.12(mm) | - | - | 16.26 mm | - | - | - | ||
![]() GPTBLR01 Cherry Americas | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | GPTBLR01 | GP | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | - | 5.55 | - | - | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | 8536.50.90.40 | - | - | - | compliant | - | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | - | - | 25 A | - | 250 V | - | SCREW | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 20 A | - | - | - | 250 V | - | - | - | 5.6 mm | MOMENTARY | 4 mm | - | 2.5 N | - | - | - | - | - | - | - | - | 23.5 mm | - | - | - | ||
![]() GPTBNH01 Cherry Americas | In Stock | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | GPTBNH01 | GP | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | - | 5.55 | - | - | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | 8536.50.90.40 | - | - | - | compliant | - | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | - | - | 25 A | - | 250 V | - | SCREW | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 20 A | - | - | - | 250 V | - | - | - | 6.2 mm | MOMENTARY | 0.7 mm | - | 6.37 N | - | - | - | - | - | - | - | - | 23.5 mm | - | - | - | ||
![]() 91MCE16-SPQ Honeywell | In Stock | - | - | Screw | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 500000 Cycle(s) | - | HONEYWELL SENSING AND CONTROL | - | - | 91MCE16-SPQ | 91MCE | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | - | 5.78 | Compliant | Yes | - | 300 V | 250 V | - | - | Yes | Quick Connect | - | - | 85 °C | -25 °C | - | - | - | Right Angle | 35.4 mm | unknown | 10 A | 30 mm | 16.2 mm | LEVER | DPST | 25 mΩ | 100 MΩ | 0.55 A | IP67 | 120 V | 240 V | CONNECTOR | SPDT | 250 V | 50 Mcycles | SNAP ACTING/LIMIT SWITCH | - | 5 N | - | - | - | 6 A | - | - | - | 120 V | - | - | - | - | MOMENTARY | - | - | 14 N | - | - | - | - | - | - | 105.5 mm | 57 mm | 66.5 mm | Unknown | - | IP67 | ||
![]() BZE9-2RN-C Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | - | BZE9-2RN-C | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | Bulk | - | Obsolete | - | - | Obsolete | 8.67 | - | Yes | - | - | - | * | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | - | 84.7 mm | 25.4 mm | HARDENED STEEL PLUNGER | SPDT | - | - | 0.5 A | - | 125 V | - | SCREW | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 15 A | - | - | - | 480 V | - | - | - | 7.54 mm | MOMENTARY | 1.98 mm | - | 6.67 N | - | - | - | - | - | - | - | - | 45.2 mm | - | - | - | ||
![]() BZE6-2RN18721 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | - | BZE6-2RN18721 | E6 | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCS06A060P00PC | LCS | - | - | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.56 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | 19.9 mm | 6.4 mm | PIN PLUNGER | SPDT | - | - | - | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 6 A | 6A@125VAC | - | - | 125 V | - | - | - | 1.6 mm | MOMENTARY | 1 mm | - | 0.59 N | - | - | - | - | - | - | - | - | 10.08 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCA10A140L05QY | - | - | - | - | - | - | 125 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.24 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | 20 mm | 6.3 mm | LEVER | SPST | - | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 10 A | 10A@125VAC | - | - | 125 V | - | - | - | - | MOMENTARY | - | - | 1.37 N | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCA10A140L21SC | LCA | - | - | - | - | - | 125 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.2 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | 20 mm | 6.3 mm | LEVER | SPDT | - | - | - | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 10 A | - | - | - | 125 V | - | - | - | - | MOMENTARY | - | - | 1.37 N | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCA10A140P00QC | LCA | - | - | - | - | - | 125 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.19 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | 20 mm | 6.3 mm | PIN PLUNGER | SPDT | - | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 10 A | 10A@125VAC | - | - | 125 V | - | - | - | 1.3 mm | MOMENTARY | 0.8 mm | - | 1.37 N | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCA10A140L05SC | - | - | - | - | - | - | 125 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.24 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | 20 mm | 6.3 mm | LEVER | SPDT | - | - | - | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 10 A | - | - | - | 125 V | - | - | - | - | MOMENTARY | - | - | 1.37 N | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw, Solder | NO | PANEL MOUNT | Polyester | - | - | - | - | - | - | - | - | - | - | Silver | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCA10A140P00SY | LCA | - | - | - | - | - | 125 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.2 | Compliant | Yes | - | - | - | - | - | Yes | - | EAR99 | - | 125 °C | -10 °C | - | 8536.50.70.00 | - | Straight | - | compliant | - | 20 mm | 6.3 mm | PIN PLUNGER | SPST | - | - | - | - | - | 250 V | SOLDER | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 1.37 N | - | - | - | 10 A | 10A@125VAC | - | - | 125 V | - | - | - | 1.3 mm | MOMENTARY | 0.8 mm | - | 1.37 N | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel, Through Hole | NO | THROUGH HOLE-RIGHT ANGLE | Polyester | - | - | - | - | - | - | - | - | - | - | Silver | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCA10A140P00RC | LCA | - | - | - | - | - | 125 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.19 | Compliant | Yes | - | 250 V | - | - | - | Yes | Solder | EAR99 | - | 125 °C | -10 °C | - | 8536.50.70.00 | - | Right Angle | - | compliant | 10.1 A | 20 mm | 10.6 mm | PIN PLUNGER | SPDT | - | - | - | - | - | 250 V | SOLDER | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1.4 N | - | - | - | 10 A | - | - | - | 125 V | - | - | - | 1.3 mm | MOMENTARY | 0.8 mm | - | 1.37 N | - | - | - | - | - | - | - | - | 6.3 mm | - | Lead Free | - | ||
![]() V15H22-CP100 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | Honeywell | - | 6000 Cycle(s) | 1200 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | V15H22-CP100 | - | - | - | - | - | Chassis Mount | - | - | - | - | Active | - | - | - | 5.8 | - | - | - | - | - | V15 | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | unknown | - | 28.8 mm | 10.3 mm | PIN PLUNGER | SPST | - | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | Snap Action Switches | - | 22 A | - | - | - | 250 V | - | - | - | - | MOMENTARY | - | - | 0.98 N | - | - | - | Basic / Snap Action Switches | - | - | - | - | 15.9 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCA10A140P00PC | LCA | - | - | - | - | - | 125 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.19 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | 20 mm | 6.3 mm | PIN PLUNGER | SPDT | - | - | - | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 10 A | - | - | - | 125 V | - | - | - | 1.3 mm | MOMENTARY | 0.8 mm | - | 1.37 N | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | LCA10A140L36QC | LCA | - | - | - | - | - | 125 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | - | 5.2 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | 20 mm | 6.3 mm | LEVER | SPDT | - | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 10 A | - | - | - | 125 V | - | - | - | - | MOMENTARY | - | - | 1.37 N | - | - | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
![]() ZM160C10B01 Honeywell | 2214 |
| - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | HONEYWELL SENSING AND CONTROL | - | - | ZM160C10B01 | ZM1 | - | - | Honeywell Sensing and Productivity Solutions | - | - | 120 °C | -40 °C | Bulk | - | Obsolete | - | - | Obsolete | 5.79 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | MICRO SWITCH | 8536.50.70.00 | - | - | - | unknown | - | 19.8 mm | 6.4 mm | SHORT STRAIGHT LEVER | SPDT | - | - | - | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | 6 A | - | Solder | - | - | 6 A | - | - | - | 250 V | - | - | - | - | MOMENTARY | - | - | 1.47 N | SP-CO | - | - | - | IP40 | - | - | - | 10.6 mm | - | - | - | ||
![]() SI-LS31L22E Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-LS31LE11D Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-LS31RC10D Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |