- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Technology | Ingress Protection | Frequency | Frequency Stability | Termination Style | Actuator Type | Dielectric | Circuit | Switch Function | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Test Frequency | Load Capacitance | Mechanical Life | Drive Level | Operating Force | Product Type | Operating Temperature Range | ESR | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 608.1000.019 Altech | 38 |
| - | - | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | EAR99 | - | 5000 | - | Unavailable | TT Electronics | - | - | - | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.000194 oz | - | - | - | - | MouseReel | PCF | - | - | - | - | 133 kOhms | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() 608.7000.095 Altech | 38 |
| - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | EAR99 | - | 10 | - | Unavailable | Ohmite | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | 700 V | - | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 1.5 kOhms | - | - | Resistors | 100 W | - | Thick Film | - | - | - | Radial | - | - | - | - | 10.42 mm | 1.62 mm | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() 608.1000.105 Altech | 31 |
| - | - | 5 mm x 3.2 mm | - | CTS Electronic Components | - | - | - | - | - | EAR99 | - | 1000 | - | Unavailable | CTS | + 50 C | - | - | 0 C | SMD/SMT | - | - | - | - | Details | - | 0.001764 oz | - | - | - | - | MouseReel | 445 | 20 PPM | - | - | SMD Quartz | - | - | - | Crystals | - | - | - | - | 12 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | 8 pF | - | 100 uW | - | Crystals | - | 50 Ohms | - | - | - | - | - | - | - | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | ||
![]() 602.3000.088 Altech | 38 |
| - | - | - | - | Vishay Precision Group Foil Resistors | - | - | - | - | - | EAR99 | - | 1 | - | Unavailable | Vishay Precision Group | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | - | Details | Bulk Metal Foil | 0.021164 oz | - | - | 300 V | - | Bulk | S | 0.05 % | - | 2 PPM / C | Metal Foil | 500 Ohms | - | - | Resistors | 600 mW | - | Metal Foil | - | - | - | Radial | - | - | - | - | 3.81 mm | - | - | - | - | - | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | - | - | - | - | - | - | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | - | 8.28 mm | 7.62 mm | 2.67 mm | ||
![]() 602.3000.086 Altech | 22 |
| - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 0.1 nF | 1206 | 3216 | Class 1 | - | EAR99 | - | 15000 | - | Unavailable | Vishay | + 125 C | - | - | - 55 C | - | - | - | - | - | Details | - | 0.000952 oz | - | 50 VDC | - | - | Reel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | 100 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 608.7000.032 Altech | 38 |
| - | - | - | 2 Pin | EPCOS / TDK | - | - | - | - | 0.15 | EAR99 | - | 80 | - | Unavailable | EPCOS / TDK | + 85 C | - | - | - 40 C | - | - | B43305C2108M67 | - | - | Details | - | - | - | 200 VDC | - | - | Bulk | B43305 | 20 % | - | - | General Purpose | - | - | 1000 uF | Capacitors | - | - | - | - | - | - | Snap In | - | - | - | - | 10 mm | - | - | 2.46 A | 100 Hz | - | - | - | - | Electrolytic Capacitors | - | 130 mOhms | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 30 mm | - | 30 mm | - | ||
![]() 608.7000.019 Altech | 38 |
| - | - | - | - | Welwyn Components / TT Electronics | - | 0402 | 1005 | - | - | EAR99 | - | 1000 | - | Unavailable | TT Electronics | - | - | - | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.000023 oz | - | - | - | - | Reel | PCF | - | - | - | - | 2.1 kOhms | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() 608.7000.010 Altech | In Stock | - | - | - | - | - | Vishay / BC Components | - | - | - | - | - | EAR99 | - | 5000 | - | Unavailable | Vishay | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | - | Details | - | 0.007231 oz | - | - | 250 V | - | - | SFR25 | 1 % | - | 100 PPM / C | Standard Metal Film Leaded Resistor | 1.78 kOhms | - | - | Resistors | 400 mW | - | Metal Film | - | - | - | Axial | - | - | - | - | - | 0.58 mm | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.5 mm | - | 6.5 mm | - | ||
![]() 608.1000.109 Altech | 31 |
| - | Chassis Mount | - | - | Xicon | - | - | - | - | - | EAR99 | - | 10 | - | Unavailable | Xicon | + 155 C | Altech Corporation | - | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | 0.431429 oz | 240 V | - | - | -30°C ~ 75°C | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 3.3 kOhms | - | - | Resistors | 10 W | 5A (AC) | Wirewound | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Axial | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | 0.75 mm | - | - | - | - | 30,000,000 Cycles | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | - | - | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | 9 mm | 49 mm | 10 mm | ||
![]() 608.7000.009 Altech | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | EAR99 | - | 5000 | - | Unavailable | TT Electronics | - | - | - | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.000194 oz | - | - | - | - | Reel | PCF | - | - | - | - | 20 kOhms | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() 608.7000.034 Altech | 22 |
| - | - | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | EAR99 | - | 1000 | - | Unavailable | TT Electronics | - | - | - | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.000194 oz | - | - | - | - | Reel | PCF | - | - | - | - | 165 kOhms | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | ||
![]() 608.7000.031 Altech | In Stock | - | - | - | 0603 (1608 metric) | - | Johanson Dielectrics | 1000 nF | 0603 | 1608 | - | - | EAR99 | - | 4000 | - | Unavailable | Johanson | + 85 C | - | - | - 55 C | - | - | - | - | - | Details | TANCERAM | 0.000222 oz | - | 25 VDC | - | - | MouseReel | - | 10 % | Standard | - | Tanceram MLCCs | - | - | 1 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | X5R | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 608.7000.096 Altech | 31 |
| - | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | EAR99 | - | 3000 | - | Unavailable | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | Details | - | 0.001199 oz | - | - | - | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 1.82 MOhms | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | ||
![]() 608.1000.094 Altech | 22 |
| - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | EAR99 | - | 250 | - | Unavailable | TE Connectivity | + 155 C | - | - | - 55 C | PCB Mount | - | 5-1879671-6 | - | - | - | - | 0.014110 oz | - | - | - | - | Bulk | H4 | 0.1 % | - | 25 PPM / C | - | 499 kOhms | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | ||
![]() 608.7000.033 Altech | 31 |
| - | - | - | - | Vishay / Dale | - | 4527 | 11570 | - | - | EAR99 | - | 1500 | - | Unavailable | Vishay | + 275 C | - | - | - 65 C | PCB Mount | - | - | - | AEC-Q200 | N | - | 0.000018 oz | - | - | - | - | MouseReel | WSR | 1 % | 4 Terminal | 75 PPM / C | Power Metal Strip Resistor | 133 mOhms | Current Sense | - | Resistors | 3 W | - | Metal Element | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 2.41 mm | 11.56 mm | 6.98 mm | ||
![]() 608.1000.096 Altech | 38 |
| - | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | EAR99 | - | 3000 | - | Unavailable | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | Details | - | 0.001199 oz | - | - | - | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 140 kOhms | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | ||
![]() 608.7000.014 Altech | In Stock | - | - | Chassis Mount | - | - | TE Connectivity / Holsworthy | - | 0805 | 2012 | - | - | EAR99 | - | 250 | - | Unavailable | TE Connectivity | + 155 C | Altech Corporation | - | - 55 C | PCB Mount | Bulk | 1676699-1 | Active | - | Details | - | 0.000194 oz | 240 V | 24 V | 200 V | -30°C ~ 75°C | Cut Tape | RN73 | 0.1 % | - | 10 PPM / C | SMD High Power Precision Resistor | 45.3 Ohms | - | - | Resistors | 100 mW (1/10 W) | 5A (AC/DC) | Thin Film | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | SMD/SMT | Top Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 602.3000.016 Altech | 22 |
| - | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | EAR99 | - | 1000 | - | Unavailable | TT Electronics | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.001199 oz | - | - | 200 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 100 kOhms | - | - | Resistors | 250 mW (1/4 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() 608.7000.094 Altech | 22 |
| - | - | - | - | Vishay / Sprague | - | - | - | - | - | EAR99 | - | 100 | - | Unavailable | Vishay | + 85 C | - | C Case | - 55 C | - | - | - | - | - | N | - | - | - | 75 VDC | - | - | Reel | T22 | 20 % | - | - | Tantalum Metal Case with Glass-to-Tantalum Hermetic Seal | - | - | 33 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 uA | 1.31 A | - | - | - | - | - | Tantalum Capacitors | - | 2.5 Ohms | - | - | - | - | - | Tantalum Wet Hermetically Sealed | - | Tantalum Capacitors - Wet | - | 7.4 mm | 9 mm | 7.1 mm | ||
![]() 608.7000.007 Altech | In Stock | - | - | Chassis Mount | 1210 (3225 metric) | - | Vishay / Vitramon | - | 1210 | 3225 | Class 2 | - | EAR99 | - | 3000 | - | Unavailable | Vishay | + 85 C | Altech Corporation | - | - 25 C | - | Bulk | - | Active | - | Details | - | 0.003527 oz | 240 V | 16 VDC | - | -30°C ~ 75°C | MouseReel | VJ W1BC Basic Comm | - 20 %, + 80 % | Flexible (Soft) | - | - | - | - | 10 uF | Capacitors | - | 5A (AC/DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | SMD/SMT | Round (Pin Plunger) | Y5V | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2 mm | 3.2 mm | 2.5 mm |