- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UM10B10A01 Honeywell | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | UM10B10A01 | UM | - | - | - | - | - | Active | 5.7 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | - | unknown | - | - | - | - | 19.8 mm | 6.4 mm | FLAT LEVER | - | SPDT | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 0.1 A | - | - | - | - | 250 V | - | - | - | - | 0.7 mm | MOMENTARY | 0.6 mm | 0.15 N | - | - | - | - | - | - | 11 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | C&K | LCA10A140S06RW | - | - | - | 125 °C | -10 °C | ROHS COMPLIANT | Active | 5.24 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 20 mm | 10.6 mm | SIMULATED ROLLER | - | SPST | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 10 A | - | - | - | - | 125 V | - | - | - | - | - | MOMENTARY | - | 1.37 N | - | - | - | - | - | - | 6.3 mm | - | - | - | ||
![]() EX-10511 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | Honeywell | - | 1 | - | Non-Illuminated | Honeywell | - | - | Chassis Mount | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() V15T16-CZ400A05 Honeywell | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | 6000 Cycle(s) | 1000 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | V15T16-CZ400A-05 | V15 | Chassis Mount | - | - | - | - | Active | 5.72 | - | - | - | 250 VAC | - | - | - | - | V15 | - | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | - | unknown | 16 A | Quick Connect | - | - | 27.8 mm | 10.3 mm | ROLLER LEVER | - | SPDT | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | - | - | - | - | 16 A | - | - | - | - | 250 V | - | - | - | - | - | MOMENTARY | - | 3.92 N | - | - | - | - | - | - | 15.9 mm | - | - | - | ||
![]() 0865.9851 Schurter | 38 |
| - | - | - | - | - | - | - | - | - | - | 10 | - | Non-Illuminated | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | 0.067021 oz | - | - | - | - | - | MSM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | C&K | LCA10A140L09QC | LCA | - | - | 125 °C | -10 °C | ROHS COMPLIANT | Active | 5.2 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 20 mm | 6.3 mm | LEVER | - | SPDT | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 10 A | - | - | - | - | 125 V | - | - | - | - | - | MOMENTARY | - | 1.37 N | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | C&K | LCA10A140L09PY | - | - | - | 125 °C | -10 °C | ROHS COMPLIANT | Active | 5.24 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 20 mm | 6.3 mm | LEVER | - | SPST | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 10 A | - | - | - | - | 125 V | - | - | - | - | - | MOMENTARY | - | 1.37 N | - | - | - | - | - | - | 10.6 mm | - | - | - | ||
![]() E72-40KT ZF Electronics | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -40°C ~ 85°C | Bulk | - | E | - | Active | - | - | - | - | - | - | - | - | - | -- | - | - | 10A (AC) | Wire Leads | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | -- | - | - | - | 75gf | - | - | - | - | - | - | - | 0.125 (3.2mm) | - | 0.025 (0.6mm) | 0.240 (6.1mm) | 0.762 (19.35mm) | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | C&K | LCA10A140L09LW | LCA | - | - | 125 °C | -10 °C | ROHS COMPLIANT | Active | 5.2 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 20 mm | 10.6 mm | LEVER | - | SPST | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 10 A | - | - | - | - | 125 V | - | - | - | - | - | MOMENTARY | - | 1.37 N | - | - | - | - | - | - | 6.3 mm | - | - | - | ||
![]() LCGGV6T10EC C&K | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | C&K | LCGGV6T10EC | LC | - | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.68 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 19.84 mm | 6.1 mm | LEVER, HIGH FORCE | - | SPDT | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 5 A | 5A@250VAC | - | - | - | 250 V | - | - | - | - | 4.3 mm | MOMENTARY | 3.56 mm | 0.47 N | - | - | - | - | - | - | 9.32 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | C&K | LCA10A140S12RW | LCA | - | - | 125 °C | -10 °C | ROHS COMPLIANT | Active | 5.2 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 20 mm | 10.6 mm | SIMULATED ROLLER | - | SPST | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 10 A | - | - | - | - | 125 V | - | - | - | - | - | MOMENTARY | - | 1.37 N | - | - | - | - | - | - | 6.3 mm | - | - | - | ||
![]() V15T16-SZ300A05-T Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | Non-Illuminated | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 250 VAC | - | - | - | - | V15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ312100 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 672 | - | Non-Illuminated | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | - | Details | - | - | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Left side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ311700 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 672 | - | Non-Illuminated | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | - | Details | - | - | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Right side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ311000 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 672 | - | Non-Illuminated | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | - | Details | - | - | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Left side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ311300 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 720 | - | Non-Illuminated | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | - | Details | - | - | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Downwards) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ311400 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 720 | - | Non-Illuminated | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | - | Details | - | - | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Downwards) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4C-4201 Omron Automation and Safety | 36 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | 0.1A | .1A@125VAC | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | Oil Resistant Cable 3m | - | - | - | - | 49mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 12CX12 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 35 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | CX | yes | Active | 1 (Unlimited) | Conduit | EAR99 | O.F. = 0.5 NM, P.T. = 15 DEG, T.T. = 105 DEG | 8536.50.70.00 | - | 125V | 20A AC 500mA DC | Right Angle | IP66 - Dust Tight, Water Resistant | 126.3mm | - | 20A | Screw Terminal | 120V | CSA, UL | - | - | Side Rotary - No Lever | SPDT x 2 | On-On | 0.5A | - | 480V | - | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | - | - | 50gfm | - | - | - | - | 20A@480VAC | - | - | 90° | - | 10° | 15° | - | - | - | - | - | - | - | Explosion Proof | - | 101.6mm | 101.6mm | 101.6mm | - | - | RoHS Compliant | - | ||
![]() GLDB01A4J Honeywell Sensing and Productivity Solutions | 1 | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | 600 | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | GLS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | - | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 41mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Adjustable Rod | SPDT | On-Mom | - | IP66; IP67 | 600V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 12gfm | - | - | - | - | - | 4.3 mm | 10A@250VDC | 49° | - | 12° | 26° | - | - | - | - | - | - | - | - | - | 192.5mm | 30.5mm | 30.5mm | - | No SVHC | RoHS Compliant | Dust Tight, IP66, IP67, Waterproof |