- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Actuator Style | Base Product Number | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Lamp Type | Features | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSQYPB3KP364 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTE7-2RN-PG Honeywell | 2175 |
| - | - | Plunger, Pin | Plunger | - | Honeywell | - | 1 | Non-Illuminated | Honeywell | 5A | + 71 C | - | - 32 C | Chassis Mount | - | - | Details | 8.818490 oz | - | 250 VDC | - | - | Micro Switch | Switches | - | - | 10 A | Screw | Plunger | - | OFF - (ON) | - | DPDT | 3.34 N to 5.56 N | Snap Action Switches | - 32 C to + 71 C | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP65 | ||
![]() D443-R1RD-G2 ZF Electronics | In Stock | - | - | Chassis Mount | - | - | D443-R1 | - | 50,000 Cycles | - | - | - | - | - | ZF Electronics | - | Chassis Mount | Bulk | Active | - | - | 250 V | - | -40°C ~ 85°C | D4 | - | - | 10A (AC) | - | - | Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPDT | On-Mom | - | - | 147gf | - | - | - | 0.087 (2.2mm) | 0.031 (0.8mm) | 0.125 (3.2mm) | 0.806 (20.5mm) | 41gf | - | Explosion Proof | - | - | ||
![]() D429-R1LL ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPT-NLS02 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH2C-C5AA ZF Electronics | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCNC11 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPT-NLS01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPT-NNH01 ZF Electronics | In Stock | - | - | - | Button | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | GP | Heavy Duty | - | - | - | 15 A | Screw | - | - | ON - (OFF), OFF - (ON) | - | SPDT | 3.4 N | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCRM11 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB2C-B1MC ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | DB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1101JD ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCLR01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D443-R1MD ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCRG01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D449-R1RD ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCNC01 ZF Electronics | In Stock | - | - | Chassis Mount | Button | - | - | - | - | - | - | - | - | - | ZF Electronics | - | Chassis Mount | Bulk | Active | - | - | 125 V | 250 VDC | - | GP | Heavy Duty | - | 15A | - | 15 A | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | - | SPDT | 3.4 N | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH2CB3PA ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | 30 VDC | - | DH | Miniature | - | - | - | 500 mA | Solder Lug | - | - | ON - (OFF), OFF - (ON) | - | SPDT | 1.4 N | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D459-R1LD-G2 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | Chassis Mount | Box | Active | - | - | - | - | - | * | - | - | - | - | 15 A | Quick Connect | - | - | ON - OFF | - | SPDT | 285 gf | - | - | - | - | - | - | - | - | - | - | - | IP50 | ||
![]() D449-R1LD-G2 ZF Electronics | In Stock | - | - | Chassis Mount | Lever | - | D449-R1 | - | 50,000 Cycles | - | - | - | - | - | ZF Electronics | - | Chassis Mount | Bulk | Active | - | - | 250 V | - | -40°C ~ 85°C | D4 | Miniature | - | 10A (AC) | - | 10 A | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | - | SPDT | 41gf | - | - | - | 0.090 (2.3mm) | 0.031 (0.8mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | 8.158gf | - | Explosion Proof | - | IP50 |