- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator | Base Product Number | ElectricalLife | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Operating Temperature-Max | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Form | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D449-R1LD-G2 ZF Electronics | In Stock | - | - | - | Chassis Mount | - | - | Lever | D449-R1 | 50,000 Cycles | - | - | - | - | - | - | ZF Electronics | - | Chassis Mount | - | - | Bulk | - | Active | - | - | 250 V | - | -40°C ~ 85°C | D4 | - | Miniature | - | - | - | 10A (AC) | - | - | 10 A | Quick Connect - 0.187 (4.7mm) | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | SPDT | 41gf | - | - | - | 0.090 (2.3mm) | - | 0.031 (0.8mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | 8.158gf | - | - | - | - | - | Explosion Proof | IP50 | - | ||
![]() GPTBRM01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D449-R1LL ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | D4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCNH01 ZF Electronics | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | ZF Electronics | - | - | - | - | Bulk | - | Active | - | - | 125 V | - | - | GP | - | - | - | - | - | 15A | - | - | - | Solder Lug | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPT-NRG01 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB1CB1RB ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC3C-H1LC ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E6210A0 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E3385HX ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E2150H0 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E6310K0 ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E63-00R ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E23-75HX ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E62-60K ZF Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKCA14P6-FW Honeywell | In Stock | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27240-1 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M8805/106-01 Honeywell | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | M8805/106-01 | M8805/106-01 | - | - | - | - | - | 204 °C | - | Active | - | 5.76 | - | - | - | - | - | EAR99 | - | - | - | 8536.50.70.00 | - | - | unknown | - | - | 12.7 mm | 5.08 mm | PLUNGER | - | SPDT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | 0.61 mm | MOMENTARY | 0.51 mm | 1.39 N | - | - | - | 8.89 mm | ||
![]() MS16106-5 Honeywell | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | MS16106-5 | - | - | - | - | Chassis Mount | - | - | - | Active | - | 5.76 | - | - | - | - | DT | EAR99 | - | - | - | 8536.50.70.00 | - | - | unknown | - | Screw | 40.49 mm | 13.21 mm | PLUNGER | - | ON - (OFF), OFF - (ON) | 10 A | 28 V | SCREW | - | SNAP ACTING/LIMIT SWITCH | SPDT | - | 10 A | - | - | - | 125 V | - | - | - | - | 11.1 mm | MOMENTARY | 4.78 mm | - | - | - | - | 53.09 mm | ||
![]() TD1250AF160QP1 E-Switch | 549 | - | - | - | Through Hole | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | - | - | Bag | - | Active | - | - | - | 16 V | -40°C ~ 85°C | TD1250 | - | - | - | - | - | 50mA (DC) | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 500,000 Cycles | - | - | 160gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007FTUD5 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | Schneider Electric | - 23 C | Chassis Mount | 1, 2, 4, 12, 13 | - | Box | - | Active | - | - | - | 120 VDC, 250 VDC, 600 VDC | - | - | - | - | - | - | - | - | - | - | 20 A | Screw | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65, IP66, IP67 | - |