- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | ElectricalLife | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Indicator | Connection Type | Features | Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831700C8.AL Crouzet | In Stock | - | - | - | Polyester | NF;UL;cUL | - | Crouzet | 831700C8.AL | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | PCB Terminal | - | FORM C (SPDT) | ||
![]() 831810CFB0.BR Crouzet | In Stock | - | - | - | Glass Filled Polyster | NF;UL;cUL | - | Crouzet | 831810CFB0.BR | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | FORM C (SPDT) | ||
![]() 831690CC.5.HA Crouzet | In Stock | - | - | - | Polyester | UL;cUL;CSA | - | Crouzet | 831690CC.5.HA | - | - | - | - | - | - | - | - | - | - | Dummy Roller Lever | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | FORM C (SPDT) | ||
![]() 831613C2.DA Crouzet | In Stock | - | - | - | Glass Filled Polyamide | NF;UL;cUL | - | Crouzet | 831613C2.DA | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Solder Terminals | - | FORM C (SPDT) | ||
![]() 831612C2.CC Crouzet | In Stock | - | - | - | Glass Filled Polyamide | NF;UL;cUL | - | Crouzet | 831612C2.CC | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Solder Terminals | - | FORM C (SPDT) | ||
![]() 831613C2.AB Crouzet | In Stock | - | - | - | Glass Filled Polyamide | NF;UL;cUL | - | Crouzet | 831613C2.AB | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Solder Terminals | - | FORM C (SPDT) | ||
![]() 831810C7.CR Crouzet | In Stock | - | - | - | Glass Filled Polyster | NF;UL;cUL | - | Crouzet | 831810C7.CR | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | PCB Terminal | - | FORM C (SPDT) | ||
![]() 831618C3.HA Crouzet | In Stock | - | - | - | Glass Filled Polyamide | NF;UL;cUL | - | Crouzet | 831618C3.HA | - | - | - | - | - | - | - | - | - | - | Dummy Roller Lever | - | - | - | - | - | - | - | - | - | - | Quick Connect Terminals | - | FORM C (SPDT) | ||
![]() 831860C1.AR Crouzet | In Stock | - | - | - | Glass Filled Polyster | NF;UL;cUL | - | Crouzet | 831860C1.AR | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Quick Connect Terminals | - | FORM C (SPDT) | ||
![]() 831611C6.DB Crouzet | In Stock | - | - | - | Glass Filled Polyamide | NF;UL;cUL | - | Crouzet | 831611C6.DB | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Quick Connect Terminals | - | FORM C (SPDT) | ||
![]() 831613A2.BB Crouzet | In Stock | - | - | - | Glass Filled Polyamide | NF;UL;cUL | - | Crouzet | 831613A2.BB | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Solder Terminals | - | FORM A (SPNO) | ||
![]() 831830CFG0.BL Crouzet | In Stock | - | - | - | Glass Filled Polyster | NF;UL;cUL | - | Crouzet | 831830CFG0.BL | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | FORM C (SPDT) | ||
![]() 831391CBB.5.B Crouzet | In Stock | - | - | - | Polyester | ULR;cULR;CCC | - | Crouzet | 831391CBB.5.B | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | FORM C (SPDT) | ||
![]() 54-427-BP NTE ELECT | In Stock | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-427 | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | - | - | - | - | No | Screw Terminals | - | 1NO/1NC | ||
![]() 831700C8.CL Crouzet | In Stock | - | - | - | Polyester | NF;UL;cUL | - | Crouzet | 831700C8.CL | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | PCB Terminal | - | FORM C (SPDT) | ||
![]() 831612A2.BC Crouzet | In Stock | - | - | - | Glass Filled Polyamide | NF;UL;cUL | - | Crouzet | 831612A2.BC | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | Solder Terminals | - | FORM A (SPNO) | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 50,000 Cycles | - | - | CIT Relay and Switch | Tray | Active | 125 V | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPST-NC | On-Mom | 1,000,000 Cycles | 120gf | 0.039 (1.0mm) | 0.060 (1.5mm) | 0.138 (3.5mm) | 0.602 (15.30mm) | 40gf | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 50,000 Cycles | - | - | CIT Relay and Switch | Box | Active | 125 V | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Straight | SPST-NO | Off-Mom | 1,000,000 Cycles | 120gf | 0.039 (1.0mm) | 0.060 (1.5mm) | 0.138 (3.5mm) | 0.602 (15.30mm) | 40gf | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 50,000 Cycles | - | - | CIT Relay and Switch | Tray | Active | 125 V | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | 1,000,000 Cycles | 190gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.071 (1.8mm) | 0.602 (15.30mm) | 80gf | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 50,000 Cycles | - | - | CIT Relay and Switch | Tray | Active | 125 V | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | 1,000,000 Cycles | 180gf | 0.031 (0.8mm) | 0.031 (0.8mm) | 0.063 (1.6mm) | 0.581 (14.75mm) | 100gf | - | - | - | - |