- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Base Product Number | Contact Materials | ElectricalLife | Mfr | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Max Voltage Rating (AC) | Throw Configuration | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Screw, Through Hole | - | - | Silver | - | - | - | - | Compliant | - | - | - | Bulk | - | PC Pins | 125 °C | -10 °C | - | - | - | - | - | - | 250 V | SPST | - | 310 mN | - | - | - | - | - | - | No | ||
![]() SSP 0061R Omron | In Stock | - | - | - | Through Hole | SSP 0061 | - | 200,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 125 V | 30 V | -25°C ~ 85°C | - | SS | - | - | - | 100mA (AC/DC) | IP40 | PC Pin | Lever, Simulated Roller | SPDT | On-Mom | - | - | 1,000,000 Cycles | 51gf | 0.039 (1.0mm) | 0.031 (0.80mm) | - | 0.421 (10.70mm) | 5.099gf | - | - | ||
![]() V15M0064H Omron | In Stock | - | - | - | Chassis Mount | V15M0064 | - | 20,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 250 V | 125 V | -25°C ~ 150°C | - | V | - | - | - | 15A (AC), 600mA (DC) | IP40 | Solder, Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | - | - | 50,000,000 Cycles | 200gf | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | ||
![]() V15M0069R Omron | In Stock | - | - | - | Chassis Mount | V15M0069 | - | 100,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 250 V | 125 V | -25°C ~ 80°C | - | V | - | - | - | 15A (AC), 600mA (DC) | IP40 | Screw Terminal | Round (Pin Plunger) | SPDT | On-Mom | - | - | 50,000,000 Cycles | 400gf | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | ||
![]() SSM 0004R Omron | 460 | - | - | - | Chassis Mount | SSM 0004 | - | 200,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 125 V | 30 V | -25°C ~ 85°C | - | SS | - | - | - | 100mA (AC/DC) | IP40 | Quick Connect - 0.110 (2.8mm) | Round (Pin Plunger) | SPDT | On-Mom | - | - | 30,000,000 Cycles | 150gf | 0.020 (0.5mm) | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.331 (8.40mm) | 25gf | - | - | ||
![]() D3VM0733A Omron | 273 | - | - | - | Chassis Mount | D3V | - | 500,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 125 V | 30 V | -25°C ~ 85°C | - | D3V | - | - | - | 100mA (AC/DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPDT | On-Mom | - | - | 10,000,000 Cycles | 60gf | 0.031 (0.8mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | - | - | ||
![]() VX5 0004E Omron | 9 | - | - | - | Chassis Mount | VX5 0004 | - | 500,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 125 V | 30 V | -25°C ~ 80°C | - | VX | - | - | - | 5A (AC/DC) | IP40 | Solder, Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | - | - | 50,000,000 Cycles | 25gf | 0.039 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | ||
![]() VX010004A Omron | In Stock | - | - | - | Chassis Mount | VX010004 | - | 1,000,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 125 V | 30 V | -25°C ~ 80°C | - | VX | - | - | - | 100mA (AC/DC) | IP40 | Solder, Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | - | - | 10,000,000 Cycles | 25gf | 0.039 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | ||
![]() SSM 0036G Omron | 1199 | - | - | - | Chassis Mount | SSM 0036 | - | 200,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 125 V | 30 V | -25°C ~ 85°C | - | SS | - | - | - | 100mA (AC/DC) | IP40 | Solder Lug | Lever, Simulated Roller | SPDT | On-Mom | - | - | 30,000,000 Cycles | 8.158gf | 0.047 (1.20mm) | 0.031 (0.80mm) | - | 0.421 (10.70mm) | 1.02gf | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Box | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Roller | SPST-NO | Off-Mom | - | - | 1,000,000 Cycles | 240gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.060 (1.5mm) | 0.807 (20.50mm) | 100gf | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Box | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Straight | SPST-NO | Off-Mom | - | - | 1,000,000 Cycles | 180gf | 0.039 (1.0mm) | 0.060 (1.5mm) | 0.138 (3.5mm) | 0.587 (14.90mm) | 80gf | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Tray | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | - | - | 1,000,000 Cycles | 190gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.071 (1.8mm) | 0.602 (15.30mm) | 80gf | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Box | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Roller | SPST-NO | Off-Mom | - | - | 1,000,000 Cycles | 240gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.060 (1.5mm) | 0.807 (20.50mm) | 100gf | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Tray | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPST-NO | Off-Mom | - | - | 1,000,000 Cycles | 380gf | 0.012 (0.3mm) | 0.040 (1.0mm) | 0.067 (1.7mm) | 0.799 (20.3mm) | 160gf | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Box | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Round (Pin Plunger) | SPDT | On-Mom | - | - | 1,000,000 Cycles | 180gf | 0.031 (0.8mm) | 0.031 (0.8mm) | 0.063 (1.6mm) | 0.581 (14.75mm) | 100gf | - | - | ||
![]() SS5M0262M Omron | In Stock | - | - | - | Chassis Mount | SS5M0262 | - | 200,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 125 V | - | -25°C ~ 85°C | - | SS | - | - | - | 5A (AC) | IP40 | Quick Connect - 0.110 (2.8mm) | Lever, Straight | SPST-NO | Off-Mom | - | - | 30,000,000 Cycles | 16gf | 0.047 (1.20mm) | 0.031 (0.80mm) | - | 0.346 (8.80mm) | 2.039gf | - | - | ||
![]() V10M0012G Omron | 13 | - | - | - | Chassis Mount | V10M0012 | - | 50,000 Cycles | Omron Electronics Inc-EMC Div | Box | Active | - | 250 V | 125 V | -25°C ~ 80°C | - | V | - | - | - | 10A (AC), 600mA (DC) | IP40 | Solder, Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | - | - | 50,000,000 Cycles | 35gf | 0.126 (3.2mm) | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.598 (15.2mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Tray | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | - | - | 1,000,000 Cycles | 180gf | 0.039 (1.0mm) | 0.060 (1.5mm) | 0.138 (3.5mm) | 0.587 (14.90mm) | 80gf | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Box | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 1,000,000 Cycles | 320gf | 0.024 (0.6mm) | 0.031 (0.80mm) | 0.080 (2.0mm) | 0.581 (14.75mm) | 250gf | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 50,000 Cycles | CIT Relay and Switch | Box | Active | - | 125 V | 36 V | -40°C ~ 120°C | - | VM3S | - | - | - | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Straight | SPST-NO | Off-Mom | - | - | 1,000,000 Cycles | 190gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.071 (1.8mm) | 0.602 (15.30mm) | 80gf | - | - |