- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Life (Cycles) | Pre-Travel-Max | Ambient Temperature Range High | Features | IP Rating | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NS-4CF-NPT Omron Automation and Safety | 58 | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | -30°C~70°C | Bulk | 2008 | D4NS | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 70°C | -30°C | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | - | 3059gf | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1122 Omron Automation and Safety | 40 | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | - | - | - | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | Metal Lever, Resin Roller | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() J-7 Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 10 Weeks | Gold | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 1.000001g | Plastic | Silver | 50,000 Cycles | - | - | - | -10°C~80°C | Bulk | - | J | - | - | Active | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 7A AC | Straight | IP40 | 5.1mm | unknown | 7A | Solder Turret | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 7A | - | - | 250V | 7A | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 7A | - | 140gf | 7A | 7A@250VAC | - | - | 0.004 (0.1mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.319 (8.1mm) | 28gf | - | - | 0.6 mm | - | - | - | 10.4mm | 12.7mm | 5.1mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EX-AR20 Honeywell Sensing and Productivity Solutions | 807 |
| Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | - | -40°C~71°C | Bulk | 2005 | EX | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | - | 51.18mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Side Rotary - No Lever | SPDT | On-Mom | - | 0.5A | - | - | - | 15A | - | 1 | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 9.001 ~ 23gfm | - | - | - | - | 90° | 480V | 0.007 (0.18mm) | 0.219 (5.6mm) | - | 4.500gfm | 5.56 mm | - | 5.56 mm | - | Explosion Proof | - | - | 92.96mm | 65.02mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2RV-L22 Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | -10°C~60°C | Bulk | 2004 | D2RV | - | - | Active | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 100V | 250mA DC | Straight | IP40 | 10.3mm | - | 250mA | Quick Connect - 0.187 (4.7mm) | - | UL | - | - | Lever, Roller | SPST-NO | Off-Mom | - | 0.25A | - | - | - | 250mA | - | - | SPST | 100V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | .25A@100VDC | 0.015 (0.4mm) | - | 0.040 (1.0mm) | 0.071 (1.8mm) | 0.803 (20.4mm) | - | 2.2 mm | - | 1.8 mm | - | - | - | 15.9mm | 27.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RW824-A2 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 6 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | 100000 cycles | - | - | - | -55°C~121°C | Bulk | 1995 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | 2 | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.5mm | - | 15A | Screw Terminal | 125V | CE, CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | 0.5A | - | - | - | 15A | - | 1 | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 71gf | - | - | - | - | 0.219 (5.6mm) | 480V | 0.050 (1.3mm) | - | 0.750 (19.1mm) | 14gf | 5.56 mm | - | - | - | - | - | - | 49.3mm | - | - | 635mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() PS21S-PT0205-T00 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | + 70 C | - 25 C | - | - | - | PS21S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NO + 1 NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() Z-15GQ-B Omron Automation and Safety | 16 | - | Datasheet | 10 Weeks | - | Panel, Screw | Panel Mount | - | - | - | 47.999995g | Stainless Steel | Silver | 500,000 Cycles | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | 2 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 125V | CE, CSA, UL | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | 250V | 15A | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 250 ~ 350gf | - | - | - | - | 0.217 (5.5mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 114gf | - | 500000 cycles | 0.4 mm | 80°C | - | - | - | 49.2mm | 49.2mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VX-01-1A2 Omron Electronics Inc-EMC Div | 45 | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | 6.2g | - | Gold | 1,000,000 Cycles | - | - | - | -25°C~80°C | Tray | 2003 | VX | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | 125V | 100mA | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 25gf | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | 2.2 mm | - | 1.2 mm | - | - | - | - | 37.8mm | - | 15.9mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 914CE18-3 Honeywell Sensing and Productivity Solutions | 2016 |
| Datasheet | 5 Weeks | Silver | Brackets, Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | 0°C~105°C | Bulk | 2001 | 914CE | - | yes | Active | 1 (Unlimited) | - | Cable | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 28V | 5A AC 3A DC | Straight | IP66 - Dust Tight, Water Resistant | 44mm | - | 3A | Cable Leads | 250V | CSA, IEC, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 5A | 914.4mm | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2300gf | 5A | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | 4.8 mm | - | - | - | Cable Length 3' | - | - | 40mm | 16mm | 43.99mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP66, IP68, Water Resistant | ||
![]() GLDA01A1A Honeywell Sensing and Productivity Solutions | 24857640 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | 120 | - | Plastic | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 26.35mm | - | 10A | Screw Terminal | 600V | CE, CSA, UL | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | IP66; IP67 | - | 600V | - | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 12gfm | - | - | - | - | 49° | - | 12° | 26° | - | - | - | - | - | - | Nylon Roller | - | - | 68.5mm | 30.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP66, IP67, Waterproof | ||
![]() D5B-8515 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | -10°C~70°C | Bulk | 2006 | D5B | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 30mA | Cable Leads | - | - | 8mm | - | Spring, Wire | SPST-NC | On-Mom | - | 0.03A | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 5.000gf | - | - | - | .03A@30VDC | - | - | - | 0.433 (11.0mm) | - | - | 23 mm | - | 11 mm | - | Cable Length 5m | - | - | - | - | 16.7mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-106-1C24 Omron Electronics Inc-EMC Div | 6 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4CC-1050 Omron Automation and Safety | 40 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | - | - | - | -10°C~70°C | Bulk | - | D4CC | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | P.T.=15 DEG, T.T.= 15 DEG | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | 40mm | 16 mm | Spring, Rod | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 150gf | 1A | 1A@125VAC | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | - | 57mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D40ML-P2-U-M12 Omron Automation and Safety | 550 |
| - | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2016 | D40ML | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24V | 200mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable with Connector | - | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Latching, RFID | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HDT0004 C&K | 16662 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Bronze, Silver | 100,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | HDT | - | - | Active | 1 (Unlimited) | 4 | - | - | 2 | - | - | - | - | - | 5V | 1mA DC | Straight | - | - | - | 1mA | SMD (SMT) Tab | - | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | - | - | SPST | 5V | 100,000 Cycles | - | 1mA | - | 35gf | - | - | - | - | 0.039 (1.0mm) | - | - | 0.012 (0.3mm) | 0.138 (3.5mm) | - | - | - | - | - | - | - | 2.3mm | - | 3.8mm | - | 1.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EX-AR800 Honeywell Sensing and Productivity Solutions | 602 |
| Datasheet | 20 Weeks | - | Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | - | -40°C~71°C | Bulk | 2005 | EX | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | - | 51.18mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Side Rotary, Roller | SPDT | On-Mom | - | 0.5A | - | - | - | 15A | - | 1 | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 227 ~ 567gf | 5A | 5A@480VAC | - | - | 90° | 480V | 0.007 (0.18mm) | 0.219 (5.6mm) | - | - | 6.76 mm | - | - | - | Explosion Proof | - | - | 92.96mm | 65.02mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-16G-1C25 Omron Electronics Inc-EMC Div | 2840 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 100,000 Cycles | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | - | 200gf | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4E-1F20N Omron Automation and Safety | 49 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 18mm | unknown | 5A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 500gf | - | - | - | - | - | - | - | 57mm | 32.9mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() DTE6-2RN Honeywell Sensing and Productivity Solutions | 1 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | 300 | - | Zinc | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | E6 | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 10A AC 300mA DC | Straight | IP66 - Dust Tight, Water Resistant | 77.22mm | - | 10A | Screw Terminal | 250V | CSA, UL | - | - | Round (Pin Plunger) | DPDT | On-Mom | - | 0.3A | - | - | - | - | - | 2 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 10A | - | 737 ~ 1673gf | - | - | SNAP ACTION | - | 0.125 (3.2mm) | - | 0.060 (1.5mm) | 0.110 (2.8mm) | 1.812 (46.0mm) | - | 5.97 mm | - | - | - | Actuator Seal Boot | - | 74.22mm | 77.22mm | 25.4mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP54, IP66, Water Resistant |