- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Maximum Movement Differential | Maximum Operating Temperature | Maximum Pre-Travel | Minimum Operating Temperature | Minimum Over-Travel | Mounting Styles | Operating Temperature Max Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Unit Weight | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | PCB Hole Count | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3SH-A0R Omron Electronics Inc-EMC Div | 954 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -25°C~85°C | Tape & Reel (TR) | - | D3SH | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | J-Bend | - | - | - | - | 8536.50.70.00 | 30V | 1mA DC | Right Angle | - | - | - | 1mA | SMD (SMT) Tab | - | - | 3.1mm | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 3Ohm | 100MOhm | 0.001A | - | - | - | - | - | - | SPST | 5V | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1mA | - | 31gf | - | - | - | - | .001A@5VDC | - | - | - | - | 0.197 (5.0mm) | - | - | - | 3.8 mm | - | - | - | - | Right Operating Lever | - | 900μm | - | 3mm | - | 2.3mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() Z-01HW22-B Omron Automation and Safety | 36 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | 2 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP00 | - | unknown | 100mA | Screw Terminal | 125V | - | - | 17.45 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 160gf | - | - | 0.1A | - | - | 0.094 (2.4mm) | - | 0.020 (0.5mm) | - | 1.188 (30.2mm) | 28gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-FL-A Omron Electronics Inc-EMC Div | 592 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Right Angle | IP40 | 14.5mm | - | 1A | PC Pin | 125V | - | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.5A | - | - | 125V | - | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | - | 25gf | - | - | 1A | - | .5A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 2.039gf | - | - | - | - | - | - | - | Actuator Mounted Right Side | - | - | 13.95mm | - | 5.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4CC-1060 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | D4CC | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | P.T.=10 DEG, T.T.= 60 DEG | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | 40mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 680gf | - | - | 1A | 1A@125VAC | - | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | - | - | - | - | - | - | - | - | 52.55mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15HW-B Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 2A DC | - | IP00 | - | unknown | 2A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | 15A | - | 14V | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 67gf | - | - | 15A | 15A@250VAC | 15A@14VDC | 0.219 (5.6mm) | 250V | 0.025 (0.6mm) | - | 0.748 (19.0mm) | 14gf | - | - | 5.6 mm | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4CC-3050 Omron Automation and Safety | 2584 | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | P.T.=15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | - | - | 40mm | 16 mm | Spring, Rod | SPDT | On-Mom | - | - | 1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 150gf | - | - | - | - | 1A@30VDC | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4CC-1042 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Panel, Screw | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | 1A AC | Straight | IP67 - Dust Tight, Waterproof | 17.4mm | unknown | 1A | Connector | 125V | CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | 100mOhm | - | - | - | - | 125V | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.449 (36.8mm) | 450gf | - | - | - | - | - | - | - | - | - | 94.2mm | 40mm | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVM3705613 Panasonic | 36 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | Plunger | - | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM3705613 | - | + 85 C | - | - 25 C | - | PCB Mount | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 2.4 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | Yes | - | - | - | - | EAR99 | - | Subminiature | - | Gold (Au) | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin, Left Angle | - | - | 19.8 mm | 11.1 mm | PIN PLUNGER | - | OFF - ON | - | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | - | - | ||
![]() UM99E21A01 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Pin Plunger | - | Straight | - | - | - | - | - | - | 0.1 | - | 0.6 | - | 0.4 | Screw | 82.2C | - | - | - | - | SPDT | 6.4(mm) | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.47(N) | Solder | - | - | - | - | - | - | - | - | - | 0.2 | 10.1(A) | - | - | - | - | - | - | - | 19.8(mm) | - | - | - | - | - | 17.6(mm) | - | - | - | - | - | ||
![]() AVL38153 Panasonic | 182 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVL38153 | - | - | - | - | - | Chassis Mount | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 2.36 | Details | Yes | - | 0.070548 oz | - | - | - | - | Bulk | - | AVL | e4 | Yes | - | - | - | - | EAR99 | - | - | - | Silver (Ag) | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 19.8 mm | 6.4 mm | SHORT HINGE LEVER | - | SPDT | - | - | 5 A | - | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | - | - | ||
![]() AVL3225613 Panasonic | 35 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | Lever | - | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVL3225613 | - | + 85 C | - | - 25 C | - | PCB Mount | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 2.37 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AVL | e4 | Yes | - | - | - | - | EAR99 | - | Subminiature | - | Gold (Au) | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Terminal | - | - | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | - | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | - | - | - | - | - | - | 11.1 mm | 20 mm | - | - | - | - | - | - | ||
![]() AVM37053 Panasonic | 37 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | Plunger, Pin | - | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM37053 | - | + 85 C | - | - 25 C | - | PCB Mount | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 2.34 | - | Yes | - | - | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | - | EAR99 | - | Subminiature | - | Silver (Ag) | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin, Left Angle | - | - | 19.8 mm | 11.1 mm | PIN PLUNGER | - | OFF - ON | - | - | 5 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | 5 A | - | - | - | 250 V | - | - | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | - | - | ||
![]() V-10G3-1C24-K Omron Electronics Inc-EMC Div | 121 | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | 6.200012g | Stainless Steel | - | - | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2001 | V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | 10A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 35gf | - | - | - | - | - | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | 7.6 mm | - | - | - | - | 28.5mm | 72.2mm | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VX-56-1A3 Omron Electronics Inc-EMC Div | 100 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | Polyacetar, Resin, Stainless Steel | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | VX | - | yes | Active | Not Applicable | - | Solder | EAR99 | - | - | 2 | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | 10.3mm | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 30mOhm | - | 5A | - | - | 250V | - | 5A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 30gf | - | - | 5A | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | - | - | - | - | 4 mm | - | - | - | - | - | 49.2mm | 10.3mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() BZ-2RQ1872-A2 Honeywell Sensing and Productivity Solutions | 2 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount | 125 | - | - | - | Plastic | Phenolic | 345g | - | - | - | - | - | - | Gold | 25000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 1A AC | Straight | - | 17.45mm | - | 1A | Screw Terminal | 125V | - | - | 17.4498 mm | Roller Plunger | SPDT | On-Mom | - | - | - | CORROSION PROOF | - | 250V | - | 1A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | - | 255 ~ 368gf | - | - | 1A | - | - | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.313 (33.4mm) | 113gf | - | - | 3.94 mm | - | 0.38 mm | - | - | - | - | - | 49.28mm | - | 25.15mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EX-Q400 Honeywell Sensing and Productivity Solutions | 758 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~204°C | Bulk | - | EX | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 5A AC 500mA DC | Straight | - | - | - | 5A | Screw Terminal | 125V | - | 92.96mm | 51.18 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | 5A | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | - | 1360gf | - | - | 5A | 5A@480VAC | .5A@125VDC | 0.187 (4.75mm) | 480V | 0.004 (0.1mm) | 0.078 (2.0mm) | 1.859 (47.2mm) | 340gf | - | - | 6.76 mm | - | 1.98 mm | - | - | Explosion Proof | - | - | - | - | 56.9mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15-2A5 Omron Electronics Inc-EMC Div | 97 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | 6.2g | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | 250V | - | - | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 200gf | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2A-1110 Omron Electronics Inc-EMC Div | 137 |
| Datasheet | 17 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Tray | 2012 | D2A | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 30V | 100mA DC | - | IP00 | - | - | 100mA | PC Pin | 250V | - | - | 4.2 mm | Overtravel Plunger | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 100gf | - | - | - | - | - | - | - | - | - | 0.319 (8.1mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | 8mm | 6mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() BZE6-2RN18 Honeywell Sensing and Productivity Solutions | 2899 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | E6 | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | 2 | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 77.2mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Spring, Coil | SPDT | On-Mom | - | - | 0.5A | - | - | - | - | 500mA | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | - | 198gf | - | - | 0.5A | .5A@600VAC | - | - | 600V | - | - | 15° | - | - | - | - | - | - | - | - | Actuator Seal Boot | - | - | 25.4mm | 44.4mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D3M-01L3-3 Omron Electronics Inc-EMC Div | 410 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | D3M | - | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | UL,CSA | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | - | - | 7 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 102gf | - | - | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | - | 0.445 (11.3mm) | 10gf | - | 2 | 0.7 mm | - | - | - | - | - | - | - | 29.2mm | - | - | - | - | No | - | RoHS Compliant | Lead Free | IP00, IP40 |