- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | For Use With/Related Products | Illuminated | Locking mechanism | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Suitable for safety functions | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Type | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Accessory Type | Mechanical Life | Contact Form | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Must Operate | Lamp Type | Features | Must Release | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKJ20541H7 Schneider | In Stock | - | - | Chassis Mount | - | - | 5,000,000 Cycles | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | 240 V | 250 V | - | -25°C ~ 70°C | - | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Side Rotary, Adjustable Roller | DPDT | On-Mom | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM3902L2 Schneider | In Stock | - | - | Chassis Mount | Roller Plunger | IP68 | - | Other | None | - | Non-Illuminated | Operating current principle | Metal | + 70 C | Schneider Electric | - 25 C | 0 | 2 | 1 | Box | Active | Yes | - | With cable preassembled | 240 V | 250 V | - | -25°C ~ 70°C | XCSM | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof | 5 A | Wire Leads | - | Top Rotary - No Lever | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 10,000,000 Cycles | 3P3T | 35 N | - | - | - | - | - | - | - | - | - | IP66, IP67, IP69 | ||
![]() XCSLF3535533 Schneider | In Stock | - | - | - | - | IP67K | - | Other | None | - | - | Operating current principle | Metal | - | Schneider Electric | - | 0 | 1 | 2 | Box | Active | Yes | - | Connector 1/2 inch | - | - | 240VAC, 24VDC | -25°C ~ 60°C | XCSLF | Key Locking | 750mA (AC), 550mA (DC) | - | IP66 - Dust Tight, Waterproof | - | Cable Leads | CSA, UL | Panel Disconnect | 3PST-2NO/1NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKL10011H7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | - | - | XCKL | - | - | - | - | - | - | - | Side Rotary, Roller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSLF3737312 Schneider | In Stock | - | - | - | - | IP67K | - | Other | None | - | Non-Illuminated | Operating current principle | Metal | - | Schneider Electric | - | 0 | 2 | 1 | Box | Active | Yes | - | Cable entry metrical | - | - | 240VAC, 24VDC | -25°C ~ 60°C | XCSLF | Solenoid Locking | 750mA (AC), 550mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | CSA, TUV, UL | Panel Disconnect | 3PST-1NO/2NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKJ161D Schneider | In Stock | - | - | Chassis Mount | - | IP66/IP67 | 5,000,000 Cycles | None | None | - | Non-Illuminated | - | Metal | - | Schneider Electric | - | 0 | 1 | 1 | Box | Active | No | Plunger | Plug-in connection M12 | 50 V | 50 V | - | -25°C ~ 70°C | XC | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | Connector | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKJ1161H7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS04S0054 Schneider | In Stock | - | - | Chassis Mount | - | - | 100,000 Cycles | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | 120 V | 28 V | - | -40°C ~ 104°C | 9007 | - | 3A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Connector | - | Side Rotary - No Lever | SPDT | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007MS03S0106 Schneider | In Stock | - | - | Chassis Mount | - | - | 100,000 Cycles | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | 120 V | 28 V | - | -40°C ~ 104°C | Square D 9007MS | - | 6A (AC), 5A (DC) | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | - | Roller Plunger | SPDT | On-Mom | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCKD019 Schneider | In Stock | - | - | - | - | - | - | - | - | Telemecanique XC Series | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | Plunger | - | - | - | - | - | TelemecaniqueLimit switches XC Standard | - | - | - | - | - | - | - | - | - | - | Head | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM3910L2 Schneider | In Stock | - | - | Chassis Mount | - | IP68 | - | Other | None | - | Non-Illuminated | Operating current principle | Metal | - | Schneider Electric | - | 0 | 2 | 1 | Box | Active | Yes | - | With cable preassembled | 240 V | 250 V | - | -25°C ~ 70°C | XCSM | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | - | Round (Pin Plunger) | 3PST-2NC/1NO | On-Off, Off-On | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCKE619 Schneider | In Stock | - | - | - | - | - | - | - | - | XCKJ Series | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operating Head | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKD3911P16EX Schneider | In Stock | - | - | Chassis Mount | - | IP67K | 5,000,000 Cycles | Other | None | - | - | - | Metal | - | Schneider Electric | - | 0 | 2 | 1 | Box | Active | No | Plunger | Other | 240 V | 250 V | - | -20°C ~ 60°C | XC | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | - | Round (Pin Plunger) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKD2810G11 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCKE66 Schneider | In Stock | - | - | - | - | - | - | - | - | Telemecanique XC Series | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | Other | - | - | - | - | - | ZCKE | - | - | - | - | - | - | - | - | - | - | Operating Head | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSM3915L2 Schneider | In Stock | - | - | Chassis Mount | - | IP68 | - | Other | None | - | Non-Illuminated | Operating current principle | Metal | - | Schneider Electric | - | 0 | 2 | 1 | Box | Active | Yes | - | With cable preassembled | 240 V | 250 V | - | -25°C ~ 70°C | XCSM | - | 1.5A (AC), 100mA (DC) | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | - | Side Rotary, Roller | 3PST-2NC/1NO | On-Off, Off-On | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCKE086 Schneider | In Stock | - | - | - | - | - | - | - | - | XCKJ Series | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | Spring-rod | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operating Head | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCKE63 Schneider | In Stock | - | - | - | - | - | - | - | - | XCKJ Series | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | Plunger | - | - | - | - | - | ZCKE | - | - | - | - | - | - | - | - | - | - | Operating Head | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSLF2727312 Schneider | In Stock | - | - | - | - | IP67K | - | Other | None | - | Non-Illuminated | Operating current principle | Metal | - | Schneider Electric | - | 0 | 2 | 0 | Box | Active | Yes | - | Cable entry metrical | - | - | 240VAC, 24VDC | -25°C ~ 60°C | XCSLF | Key Locking | 750mA (AC), 550mA (DC) | - | IP66 - Dust Tight, Waterproof | - | Cable Leads | CSA, UL | Panel Disconnect | DPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKJ110513H7 Schneider | In Stock | - | - | Chassis Mount | - | IP66/IP67 | 5,000,000 Cycles | None | None | - | Non-Illuminated | - | Metal | - | Schneider Electric | - | 1 | 0 | 0 | Box | Active | No | Roller lever | Other | 240 V | 250 V | - | -25°C ~ 70°C | XC | - | 3A (AC), 270mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Side Rotary, Roller | SPDT | On-On | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - |