- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Connections | Contact Materials | Content | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation Direction | Operation type | Package | Packaging type | Part # Aliases | Product Status | RoHS | Suitable for safety functions | Switch position | Switching current (max.) | Type of control element | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Indicator | Drive Size | Drive Type | Overall Length | Connection Type | Lamp Type | Features | Compliance | Product Category | Contacts | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14124 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V-011-1A3 Omron | In Stock | - | - | - | - | Lever | Short Hinge | - | - | Omron Electronics | Solder tag | - | 1pc(s) | - | - | - | - | 100 | Non-Illuminated | Omron | - | - | + 85 C | - | - 25 C | PCB Mount | - | - | - | - | Steel lever (straight) | - | Bag | D3V0111A3BYOMI | - | Details | - | 1 x On/(On) | 0.1A | - | - | 0.218699 oz | - | - | - | - | D3V | - | D3V-011-1A3 | Switches | - | - | 0.1 A | Solder Terminal | - | - | - | - | SPDT | 0.49 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, EN64058-1, UL1054 | Basic / Snap Action Switches | - | IP40 | - | ||
![]() 2351445-1 TE Connectivity | In Stock | - | - | - | - | Lever | Straight | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | 500 | Non-Illuminated | TE Connectivity | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | Snap | Switches | - | - | 100 mA | Through Hole | - | - | ON - (OFF) | - | SPDT | 26 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | 12.8 mm | ||
![]() 2351444-1 TE Connectivity | In Stock | - | - | - | - | Plunger, Pin | Round | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | 500 | Non-Illuminated | TE Connectivity | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 100 VDC | - | - | - | - | Snap | Switches | - | - | 100 mA | Through Hole | - | - | ON - (OFF) | - | SPDT | 76 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | 12.8 mm | ||
![]() 2351444-2 TE Connectivity | In Stock | - | - | - | - | Plunger, Pin | Round | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | 500 | Non-Illuminated | TE Connectivity | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | Snap | Switches | - | - | 100 mA | Through Hole | - | - | ON - (OFF) | - | SPST-NC | 76 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | 12.8 mm | ||
![]() 2351445-3 TE Connectivity | In Stock | - | - | - | - | Lever | Straight | - | - | TE Connectivity / Alcoswitch | - | Silver | - | - | - | - | - | 500 | Non-Illuminated | TE Connectivity | - | - | + 75 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | Snap | Switches | - | - | 100 mA | Through Hole | - | - | OFF - (ON) | - | SPST-NO | 26 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | 12.8 mm | ||
![]() TM-8764-2 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-1617SA CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-T07A-5 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V16M0033A Omron | In Stock | - | - | Chassis Mount | - | - | - | - | V16M0033 | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | - | V | - | - | - | 16A (AC), 600mA (DC) | IP40 | - | Quick Connect - 0.250 (6.3mm) | Round (Pin Plunger) | SPST-NO | Off-Mom | 50,000,000 Cycles | - | 400gf | - | - | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JJGH0UG200NCHPMRTR TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | JJGH0 | TE Connectivity / P&B | - | - | - | - | 100,000 Cycles | - | - | 3000 | Non-Illuminated | TE Connectivity | - | - | - | TE Connectivity ALCOSWITCH Switches | - | PCB Mount | - | - | - | Horizontal | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2331381-1 | Active | Details | - | - | - | - | - | 0.035274 oz | - | 12V | -40°C ~ 85°C | Tape & Reel (TR) | JJG | Active | - | Switches | 100mA (DC) | -- | 100mA (DC) | Gull Wing | Angled Toggle (Detector) | SPST-NC | On-Mom | 100,000 Cycles | - | 100gf | Detector Switches | - | -- | -- | 0.012 (0.3mm) | 0.136 (3.45mm) | -- | - | 1 in | 6 Point Socket | 84 mm | - | - | Board Guide | - | Detector Switches | - | - | - | ||
![]() XCKP2510P16 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | IP66/IP67 | 5,000,000 Cycles | None | None | - | Non-Illuminated | - | - | Plastic | - | Schneider Electric | - | - | 0 | 1 | 1 | - | - | Box | - | - | Active | Yes | No | - | - | Plunger | Cable entry metrical | - | 240 V | 250 V | -25°C ~ 70°C | - | XC | - | - | - | 3A (AC), 270mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | 15,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007CR65B2S9 Schneider | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Chassis Mount | - | - | - | - | - | Box | - | - | Active | Yes | - | - | - | - | - | - | 600 V | - | -29°C ~ 85°C | - | C | - | - | - | 10A (AC) | - | - | - | Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-407 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-407 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | - | - | - | - | - | 10A (AC), 100mA (DC) | - | - | Screw Terminal | Roller Lever | SPDT | - | - | - | 240gf | - | - | 0.039 (1.0mm) | 0.020 (0.5mm) | 0.060 (1.5mm) | - | - | No | - | - | - | Quick Connect Terminals | - | - | - | - | 1NO/1NC | - | - | ||
![]() 54-408 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-408 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | - | - | - | - | - | 10A (AC), 100mA (DC) | - | - | Screw Terminal | Roller Lever | SPDT | - | - | - | 240gf | - | - | 0.039 (1.0mm) | 0.020 (0.5mm) | 0.060 (1.5mm) | - | - | No | - | - | - | Quick Connect Terminals | - | - | - | - | 1NO/1NC | - | - | ||
![]() 54-412 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-412 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | - | - | - | - | - | 15A (AC), 100mA (DC) | - | - | Quick Connect - 0.187 (4.7mm) | Plunger | SPST-NC | - | - | - | 110gf | - | - | - | 0.010 (0.25mm) | 0.718 (18.2mm) | - | - | No | - | - | - | Quick Connect Terminals | - | - | - | - | 1NC | - | - | ||
![]() 54-413 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-413 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | - | - | - | - | - | 15A (AC), 100mA (DC) | - | - | Quick Connect - 0.187 (4.7mm) | Plunger | SPST-NO | - | - | - | 110gf | - | - | - | 0.010 (0.25mm) | 0.718 (18.2mm) | - | - | No | - | - | - | Quick Connect Terminals | - | - | - | - | 1NO | - | - | ||
![]() 54-403 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-403 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | - | - | - | - | - | 15A (AC), 100mA (DC) | - | - | Quick Connect - 0.187 (4.7mm) | Lever | SPDT | - | - | - | 125gf | - | - | 0.090 (2.3mm) | 0.030 (0.76mm) | 0.131 (3.3mm) | - | - | No | - | - | - | Quick Connect Terminals | - | - | - | - | 1NO/1NC | - | - | ||
![]() 54-414 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-414 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | - | - | - | - | - | 10A (AC), 100mA (DC) | - | - | Quick Connect - 0.187 (4.7mm) | Lever | SPDT | - | - | - | 60gf | - | - | 0.090 (2.3mm) | 0.030 (0.76mm) | 0.131 (3.3mm) | - | - | No | - | - | - | Quick Connect Terminals | - | - | - | - | 1NO/1NC | - | - | ||
![]() 54-415 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-415 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 250 V | 125 V | -25°C ~ 80°C | - | - | - | - | - | 15A (AC), 100mA (DC) | - | - | Quick Connect - 0.187 (4.7mm) | Plunger | SPDT | - | - | - | 200gf | - | - | 0.050 (1.27mm) | 0.010 (0.25mm) | 0.050 (1.27mm) | - | - | No | - | - | - | Screw Terminals | - | - | - | - | 1NO/1NC | - | - |