- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Contact Configuration | Lamp Type | Features | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | 100,000 Cycles | - | - | - | - | CIT Relay and Switch | Bag | Active | - | 125 V | - | -40°C ~ 120°C | SM3 | - | 5A (AC) | - | PC Pin | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 95gf | - | - | 0.039 (1.0mm) | 0.031 (0.80mm) | 0.161 (4.1mm) | 0.646 (16.4mm) | 38gf | - | - | - | - | - | ||
![]() HS1T-VD44ZLM-G IDEC | 2948 |
| - | - | IDEC | - | 1 | - | IDEC | HS1T-VD44ZLM-G | - | - | - | - | - | - | - | HS1T | Switches | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | - | - | - | Interlock Switches | - | ||
![]() HS1T-VC7Y4ZSM-G IDEC | 2786 |
| - | - | IDEC | - | 1 | - | IDEC | HS1T-VC7Y4ZSM-G | - | - | - | - | - | - | - | HS1T | Switches | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | - | - | - | Interlock Switches | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | CIT Relay and Switch | Tray | Active | - | 125 V | - | -40°C ~ 120°C | VM3 | - | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 40gf | - | - | 0.278 (7.1mm) | 0.075 (1.9mm) | 0.303 (7.7mm) | 0.445 (11.3mm) | 20gf | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | CIT Relay and Switch | Tray | Active | - | 125 V | - | -40°C ~ 120°C | VM3 | - | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | 40gf | - | - | 0.090 (2.3mm) | 0.027 (0.7mm) | 0.122 (3.1mm) | 0.697 (17.7mm) | 20gf | - | - | - | - | - | ||
![]() SI-GL42DS20-20 Banner Engineering | 20 | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | DPST-NC | - | - | - | IP67 | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | 10,000 Cycles | - | - | - | - | CIT Relay and Switch | Bag | Obsolete | - | 125 V | 30 V | -40°C ~ 85°C | DM3 | - | 3A (AC/DC) | - | PC Pin | Lever, Straight | SPST-NO | Off-Mom | 100,000 Cycles | 35gf | - | - | 0.035 (0.9mm) | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.281 (7.15mm) | 15gf | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | C&K | - | - | Non-Illuminated | C&K Switches | - | - | - | - | Details | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | ||
Tiny WHSL | In Stock | - | - | - | C&K | - | - | Non-Illuminated | C&K Switches | - | - | - | - | Details | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | ||
Tiny WHSL | In Stock | - | - | - | C&K | - | - | Non-Illuminated | C&K Switches | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | ||
Tiny WHSL | In Stock | - | - | - | C&K | - | - | Non-Illuminated | C&K Switches | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | ||
![]() 83123107 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83123108 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X0216971 Crouzet | In Stock | - | - | - | Crouzet | - | 1104 | Non-Illuminated | Crouzet | X0216971 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | ||
![]() 83872105 Crouzet | In Stock | - | - | - | Crouzet | - | 10 | - | Crouzet | 83872105 | - | - | - | Details | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | ||
![]() X0202775 Crouzet | In Stock | - | - | - | Crouzet | - | 140 | Non-Illuminated | Crouzet | X0202775 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | ||
![]() X0229075 Crouzet | In Stock | - | - | - | Crouzet | - | 140 | - | Crouzet | X0229075 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | ||
![]() 83800501 Crouzet | In Stock | - | - | - | Crouzet | - | 10 | - | Crouzet | 83800501 | - | - | - | Details | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | Limit Switches | - | ||
![]() X0221528 Crouzet | In Stock | - | - | - | Crouzet | - | 750 | Non-Illuminated | Crouzet | X0221528 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | ||
![]() X0230118 Crouzet | In Stock | - | - | - | Crouzet | - | 4000 | Non-Illuminated | Crouzet | X0230118 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - |