- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZM50E10A01 Honeywell Sensing and Productivity Solutions | 750 | - | Datasheet | 11 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | Nylon | - | Polyamide | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2002 | ZM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | MICRO SWITCH | 8536.50.70.00 | - | 30V | 5A AC | Straight | - | 6.4mm | - | 5A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | 5A | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 146gf | - | - | - | - | 5A | - | - | 0.015 (0.4mm) | - | 0.008 (0.2mm) | 0.043 (1.1mm) | 0.449 (11.4mm) | 35gf | - | - | - | - | - | - | - | - | - | - | 19.8mm | - | 10.6mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AVL3255613 Panasonic | 31 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | Roller Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVL3255613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.38 | Details | Yes | - | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | AVL | e4 | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 100 mA | Solder Terminal | - | - | 19.8 mm | 6.4 mm | ROLLER LEVER | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 1.47 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | IP40 | - | - | - | 11.1 mm | 18 mm | - | - | - | - | - | ||
![]() AVM3435613 Panasonic | 305 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3435613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.38 | Details | Yes | - | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 5:00 AM | Solder Pin | - | - | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 0.44 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | - | - | - | - | - | 11.1 mm | 25.95 mm | - | - | - | - | - | ||
![]() SS-01-ED Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 15 Weeks | Panel, Screw, Through Hole | Through Hole | - | - | - | - | 1.6g | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | 2 | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | PC Pin | 125V | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | 125V | - | - | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 25gf | - | - | - | - | 0.1A | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | 1 mm | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4B-2A11N Omron Automation and Safety | 20 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2007 | D4B-N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | 131.3mm | unknown | 6A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | DPST-NC | On-Mom | - | 10A | - | 14V | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 960gf | - | - | - | - | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | - | 21° | - | 150gf | - | - | - | - | - | - | - | - | - | - | 40mm | 43mm | 74mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 902VB1-PG Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | Plunger | Plunger | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | 5.553768 oz | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH965-2SL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | 100 | - | Non-Illuminated | Apem | - | - | - | - | - | - | - | - | - | Details | - | multimec | 0.028219 oz | - | 24 VDC | - | - | - | 5G | - | - | - | - | - | - | Snap Action | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() AV34443 Panasonic | 283 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | Simulated Roller Lever | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AV34443 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.36 | Details | Yes | - | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | AV | e4 | - | - | - | - | EAR99 | High Precision | - | Silver (Ag) | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 3:00 AM | Solder Pin | - | - | 19.8 mm | 6.4 mm | SIMULATED ROLLER LEVER | - | OFF - ON | - | 3 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.98 N | - | - | - | - | 3 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | - | - | - | - | IP40 | - | - | - | 11.1 mm | 19.15 mm | - | - | - | - | - | ||
![]() GLLC01D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | 300 | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2011 | GLL | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 8536.50.70.00 | - | 250V | 10A AC/DC | Straight | IP66 - Dust Tight, Water Resistant | 31mm | - | 10A | Screw Terminal | 300V | CCC, CE, cULus | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 600V | - | - | - | - | - | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 816gf | - | - | - | - | - | - | 10A@250VDC | 0.175 (4.5mm) | - | 0.065 (1.7mm) | 0.138 (3.5mm) | 0.630 (16.0mm) | 153gf | - | - | - | - | - | - | - | - | - | 89mm | 30.5mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 914CE27-3 Honeywell Sensing and Productivity Solutions | 2574 |
| Datasheet | 15 Weeks | Panel, Screw | Panel Mount | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C | Bulk | 2015 | 914CE | - | yes | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | 8536.50.70.00 | - | 28V | 5A AC 3A DC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 3A | Cable Leads | 240V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | 914.4mm | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | 5A | 5A@250VAC | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 1.154 (29.3mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | - | Cable Length 3' | - | - | 67.18mm | 40.01mm | 16mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D2SW-P01D Omron Electronics Inc-EMC Div | 85 | - | Datasheet | 19 Weeks | PCB, Screw, Through Hole | Through Hole | - | - | - | - | 2g | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | PC Pin | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | 100mA | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 183gf | - | - | - | - | - | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | 0.6 mm | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D3V-012-1C23 Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Stainless Steel | - | - | - | Gold | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | 0.1A | IP00 | - | 125V | - | 100mA | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 30gf | - | - | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | 48.4mm | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL13-12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4NL-1HFA-B Omron Automation and Safety | 2119 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2GFA-B Omron Automation and Safety | 2733 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSXA4L-1A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2016 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | Silver (Ag) | - | 8536.50.70.00 | - | 115V | 10A AC 800mA DC | Right Angle | - | - | - | 10A | Screw Terminal | 120V | CSA, UL | 50.8mm | 41.4 mm | Side Rotary, Roller | DPDT (DB/DM) | On-Mom | - | - | EXPLOSION PROOF | 240V | - | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | - | - | - | 10A@600VAC | 10A@240VDC | 60° | 600V | 7° | 15° | - | - | - | - | - | - | - | - | Nylon Roller, Front Mounted | - | - | - | - | - | 116.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-1B20 Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 47mm | unknown | 2.5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | 25mOhm | - | - | - | 250V | - | - | - | - | DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | 10A | - | 2.5A@250VDC | 40° | - | 14° | 18° | - | 51gf | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | 107.75mm | 31mm | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVT3420613 Panasonic | 8 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | Lever | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT3420613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | Yes | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 100 mA | Solder Pin | - | - | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 0.25 N | - | - | - | - | 0.1 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.078 N | - | - | - | - | - | - | - | - | 11.1 mm | 20 mm | - | - | - | - | - | ||
![]() AVT32043 Panasonic | 8 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | Plunger, Pin | - | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT32043 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 3 A | Solder Terminal | - | - | 19.8 mm | 6.4 mm | Pin Plunger | - | OFF - ON | - | 3 A | - | 30 V | - | SOLDER | - | - | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.98 N | Solder | - | -25 → +85°C | - | 3 A | - | - | - | 250 V | - | - | - | 0.15N | 1 mm | MOMENTARY | 0.6 mm | 0.98 N | SP-CO | - | - | - | - | - | - | - | 11.1 mm | - | - | - | - | - | - | ||
![]() AVL322561 Panasonic | 29 |
| - | - | - | - | - | - | - | - | - | - | Lever | - | - | Silver Nickel | - | 100 | - | Non-Illuminated | - | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | AVL | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | - | Hinge Lever | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | 10^7Operations | - | 100 mA @ 30 V dc | SPST | 1.47 N | Solder | - | -25 → +85°C | - | - | - | - | - | - | - | - | - | 0.034N | - | - | - | - | SP-CO | - | - | - | - | - | - | - | - | 20 mm | - | - | - | - | - |