- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | 100,000 Cycles | CIT Relay and Switch | Bag | Active | 125 V | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 50gf | 0.059 (1.5mm) | 0.047 (1.2mm) | 0.256 (6.5mm) | 0.413 (10.5mm) | 22gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 100,000 Cycles | CIT Relay and Switch | Bag | Active | 125 V | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | Quick Connect - 0.110 (2.8mm) | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 130gf | 0.015 (0.4mm) | 0.002 (0.05mm) | 0.041 (1.05mm) | 0.413 (10.5mm) | 75gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.187 (4.7mm) | Lever, Simulated Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 80gf | 0.090 (2.3mm) | 0.027 (0.7mm) | 0.122 (3.1mm) | 0.697 (17.7mm) | 40gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 80gf | 0.100 (2.5mm) | 0.027 (0.7mm) | 0.146 (3.7mm) | 0.732 (18.6mm) | 60gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 100,000 Cycles | CIT Relay and Switch | Bag | Active | 125 V | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Round (Pin Plunger) | SPST-NO | Off-Mom | 10,000,000 Cycles | 350gf | 0.015 (0.4mm) | 0.002 (0.05mm) | 0.041 (1.05mm) | 0.413 (10.5mm) | 170gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | 10,000 Cycles | CIT Relay and Switch | Bag | Active | 125 V | 30 V | -40°C ~ 85°C | DM3 | 3A (AC/DC) | - | PC Pin | Lever, Simulated Roller | SPDT | On-Mom | 100,000 Cycles | 40gf | 0.035 (0.9mm) | 0.025 (0.6mm) | 0.071 (1.8mm) | 0.354 (9.0mm) | 15gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 180gf | 0.047 (1.20mm) | 0.016 (0.4mm) | 0.075 (1.9mm) | 0.785 (19.9mm) | 80gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 18gf | 0.278 (7.1mm) | 0.075 (1.9mm) | 0.303 (7.7mm) | 0.445 (11.3mm) | 10gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 100,000 Cycles | CIT Relay and Switch | Bag | Active | 125 V | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 40gf | 0.039 (1.0mm) | 0.031 (0.80mm) | 0.161 (4.1mm) | 0.646 (16.4mm) | 20gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 100,000 Cycles | CIT Relay and Switch | Bag | Active | 125 V | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 25gf | 0.059 (1.5mm) | 0.047 (1.2mm) | 0.256 (6.5mm) | 0.413 (10.5mm) | 10gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 100,000 Cycles | CIT Relay and Switch | Bag | Active | 125 V | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | Solder Lug | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 130gf | 0.015 (0.4mm) | 0.002 (0.05mm) | 0.041 (1.05mm) | 0.413 (10.5mm) | 75gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 10,000 Cycles | CIT Relay and Switch | Bag | Active | 125 V | 30 V | -40°C ~ 85°C | DM3 | 3A (AC/DC) | - | Solder Lug | Lever, Straight | SPDT | On-Mom | 100,000 Cycles | 35gf | 0.035 (0.9mm) | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.281 (7.15mm) | 15gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Round (Pin Plunger) | SPST-NO | Off-Mom | 10,000,000 Cycles | 110gf | 0.045 (1.1mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.562 (14.3mm) | 90gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 100gf | 0.047 (1.20mm) | 0.016 (0.4mm) | 0.075 (1.9mm) | 0.785 (19.9mm) | 70gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 25gf | 0.278 (7.1mm) | 0.075 (1.9mm) | 0.303 (7.7mm) | 0.445 (11.3mm) | 20gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 65gf | 0.047 (1.20mm) | 0.020 (0.5mm) | 0.087 (2.2mm) | 0.560 (14.2mm) | 35gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 80gf | 0.100 (2.5mm) | 0.027 (0.7mm) | 0.146 (3.7mm) | 0.732 (18.6mm) | 60gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.187 (4.7mm) | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | 60gf | 0.090 (2.3mm) | 0.027 (0.7mm) | 0.122 (3.1mm) | 0.697 (17.7mm) | 60gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | 60gf | 0.090 (2.3mm) | 0.027 (0.7mm) | 0.122 (3.1mm) | 0.697 (17.7mm) | 60gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | 125 V | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Simulated Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 60gf | 0.090 (2.3mm) | 0.027 (0.7mm) | 0.122 (3.1mm) | 0.697 (17.7mm) | 60gf | - |