- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Actuator | Actuator Style | Approvals | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Contact Configuration | Connection Type | Lamp Type | Features | Product Category | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V3910B Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-5GL02T-T Omron | In Stock | - | - | - | - | Roller | Roller | - | Omron Electronics | - | 500 | Non-Illuminated | Omron | - | + 85 C | - | - 25 C | Chassis Mount | - | SS-5GL02TTBYOMI SS5GL02TTBYOMI | - | - | - | - | SS | Heat Resistant | Switches | - | - | 5 A | Quick Connect | - | - | - | - | - | SPDT | 1.47 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | ||
![]() CF-DA-1CN-1 Copal Electronics | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | +85°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Button | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | 125 V | - | -40°C ~ 120°C | VM3 | - | - | 16A (AC) | - | - | Quick Connect - 0.187 (4.7mm) | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | - | - | 60gf | - | - | 0.090 (2.3mm) | 0.027 (0.7mm) | 0.122 (3.1mm) | 0.697 (17.7mm) | 60gf | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | 125 V | - | -40°C ~ 120°C | VM3 | - | - | 16A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | - | - | 60gf | - | - | 0.090 (2.3mm) | 0.027 (0.7mm) | 0.122 (3.1mm) | 0.697 (17.7mm) | 60gf | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | 125 V | - | -40°C ~ 120°C | VM3 | - | - | 16A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | Lever, Simulated Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | - | - | 60gf | - | - | 0.090 (2.3mm) | 0.027 (0.7mm) | 0.122 (3.1mm) | 0.697 (17.7mm) | 60gf | - | - | - | - | - | - | - | ||
![]() 9857109 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653-D4C-3360 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STC-MCS52POE Omron | 658 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 831690CC.5.EB Crouzet | In Stock | - | - | - | Polyester | - | - | UL;cUL;CSA | - | - | - | - | Crouzet | 831690CC.5.EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | FORM C (SPDT) | - | ||
![]() 831615C2.GC Crouzet | In Stock | - | - | - | Glass Filled Polyamide | - | - | NF;UL;cUL | - | - | - | - | Crouzet | 831615C2.GC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminals | - | - | - | FORM C (SPDT) | - | ||
![]() 831704C8.CR Crouzet | In Stock | - | - | - | Polyester | - | - | NF;UL;cUL | - | - | - | - | Crouzet | 831704C8.CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Terminal | - | - | - | FORM C (SPDT) | - | ||
![]() 831704C1.CR Crouzet | In Stock | - | - | - | Polyester | - | - | NF;UL;cUL | - | - | - | - | Crouzet | 831704C1.CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Terminals | - | - | - | FORM C (SPDT) | - | ||
![]() SI-GL42DM20-20 Banner Engineering | 2801 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Bulk | - | Active | - | 24 VDC | - | * | - | - | - | - | 6.7 A | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | DPST-NC | - | - | - | - | - | IP67 | ||
![]() SI-GL42DS01-21 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | 6.7 A | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 83162983 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83162982 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-GL42DM01-21 Banner Engineering | 2785 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Bulk | - | Active | - | 24 VDC | - | * | - | - | - | - | 6.7 A | - | - | - | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | IP67 | ||
![]() 12LS1-4PG Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1EN-N20S Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |