- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Connections | Content | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Package | Packaging type | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Suitable for safety functions | Switch position | Switching current (max.) | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Type | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Reach Compliance Code | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Mechanical Life | Switch Type | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Must Operate | Contact Configuration | Features | Must Release |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-3GLP BY OMZ Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 300,000 Cycles | - | - | - | - | - | - | C&K | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | 12 V | - | -40°C ~ 85°C | ZMS | - | 100mA (DC) | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | - | Round (Pin Plunger) | - | - | 500,000 Cycles | - | 130gf | 0.068 (1.73mm) | 0.012 (0.3mm) | 0.031 (0.8mm) | 0.593 (15.1mm) | 13gf | - | - | - | - | ||
![]() XR2AB06K04 Schneider | In Stock | - | - | Chassis Mount | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | 240 V | 250 V | - | -25°C ~ 70°C | XR | - | 3A (AC), 270mA (DC) | - | IP54 - Dust Protected, Water Resistant | - | Screw Terminal | - | - | 6PDT | On-Mom | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKN0118P20 Schneider | In Stock | - | - | Chassis Mount | - | - | - | 5,000,000 Cycles | - | - | SCHNEIDER ELECTRIC SA | Schneider Electric | XCKN0118P20 | - | Schneider Electric | - | - | - | - | Box | - | Active | Active | 5.8 | Yes | - | - | - | - | 240 V | 250 V | - | -25°C ~ 70°C | XCKN | - | 3A (AC), 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | unknown | Screw Terminal | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSTE7513 Schneider | In Stock | - | - | - | - | - | IP67K | - | Other | None | - | - | - | Plastic | Schneider Electric | 0 | 2 | 0 | - | Box | - | - | Active | - | - | Yes | - | - | Connector 1/2 inch | - | - | 120VAC, 125VDC | -25°C ~ 60°C | XCSTE | Key Locking | 1.5A (AC), 550mA (DC) | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | CSA, UL | Panel Disconnect | DPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSTR553 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | XCSTR | Non-Locking | - | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | BG, CSA, UL | Shaft | 3PST-2NO/1NC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2AW-BL053H-R Omron | In Stock | - | - | - | Solder tag | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | Bag | - | - | - | - | - | 1 x Off/(On) | 0.1A | - | - | - | - | - | - | D2AW-BL053H-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2SW-01L3-2MS Omron | In Stock | - | - | - | Open end cable | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Roller lever | - | Bag | - | - | - | - | - | 1 x On/(Off) | 0.1A | - | - | - | - | - | - | D2SW-01L3-2MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2SW-3H(1) Omron | In Stock | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | D2SW-3H(1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX-52-1A2 Omron | In Stock | - | - | - | Solder tag | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | Bag | - | - | - | - | - | 1 x On/(On) | 5A | - | - | - | - | - | - | VX-52-1A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2HW-C202MR-100 Omron | In Stock | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Tappet | - | Bag | - | - | - | - | - | 1 x On/(Off) | 2A | - | - | - | - | - | - | D2HW-C202MR-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3SH-A1R-6 Omron | In Stock | - | - | - | SMD | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | 1 x Off/(On) | 0.001A | - | - | - | - | - | - | D3SH-A1R-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12000 | - | - | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | Bag | - | - | - | - | - | 1 x On/(On) | 0.1A | - | - | - | - | - | - | D2VW-01L2-1HS(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW-01-1MS(VDE) Omron | In Stock | - | - | - | Open end cable | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Tappet | - | Bag | - | - | - | - | - | 1 x On/(On) | 0.1A | - | - | - | - | - | - | D2VW-01-1MS(VDE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Open end cable | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | Bag | - | - | - | - | - | 1 x On/(On) | 0.1A | - | - | - | - | - | - | D2VW-01L2A-1M(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW-5-1M(D)(CHN) Omron | 246 | - | - | - | Open end cable | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Tappet | - | Bag | - | - | - | - | - | 1 x On/(On) | 5A | - | - | - | - | - | - | D2VW-5-1M(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW-5K1B-1(CHN) Omron | In Stock | - | - | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | 1 x On/(On) | 5A | - | - | - | - | - | - | D2VW-5K1B-1(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW-5L1A-3M(CHN) Omron | In Stock | - | - | - | Open end cable | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | Bag | - | - | - | - | - | 1 x Off/(On) | 5A | - | - | - | - | - | - | D2VW-5L1A-3M(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | Bag | - | - | - | - | - | 1 x On/(On) | 5A | - | - | - | - | - | - | D2VW-5L2A-1HS(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW-5L1B-1M-0(CHN) Omron | In Stock | - | - | - | Open end cable | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | Bag | - | - | - | - | - | 1 x On/(On) | 5A | - | - | - | - | - | - | D2VW-5L1B-1M-0(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |