- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Alternate PN | Base Product Number | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Life | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Current | Maximum Movement Differential | Maximum Operating Temperature | Maximum Pre-Travel | Mfr | Minimum Operating Temperature | Minimum Over-Travel | Mounting Styles | ON Travel | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Type | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Switch Function Configuration | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83186003 Crouzet | 133 |
| - | - | Production (Last Updated: 2 years ago) | Gold | - | Chassis Mount | - | - | - | - | - | - | Polyester | - | - | - | - | - | 250 | Plunger, Pin | Round | - | 831860 | Straight | Cadmium, Gold, Silver, Tin | 250 | - | 200 | - | Non-Illuminated | - | 2,000,000 Cycle | - | ACTIVE (Last Updated: 2 years ago) | 83186003 | - | - | 0.1 | + 105 C | - | Crouzet | - 40 C | 0.6 | Chassis Mount | - | -40C to 125C | 125C | -40C | - | - | - | Bulk | - | 831860CFD0.0 | - | SPDT | 6.4(mm) | Active | - | Details | - | - | N.O./N.C. | - | - | - | 250 VAC | 24 VDC | -40°C ~ 105°C | - | - | V4S | - | - | - | Solder | - | Subminiature | - | 125 °C | -40 °C | - | - | - | 6A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | 6 A | Wire Lead | - | - | - | - | - | Button | SPDT | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | 2000000 | - | 6 A | SPDT | 2.5 N | Solder Lug | -40 → +125°C | - | - | - | - | - | 0.025 (0.6mm) | - | 0.004 (0.1mm) | - | 0.330 (8.4mm) | 0.8 | 6(A) | - | - | - | - | - | SPDT | Accessories | - | Cable Length 0.5m | IP67/ IP69 | 19.9(mm) | - | - | - | - | - | - | - | - | IP67 | ||
![]() D4N-9126 Omron Automation and Safety | 20 |
| - | 5 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | - | - | - | - | Metal Lever, Bearing Roller | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-01HD55-B Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | - | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP62 | - | unknown | 100mA | Screw Terminal | 125V | - | 49.2mm | - | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 370gf | - | - | - | 0.1A | .1A@125VAC | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.075 (1.9mm) | 0.846 (21.5mm) | 80gf | - | - | 3.5 mm | - | 1.9 mm | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-6122 Omron Automation and Safety | 20 |
| - | 2 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C273MRS Omron Electronics Inc-EMC Div | 283 |
| Datasheet | 11 Weeks | - | - | Chassis Mount, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | Active | Not Applicable | Wire | - | - | - | - | - | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 125V | - | 2A | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | - | - | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GP Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 9 Weeks | - | - | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | - | - | - | 1.6g | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder Lug | 125V | - | - | - | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | - | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 153gf | - | - | - | - | - | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4JL-2NFA-C5 Omron Automation and Safety | 2084 |
| Datasheet | 2 Weeks | - | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | - | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 6118gf | - | - | - | 10A | 10A@240VAC | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4180 Omron Automation and Safety | 40 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2005 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 31.5mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Spring, Cat Whisker | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 153gf | - | - | - | 10A | - | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 31mm | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GK-20287 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KWBBQACA Cherry Americas | In Stock | - | - | - | - | Gold | - | - | - | NO | PANEL MOUNT | - | POLYESTER | - | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | GOLD | - | - | Button | - | - | Straight | - | 28 | 100000@UL | - | THE CHERRY CORP | - | POLYESTER | - | The Cherry Corporation | - | KWBBQACA | K | - | 0.25 | - | 1.42 | - | - | 1.27 | Screw | - | -40C to 150C | 150C | -40C | 150 °C | -40 °C | - | - | - | - | Obsolete | SPDT | 10.31(mm) | - | 8.57 | - | Yes | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | STANDARD FORCE, STANDARD RATIO | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | - | 28.96 mm | - | 10.31 mm | BUTTON TYPE | - | SPDT | 0.05 A | 28 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 0.74(N) | Quick Connect | - | - | - | - | SNAP ACTION | .05A@28VDC | - | - | - | - | 0.578 inch | - | 0.05(A) | ON-(ON) | 2.46 mm | MOMENTARY | 1.19 mm | 0.74 N | - | - | - | - | - | 39.48(mm) | - | - | - | 15.88 mm | - | - | - | - | - | ||
![]() 622EN236-R Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | Plunger | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | Export outside of USA is prohibited.More Info | - | 4.500958 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 0.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD4700BQ E-Switch | 40 |
| - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N470001 | - | - | - | - | 100,000 Cycles | 2600 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | PCB Mount | 2.2 mm | - | - | - | - | - | Vertical | Cut Tape (CT);Digi-Reel®; | Tape-Reel | - | - | - | - | Active | - | Details | - | - | - | 0.056615 oz | - | - | - | 5 VDC | -10°C ~ 60°C | - | - | TD4700 | - | - | - | - | - | - | - | - | - | - | - | - | 1mA (DC) | - | - | - | - | 1 mA | SMD/SMT | - | - | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | SPST | 50 gf | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D5A-5210 Omron Automation and Safety | 2547 |
| Datasheet | 2 Weeks | - | - | Chassis Mount, Panel | Chassis Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2006 | D5A | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | - | - | IP67 - Dust Tight, Waterproof | - | unknown | 10mA | Cable Leads | 24V | - | - | - | 8 mm | Round (Pin Plunger) | Transistor Output, PNP | SPST | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | 0.1A | - | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.413 (10.5mm) | - | - | - | 1.5 mm | MOMENTARY | - | - | - | - | - | Cable Length 1m | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1720 Omron Automation and Safety | 2731 |
| Datasheet | 2 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | Right Angle | IP67 - Dust Tight, Waterproof | 50mm | unknown | 4A | Cable Leads | 250V | CSA, UL | - | - | 16 mm | Side Rotary, Roller | SPDT | On-Mom | 4A | - | 250V | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | - | - | 5A | 5A@250VAC | - | 4A@30VDC | 40° | - | - | 25° | - | 150gf | - | - | - | - | - | - | - | - | - | Cable Length 5m | - | - | 102.7mm | 40mm | 40mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3M-01K2-3 Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 8 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Polyacetal, Resin, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | D3M | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 7.2mm | - | 100mA | Connector | - | - | - | - | 7 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | 100mA | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 51gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.618 (15.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D2HW-BL281M Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 16 Weeks | - | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | - | 5.3 mm | Lever, Leaf | SPDT | On-Mom | 2A | - | 125V | - | - | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 92gf | - | - | - | - | - | - | - | 0.110 (2.8mm) | - | 0.027 (0.7mm) | - | 0.606 (15.4mm) | 5.099gf | - | - | - | - | - | - | - | - | - | Support Posts | - | - | 7mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4NS-1CF Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2005 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 31mm | - | 30 mm | Panel Disconnect | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GS55-B Omron Automation and Safety | 52 |
| Datasheet | 2 Weeks | - | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250 ~ 350gf | - | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.110 (28.2mm) | 114gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4NL-4FFA-B Omron Automation and Safety | 2831 |
| - | 2 Weeks | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZV7-2RN2-PG Honeywell | 2563 |
| - | - | - | - | Panel | - | - | - | - | - | Die Cast Aluminium | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | 15A | - | + 71 C | - | - | - 30 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 11.419240 oz | 125 V | 125 V | 125 VAC, 250 VAC, 480 VAC | 125 VDC, 250 VDC | - | - | - | E7 / V7 | - | - | - | Quick Connect | - | Large | - | 71 °C | -30 °C | - | - | - | - | - | - | - | - | 10 A | Quick Connect | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | SPDT | 10 oz to 20 oz | - | - 30 C to + 71 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | IP66 |