- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | IP Rating | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-153-3A5 Omron Electronics Inc-EMC Div | 88 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 70gf | - | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-152-2A5 Omron Electronics Inc-EMC Div | 126 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 125gf | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 208LS1-4 Honeywell | 1 | - | - | - | - | - | - | - | - | - | - | - | Die Cast Zinc | - | - | Wobble | Wobble | - | - | 1 | - | Non-Illuminated | - | 10A | - | - | - | - | 1, 3, 4, 6, 13 | - | - | - | - | - | - | - | Details | - | 10.010309 oz | - | - | - | 550 VAC | 480 VDC | - | - | - | LS | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | Wobble | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 1.39 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() AVT32243 Panasonic | 35 |
| - | - | - | Standard | - | - | NO | PANEL MOUNT | - | - | - | - | - | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVT32243 | - | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 2.36 | Details | Yes | 0.070548 oz | - | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | Solder | EAR99 | Subminiature | - | - | Silver (Ag) | 85 °C | -25 °C | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Solder Terminal | - | - | 19.8 mm | 6.4 mm | HINGE LEVER | - | OFF - ON | - | 3 A | - | 30 V | - | SOLDER | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 3 A | SPST | 0.98 N | - | 3 A | - | - | - | 250 V | - | - | - | - | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | SPDT | - | - | - | - | - | - | - | 11.1 mm | 20 mm | Unknown | - | - | - | ||
![]() BA-2RV22-A2 Honeywell Sensing and Productivity Solutions | 15 |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Plastic | Phenolic | 286g | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BA | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | 2 | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | 17.5mm | - | 20A | Screw Terminal | 125V | CE, CSA | - | 17.45 mm | Lever, Roller | SPDT | On-Mom | - | 0.5A | - | - | - | - | 20A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 20A | - | 170gf | - | - | - | - | 0.030 (0.76mm) | 480V | 0.045 (1.1mm) | 0.250 (6.35mm) | 1.176 (29.9mm) | 43gf | 7.11 mm | - | 6.35 mm | - | - | - | - | - | - | - | 49.3mm | - | 30.01mm | 266mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VX-54-1A3 Omron Electronics Inc-EMC Div | 109 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | VX | - | yes | Active | Not Applicable | - | Solder | EAR99 | - | - | 2 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 5A | - | - | 250V | - | - | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 30gf | - | 5A | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 2.039gfm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3V-013-1C23 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | Stainless Steel | - | - | Gold | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | 0.1A | IP00 | - | 125V | - | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 20gf | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | 9 mm | - | - | - | - | - | - | - | 72.2mm | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() HS3A-H21U4 IDEC | 510 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Contact | - | - | - | 1 | - | Non-Illuminated | HS3A-H21U4 | - | + 55 C | - | - 20 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HS3A | - | - | - | - | - | - | - | Unicode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() ML-1282 Honeywell | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2A-1120 Omron Electronics Inc-EMC Div | 15000 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | -10°C~80°C | Tray | 2011 | D2A | - | - | Active | Not Applicable | 3 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 30V | 100mA DC | Right Angle | IP00 | - | - | 100mA | PC Pin | - | - | - | 4.2 mm | Overtravel Plunger | SPDT | On-Mom | 50mOhm | 0.1A | - | - | - | - | - | - | - | 30V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | - | - | - | - | 0.319 (8.1mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | 8mm | 6mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 7SE1 Honeywell Sensing and Productivity Solutions | 2628 |
| Datasheet | 23 Weeks | - | Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | 18.43g | Steel | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -54°C~105°C | Bulk | 2012 | SE | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | Waterproof | 8.79mm | unknown | 5A | Wire Leads | 250V | - | - | 8.788 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | CORROSION PROOF | - | 250V | - | 5A | - | - | 28V | - | SNAP ACTING/LIMIT SWITCH | - | - | 113 ~ 227gf | - | 5A | 5A@250VAC | 5A@250VDC | 0.003 (0.076mm) | - | 0.004 (0.1mm) | 0.050 (1.27mm) | 0.425 (10.8mm) | 57gf | - | - | 1.27 mm | - | - | - | - | - | - | - | 22.25mm | - | 15.24mm | - | - | RoHS Compliant | - | - | ||
![]() 1LS3-4PG Honeywell | 2706 |
| - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | Lever | Lever | - | - | 1 | - | Non-Illuminated | - | 10A | - | - | - | - | 1, 3, 4, 6, 13 | - | - | - | - | - | - | - | Details | - | 1 lb | - | 550 V | 480 V | 550 VAC | 480 VDC | - | - | - | LS | - | - | - | - | - | Plug | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Plug-In | - | - | - | - | Adjustable Roller Lever | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | DPDT | 0.51 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() D5A-1200 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | 2 | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2006 | D5A | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 12V | 10mA AC/DC | Straight | IP40 | - | unknown | 10mA | Cable Leads | 24V | - | 5mm | - | Round (Pin Plunger) | SPST-NC | On-Mom | 800mOhm | 0.01A | - | - | 24V | - | - | - | SPST | 12V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | 0.01A | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.079 (2.0mm) | - | 1.5 mm | - | - | - | - | - | - | Cable Length 1m | - | - | - | - | 18mm | - | - | RoHS Compliant | - | - | ||
![]() V-214-1C6 Omron Electronics Inc-EMC Div | 793 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | 30V | 21A AC 600mA DC | Straight | IP40 | - | unknown | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 21A | - | - | 250V | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250gf | - | 21A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 25gf | 5.6 mm | - | 4 mm | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() 14CE18-N66 Honeywell | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | Bulk | - | - | Active | - | Details | - | 9.462769 oz | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2HW-C211M Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 10 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | Stainless Steel | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | - | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | 2 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Lever, Straight | SPDT | On-Mom | - | 2A | - | - | 125V | - | 2A | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4C-1403 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | - | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | 4A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | 5A | 5A@250VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | - | - | Cable Length 3m | - | - | - | - | 51.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL212M Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | D2HW | - | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | - | 2A | - | - | 125V | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | 2A@12VDC | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | 1.6 mm | - | - | - | - | - | - | Support Posts | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-302-5R Omron Automation and Safety | 2132 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4F | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | -5Ohm | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1224gf | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | - | - | - | Cable Length 5m | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZE6-2RN80 Honeywell Sensing and Productivity Solutions | 2564 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | 600 | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | E6 | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP54 - Dust Protected, Water Resistant | 77.2mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | 0.5A | CORROSION PROOF; IP54 | - | 600V | - | 15A | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 15A | - | 680gf | - | - | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.078 (2.0mm) | 2.232 (56.7mm) | 113gf | 7.54 mm | - | - | - | - | - | - | Actuator Seal Boot | - | 82mm | 77.2mm | 44.4mm | - | - | Unknown | RoHS Compliant | - | IP54, IP66, Water Resistant |