- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator | Base Product Number | Brand | Contact Materials | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Suitable for safety functions | Type of control element | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Switch Action | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Screw, Through Hole | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | - | PC Pins | - | 125 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | SPST | - | - | - | 180 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 91MCE16-PPQ Honeywell | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 500000 Cycle(s) | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | 91MCE16-PPQ | 91MCE | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | Active | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | 30 mm | 16.2 mm | LEVER | - | DPST | 0.55 A | IP67 | 120 V | - | CONNECTOR | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 6 A | - | - | - | 120 V | - | - | - | - | MOMENTARY | 14 N | - | - | - | - | 66.5 mm | - | ||
![]() MS4-5L13LSGQ Diptronics | In Stock | - | - | - | - | - | - | Lever | - | Diptronics | - | - | - | - | - | 500 | - | Non-Illuminated | Diptronics | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 30 VDC | - | Bulk | - | - | - | - | Micro Switch | - | - | Switches | - | - | - | 500 mA | Solder Lug | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | SPST-NO | 0.5 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() 1.2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8ASN19 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8Z0074 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3102AAWAEX Bulgin | 46 |
| - | - | - | - | - | Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Door Switch | - | - | - | - | - | - | 5 A | Solder Terminal | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3145AAWAEX Bulgin | In Stock | - | - | - | - | - | - | Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Door Switch | - | - | - | - | - | - | 5 A | Solder Terminal | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLDC01C-R-2 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3SH0001F Omron | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | D3SH0001 | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | 5 V | -25°C ~ 85°C | - | D3SH | - | - | - | - | - | - | - | 1mA (DC) | - | - | - | SMD (SMT) Tab | - | - | Angled Toggle (Detector) | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007CR61CS18 Schneider | In Stock | - | - | - | Chassis Mount | - | - | Lever | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | + 85 C | Schneider Electric | - 29 C | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 600 V | - | -29°C ~ 85°C | - | C | - | - | - | - | - | - | - | 10A (AC) | - | - | 10 A | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKJ1167 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | Non-Illuminated | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 240 V | 250 V | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | 3A (AC), 270mA (DC) | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Roller Plunger | SPDT | On-On | - | - | - | - | - | - | 25,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMD2111M12 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | IP67K | 5,000,000 Cycles | None | None | - | - | - | - | - | - | Metal | - | Schneider Electric | - | - | 1 | 0 | 0 | - | - | - | - | Box | - | - | Active | - | - | - | No | Plunger | Connector M12 | - | 240 V | 250 V | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | 1.5A (AC), 100mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Connector | - | - | Round (Pin Plunger) | SPDT | On-On | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3ZBQ2-4N Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 395-235 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36CX1E Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9007AEQ4095 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | + 105 C | Schneider Electric | - 54 C | - | - | - | - | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKS541 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | IP65 | 5,000,000 Cycles | None | None | - | - | - | - | - | - | Plastic | - | Schneider Electric | - | - | 0 | 1 | 1 | - | - | - | - | Box | - | - | Active | - | - | - | Yes | Adjustable roller lever | Cable entry PG | - | 240 V | 250 V | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | 3A (AC), 270mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JJDVDUG305NOPMRQTR TE Connectivity | 27 |
| - | - | Surface Mount | - | - | - | JJDVD | TE Connectivity / Alcoswitch | - | - | 50,000 Cycles | - | - | 2000 | - | Non-Illuminated | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | PCB Mount | - | - | - | 2.5 mm | - | - | Vertical | Tape & Reel (TR);Cut Tape (CT); | 2331412-1 | - | Active | - | Details | - | - | - | - | 0.035274 oz | - | 5 V | -10°C ~ 60°C | Tape & Reel (TR) | JJD | - | Active | - | - | - | - | Switches | 10mA (DC) | - | - | 10mA (DC) | Gull Wing | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | 50,000 Cycles | - | - | 40gf | Detector Switches | - | - | - | - | - | - | - | 0.015 (0.4mm) | 0.104 (2.65mm) | - | - | - | - | Board Guide | Detector Switches | - | - | - | ||
![]() XCMD21G1L2 Schneider | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 240 V | 250 V | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | 1.5A (AC), 100mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Cable Leads | - | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |